location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic DMW-MCFS5 underwater camera housing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMW-MCFS5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMW-MCFS5
Category:
Protective covering/shell and stands/supports for cameras which are used underwater.
Underwater Camera Housings Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:57:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic DMW-MCFS5 underwater camera housing :
The long product name of Panasonic DMW-MCFS5 underwater camera housing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DMW-MCFS5, Marine Case
More>>>
Short summary description Panasonic DMW-MCFS5 underwater camera housing:
This short summary of the Panasonic DMW-MCFS5 underwater camera housing data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic DMW-MCFS5, 40 m, Plastic, Panasonic Lumix DMC-FS3, DMC-FS5

Long summary description Panasonic DMW-MCFS5 underwater camera housing:
This is an auto-generated long summary of Panasonic DMW-MCFS5 underwater camera housing based on the first three specs of the first five spec groups.

Panasonic DMW-MCFS5. Waterproof up to: 40 m, Material: Plastic, Compatibility: Panasonic Lumix DMC-FS3, DMC-FS5

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 04:46:12
Uk has collected 2 expert reviews for Panasonic DMW-MCFS5 underwater camera housing and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-08 15:50:35
The majority of consumer-level underwater cameras are, to use the technical term, a bit rubbish. Because they are niche products with a limited user base, most vendors are hesitant to invest in production costs, resulting in cheap models with rudimen...
Good Exceptional clarity, access to all major camera buttons, watertight up to 40 metres...
Bad Too expensive The Final Word The DMW-MCFS5 is a bit over-priced for casual happy-snappers, but it will provide flawless underwater photography for those who need it.
Bottom line The DMW-MCFS5 is a bit over-priced for casual happy-snappers, but it will provide flawless underwater photography for those who need it.
75%