location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic DMR-EX89EC-K DVD/Blu-Ray player DVD recorder Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMR-EX89EC-K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMR-EX89EC-K
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2020 11:48:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic DMR-EX89EC-K DVD/Blu-Ray player DVD recorder Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD recorder Black
  • - Video formats supported: DivX
  • - Audio formats supported: MP3, PCM, WMA
  • - Progressive scan output
Long product name Panasonic DMR-EX89EC-K DVD/Blu-Ray player DVD recorder Black :
The long product name of Panasonic DMR-EX89EC-K DVD/Blu-Ray player DVD recorder Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DMR-EX89EC-K - DVD Recorder with HDD (400GB) , Digital Tuner, SD Memory Card Slot and USB Terminal
More>>>
Short summary description Panasonic DMR-EX89EC-K DVD/Blu-Ray player DVD recorder Black:
This short summary of the Panasonic DMR-EX89EC-K DVD/Blu-Ray player DVD recorder Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic DMR-EX89EC-K, NTSC, PAL, Extended Play (EP), Long Play (LP), Standard Play (SP), Extra Play (XP), 12-bit/108MHz, 24-bit/192kHz, DivX, MP3, PCM, WMA

Long summary description Panasonic DMR-EX89EC-K DVD/Blu-Ray player DVD recorder Black:
This is an auto-generated long summary of Panasonic DMR-EX89EC-K DVD/Blu-Ray player DVD recorder Black based on the first three specs of the first five spec groups.

Panasonic DMR-EX89EC-K. Analog signal format system: NTSC, PAL, Recording modes: Extended Play (EP), Long Play (LP), Standard Play (SP), Extra Play (XP), Video D/A Converter (DAC): 12-bit/108MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DivX, Audio formats supported: MP3, PCM, WMA. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-RW, Compatible memory cards: SDHC. Power consumption (typical): 34 W

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 07:37:07
Uk has collected 3 expert reviews for Panasonic DMR-EX89EC-K DVD/Blu-Ray player DVD recorder Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
whathifi.com
Updated:
2011-09-23 07:37:02
The DVD/HDD recorder is a product that has been hit hard by , and . We see fewer models every year, from fewer manufacturers, and very little changes in terms of features and functionality. Nevertheless, for the functionality of a PVR, with the abili...
Good 400GB hard disk drive, good tuner and faithful recordings, 1080p upscaled DVD looks solid, Gracenote database onboard.
Bad DVD images should be punchier and sharper, operation could be smoother...
80%
trustedreviews.com
Updated:
2011-09-23 07:37:07
The DMR-EX89 is the step-up version of Panasonics impressive and features a couple of upgrades for a £100 premium. Like all of Panasonics Freeview combis, the EX89 leaves absolutely no stone unturned when it comes to recording functionality, b...
90%