location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix DMC-TZ7 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-TZ7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-TZ7EG-S
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Lumix DMC-TZ7 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.1 MP CCD Silver
  • - Image sensor size: 1/2.33"
  • - Image stabilizer
  • - Optical zoom: 12x Digital zoom: 4x
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic Lumix DMC-TZ7 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Silver :
The long product name of Panasonic Lumix DMC-TZ7 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DMC-TZ7, 10.1Mp, 1/2.33" CCD, 12x opt, 3.0" TFT LCD, miniHDMI, USB 2.0
More>>>
Short summary description Panasonic Lumix DMC-TZ7 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Silver:
This short summary of the Panasonic Lumix DMC-TZ7 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-TZ7, 10.1 MP, 3648 x 2736 pixels, CCD, 12x, HD, Silver

Long summary description Panasonic Lumix DMC-TZ7 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Silver:
This is an auto-generated long summary of Panasonic Lumix DMC-TZ7 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Silver based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-TZ7. Megapixel (approx.): 10.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 12x, Digital zoom: 4x, Focal length range: 4.1 - 49.2 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 40 MB. PictBridge. Weight: 229 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 12:51:47
Uk has collected 78 expert reviews for Panasonic Lumix DMC-TZ7 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
theregister.co.uk
Updated:
2011-09-23 12:51:40
Panasonic’s DMC-TZ7 has been around for a while now, although the company maintains it in its current range. Its not surprising, because it’s one of the few compact super-zooms on the market that includes HD recording – its closest rival is Canon’s Po...
Bottom line Even if you’re not interested in taking movies, the rest of the DMC-TZ7’s features – coupled with its performance – make this camera well worth the money. If we had to choose between this and the PowerShot SX200 IS, it would be no...
90%
Cameras.co.uk
Updated:
2011-09-23 12:51:43
The Panasonic Lumix DMC TZ7 is a 10 megapixel digital camera with a 12x, ultra wide angle lens. Other features include High Definition movies with stereo sound. You can also zoom in and out while shooting a movie. I also like the high quality, 3 inch L...
85%
gadgetshow.channel5.com
Updated:
2011-09-23 12:51:43
The Panasonic Lumix DMC-TZ7 is a compact camera toting AVCHD (Audio and Video Compression for High Definition) and is a format used in some digital camcorders. It comes with improved face detection and image stabilization, and a 25mm wide-angle lens, 1...
Good Compared to the pumped-up 24x lenses sported by the Pentax X70 and Nikon 90, a ‘mere’ 12x zoom might not seem so super - until you see what this Panasonic’s Leica glassware is capable of. Not only does it run from a gob-smacking 25mm ult...
Bad The only area where the TZ7 struggles is with its 720p HD movies. The clips themselves look bright and strong, with good Dolby Digital Stereo sound, but zoom and focus both slam on the brakes, making it tricky to capture fast-moving action.
Bottom line Passport? Check. Tickets? Check. Funny looking money? Check. Now there’s one more essential to add to your holiday suitcase – a pint-sized, all-in-one camera that delivers barrels of photo pleasure. It might not be cheap but the TZ7 represents...
100%
techradar.com
Updated:
2011-09-23 12:51:44
Switch on the Panasonic Lumix DMC-TZ7 and the first thing that strikes you is the pin-sharp quality of the 3-inch LCD, which couples an uncommonly high resolution of 460k pixels with the ability to adjust brightness automatically to suit ambient lighti...
Good Great LCD, Excellent image stabiliser, Sharp images...
Bad Mode dial switch placement...
90%
digicambuyer.co.uk
Updated:
2011-09-23 12:51:44
The compact camera with virtually everything a discerning photographer could want in a portable, robust frameThankfully the trend of cramming a ridiculous amount of megapixels into tiny compact cameras seems to have shifted, or at least hit a plateau...
Bottom line A real shame, as the majority of the specs are decent enough but the end quality and control issues arent quite up to standard...
60%
expertreviews.co.uk
Updated:
2011-09-23 12:51:46
In most respects the TZ7 is the same camera as the TZ6, but it comes with various upgrades and extra features. Theres the same face-recognition technology discussed in the review of the DMC-FT1 on page 85. The LCD screen is up from 2.7in to 3in and...
80%
digitalversus.com
Updated:
2011-09-23 12:51:46
The TZ family has lived in tranquil bliss for the last three years. Now however it is being attacked on all sides with new 10x and 12x zooms and wide angles from Olympus and Canon out at the beginning of 2009. The TZs needed to advance to conserve thei...
Good HD video with zoom, Sound quality, Image quality, Wellconstructed, Nice definition screen...
Bad Scroll mode too loose, Screen jumps in low light, Large and heavy, No manual mode, Still very expensive...
100%
trustedreviews.com
Updated:
2011-09-23 12:51:46
I can't really blame you for thinking that it looks suspicious. Of the last ten Panasonic digital cameras that I've reviewed only two have scored less than 9/10, and one has even scored the magic 10/10 . It's not just digital cameras either; of the last 1...
Good Long, 12x zoom, Well built, HD video with stereo sound, Versatile, Good image quality for a compact...
Bad Smallish battery, Video clips limited to 15mins, Still only 'compact quality' images...
90%
techadvisor.co.uk
Updated:
2011-09-23 12:51:46
The 10.1Mp Panasonic Lumix DMC-TZ7, equipped with a 10-element LEICA DC 25mm lens, is a hybrid camera capable of taking 720p-resolution videos using the AVCHD Lite codec, with a 12x optical zoom capable of reaching up to 300mm. The Panasonic Lumix D...
Bottom line The Panasonic Lumix DMC-TZ7 is set to be one of the best super-zoom, point-and-shoot compact digital cameras on the market. If youve been considering purchasing a new compact camera, its definitely plumping for this snapper — especially if you want...
90%
practicalphotography.com
Updated:
2011-09-23 12:51:47
Is the Panasonic Lumix DMC-TZ7 the perfect compact for travelling? With 10.1MP and12x optical zoom, finding a pocket compact that delivers as much punch as the latest Lumix from the Panasonic travel zoom range is going to be difficult…...
80%
photoreview.com.au
Updated:
2011-11-08 17:45:43
Panasonic has long been a leader in the ultra-zoom category, largely because it has produced cameras that are genuinely pocketable but are also easy to use, feature-rich and offer good performance. Unfortunately, its taken almost six months since we f...
85%
goodgearguide.com.au
Updated:
2011-11-08 17:45:43
The Panasonic LUMIX DMC-TZ7 digital camera is a pocket powerhouse for the frequent traveller who wants to shoot high quality still images as well as above average videos. If it wasnt for a couple of design quirks, it would be a five star camera. The TZ in the cameras name stands for travel zoom, and youd never know by just looking at it that it has a massive 12x zoom lens made by Leica. It can capture photos at a wide angle of 25mm, or it can get you nice and close to your subject at its max...
Good 300mm zoom lens (35mm equivalent), excellent face recognition and tracking, intelligent ISO, takes clear photos, 27 scene modes...
Bad Awkward placement of the shutter button, very loose mode dial...
Bottom line Apart from a couple of design quirks, we think the Panasonic LUMIX DMC-TZ7 digital camera is almost the perfect point-and-shoot. It’s easy to use, has a wide-angle lens with a huge zoom, produces good colours and clear images, and it can double as a...
85%
pcauthority.com.au
Updated:
2011-11-08 17:45:44
The Panasonic outclasses its rival with its video abilities, but Canon is our pick for more advanced users with its manual modes.
Bottom line They’re pricey, but these high end compact cameras make other power zooms look positively tubby...
67%
dpexpert.com.au
Updated:
2011-11-08 17:45:45
This 10.1 megapixel camera has a 25–300mm (film equivalent) Leica-branded, optically stabilised lens. The large (75mm) LCD screen is of decent resolution and useful even in sunlight. It takes face detection to a new level – it “recognises” people! Con...
Good The still image quality is outstanding, with excellent colour, sharp focus and effective image stabilisation. Even at the full, remarkable, 300mm extension images are sharp. Video quality is good, even if it is not broadcast quality. Remember that you...
Bad The price puts the camera up against some impressive entry level DSLRs, any one of which will produce better images, albeit without the benefit of portability and the video mode.
Bottom line This is a very good camera. Indeed it is one of the best compacts, as it should be at the price. Panasonic seem to have dealt with the noise problem that has plagued their compacts in the past. Images are now clean and sharp, at least up to ISO200, and...
0%
smh.com.au
Updated:
2011-11-08 17:45:45
Panasonic Lumix This 10.1-megapixel camera has a 25-300mm (film equivalent) Leica-branded, optically stabilised lens. The large (75mm) LCD screen is of decent resolution and useful even in sunlight. It takes face detection to a new level - it "re...
0%
goodgearguide.com.au
Updated:
2011-11-08 17:45:48
The Panasonic TZ (travel zoom) series of digital cameras will welcome the Lumix DMC-TZ7 in April. The Panasonic DMC-TZ7 has a 10.1-megapixel sensor and a 10-element LEICA DC 25mm lens. It will be a hybrid camera capable of taking 720p-resolution videos using the AVCHD Lite codec, and will feature a 12x optical zoom capable of reaching up to 300mm. In a hands-on test session with a preproduction model at the launch in Singapore, the Panasonic DMC-TZ7 captured vibrant and clear images in challe...
Good 12x optical zoom, optical image stabilisation, useful autofocus tracking and face detection, clear and vibrant pictures, 720p video capture...
Bad No manual mode, awkwardly placed shutter button...
Bottom line This hybrid digital camera is capable of taking great still shots and 720p high-definition videos. We liked the overall image quality of our test shots, videos looked smooth and vibrant, and we made good use of the autofocus modes that are available...
75%
stuff.tv
Updated:
2014-03-14 04:14:18
It might look like your standard common-or-garden point and shoot, but the Panasonic Lumix DMC-TZ7 is actually a powerful hybrid camera, combining a 10-megapixel big zoom compact with an HD camcorder. Yep, that’s right: this can capture 720p pictures w...
Good Compact size. Huge zoom range. Close-focus macro mode. HD video capture...
Bad Some minor control issues. Quite expensive...
Bottom line Pricey for a compact, but strong still and movie performance and a great zoom range makes this an impressive pocket shooter...
80%
pcworld.co.nz
Updated:
2016-12-17 09:57:39
The Panasonic TZ series will welcome two new models in April, the Lumix DMC-TZ7 and the Lumix DMC-TZ6 - also known as 'travel zoom' cameras. The 12.1-megapixel Lumix DMC-TZ7, equipped with a 10-element LEICA DC 25mm lens, will be a hybrid camera capable o...
0%
macworld.com
Updated:
2011-09-23 12:51:39
Part of the trend of pocket megazooms, the 10-megapixel Panasonic Lumix DMC-ZS3 carries a 12X optical Leica zoom lens, ranging from an ultrawide-angle 25mm to 300mm on the telephoto end. Product:Lumix DMC-ZS3Rating (Scale) 5 - Superior4 - Very Good3 -...
Good 12x optical zoom; can zoom in video mode; great HD video options.
Bad Mode dial is finicky; lack of manual settings.
Bottom line Part of the trend of pocket megazooms, the 10-megapixel Panasonic Lumix DMC-ZS3 carries a 12X optical Leica zoom lens, ranging from an ultrawide-angle 25mm to 300mm on the telephoto end. Product:Lumix DMC-ZS3Rating (Scale) 5 - Superior4 - Very Good3 -...
60%
digitalcamerainfo.com
Updated:
2011-09-23 12:51:39
The Panasonic Lumix DMC-ZS3 packs a lot of features into its small case: 10-megapixel resolution, a 12x zoom and high definition video. And we found that it has the performance to match, with sharp, colorful images and video...
Bottom line The Panasonic Lumix DMC--ZS3 provides a lot of performance for the price: we found that the 10-megapixel images it captured were generally very good, with plenty of detail and accurate color. The same was true of the video it captured, with the 720p...
92%
electronicsme.com
Updated:
2011-09-23 12:51:39
Top-grade cameras are starting to become main stream with consumers, and the 10.1-megapixel Panasonic Lumix DMC-ZS3 digital camera is one of those popular models. While the high price tag may have some consumers raising eyebrows, the features and quali...
Bottom line If you are in the market for a "super zoom" digital camera that features 720p video recording (in addition to high-quality stills), then the Panasonic Lumix DMC-ZS3 may be right for you. The downside to owning this camera is that it is slightly overpri...
76%
brighthub.com
Updated:
2011-09-23 12:51:40
The Panasonic Lumix DMC-ZS3 comes packed with a lot of features. Its being marketed as a "hybrid" camera that can take stills and video with equally great quality. But is this the camera for you? Learn more below. Panasonics New Hybrid CameraRatin...
80%
digital-photography-school.com
Updated:
2011-09-23 12:51:40
For travel or sports photography a long zoom is almost essential. The Panasonic Lumix DMC-ZS3 (also known in Europe and Australia as the Panasonic Lumix DMC-TZ7) takes it even further in that the wide end of the Leica DC Vario-Elmar zoom equates to a...
0%
Geek.com
Updated:
2011-09-23 12:51:41
Panasonic may not be the first name that comes to mind when you think about digital cameras, but people in-the-know can often be seen carrying the company’s point-and-shoot models. Even at $399 (not an insignificant amount for a digital camera) the LUM...
0%
Digitaltrends.com
Updated:
2011-09-23 12:51:41
In our review of the Panasonic Lumix DMC-ZS3 we find a blend of superb stills and HD video making the ZS3 one of our top all-around cams.SummaryYou’ve read our squawks about the endless search for the perfect two-in-one imaging device (good pictures an...
Good Good, accurate stills; excellent 720P videos; quality Leica wide-angle 12x zoom; very good 3-inch LCD; easy to use menu system; optical zoom with movies...
Bad Stills/videos not super-sharp; color doesn't have "pop"; no manual adjustments; relatively slow...
Bottom line The Lumix DMC-ZS3 comes close to our two-in-one fantasy device with its fantastic set of features...
80%
infosyncworld.com
Updated:
2011-09-23 12:51:41
AVCHD Lite and a bigger LCD make Panasonics top compact a force to be reckoned with, but does it possess the power to take down Canons top compacts? Read the full Panasonic Lumix DMC-ZS3 review to find out.
Good Great image quality. Impressive features and hardware. AVCHD Lite with zoom capability? Yummy!...
Bad Larger than most competitors. Clunky interface. We could have used some advanced manual controls...
Bottom line Panasonic has done it again—theyve succeeded in creating a beast of the consumer persuasion. One that spits fire with a champion image performance. One that claws at the competition with a solid set of features. And best of all, a beast that decimat...
73%
pcworld.com_techhive.com
Updated:
2011-09-23 12:51:41
One of a handful of pocket megazooms announced earlier this year, the 10-megapixel Panasonic Lumix DMC-ZS3S ($400 as of 6/29/2009) carries a 12X optical Leica zoom lens, ranging from an ultrawide-angle 25mm to 300mm on the telephoto end. Would You Buy...
Good 12x optical zoom; can zoom in video mode, Great HD video options...
Bad Mode dial is finicky, Lack of manual settings...
74%
engadget.com
Updated:
2011-09-23 12:51:42
We've seen a lot of innovation in the consumer point-and-shoot market over the past year or so, from capturing homemade action sequences at 1000fps to shooting 720p video underwater. Many of these innovations are borderline overkill, like 12 megapixel sen...
Good AVCHD recording format, Very flexible zoom, Great image quality in welllit situations...
Bad Bulky design, Mode dial is in the wrong place, Occasional focushunting when filming...
Bottom line The Panasonic DMS-ZS3 is a lot of camera in a compact but not exactly small package. It impressed in every situation we could throw at it, and that fantastic lens on the front makes it far more flexible than your average point-and-shoot. But, it's not for...
0%
asiaone.com
Updated:
2011-09-23 12:51:43
BIG girls like Beyonce Knowles come packed with talent.So does the full-bodied Lumix TZ7.Squeezed into this gizmo, about the size of a $2 note, is a 12x optical zoom lens that spans from 25mm to 300mm.Not only has it gained in zoom muscle - the TZ5 had...
Bottom line An easy-to-use shooter that looks like an average digital camera but packs a killer zoom with a sweet wide angle...
0%
pcworld.in
Updated:
2011-09-23 12:51:44
The latest entrant into Panasonic TZ ('travel zoom') series of digital cameras is the Lumix DMC-TZ7. The compact point and shoot Panasonic DMC-TZ7 will hit stores soon and here’s our take on the pre-production unit before you can take a test drive.Feat...
Good 300mm zoom lens, Excellent face recognition and tracking, Intelligent ISO, Takes clear photos, 27 scene modes...
Bad Awkward placement of the shutter button, Very loose mode dial...
Bottom line Apart from a couple of design quirks, we think the Panasonic LUMIX DMC-TZ7 digital camera is almost the perfect point-and-shoot. It's easy to use, has a wide-angle lens with a huge zoom, produces good colours and clear images, and it can double as a c...
80%
dpreview.com
Updated:
2011-09-23 12:51:44
When Panasonic launched the Travel Zoom TZ1 back in February 2006 the Japanese electronics giant established a profitable new niche within the digital camera market: the compact superzoom. For a short while the companys TZ series was the only digit...
0%
asiaone.com
Updated:
2011-09-23 12:51:44
PANASONICS Lumix DMC-TZ7 is a hybrid digital still/video camera.At a time when the megapixel battle has apparently reached a peak and no longer carries much cachet, the trend now is to add high-definition video to digital-still cameras.The TZ7 has a 1...
0%
steves-digicams.com
Updated:
2011-09-23 12:51:44
Panasonic today introduced the LUMIX DMC-ZS3 and DMC-ZS1, both members of the new ZS-Series, the successor to the acclaimed LUMIX TZ-Series and Panasonic’s newest ultimate compact and powerful digital cameras. The LUMIX ZS3 features 10.1-megapixels, a...
0%
stuff.tv
Updated:
2011-09-23 12:51:44
It might look like your standard common-or-garden point and shoot, but the Panasonic Lumix DMC-TZ7 is actually a powerful hybrid camera, combining a 10-megapixel big zoom compact with an HD camcorder. Yep, that’s right: this can capture 720p pictures w...
Good Compact size. Huge zoom range. Close-focus macro mode. HD video capture...
Bad Some minor control issues. Quite expensive...
Bottom line Pricey for a compact, but strong still and movie performance and a great zoom range makes this an impressive pocket shooter...
80%
letsgodigital.org
Updated:
2011-09-23 12:51:44
With the launch of the Panasonic LUMIX TZ7, we were curious to see which specifications Panasonic had changed in order to continue the success of its predecessors. We were pleasantly surprised to see the amount of effective pixels kept relatively low a...
79%
digitalcamerareview.com
Updated:
2011-09-23 12:51:44
It's a still camera. It's a camcorder. At least that's what hopes you'll think when you think about the latest high-profile Lumix to hit the market this year: the . A 10.1 megapixel, 12x zoom update to Panasonic's extremely popular TZ models, the Z...
Good Accurate, colorful images, Sharp and powerful 12x zoom, Excellent design and construction, 720p HD video capture, Highly effective iA mode...
Bad Images get noisy above ISO 200, AVCHD Lite video format not widely supported, AF speed lags behind competitors...
Bottom line The Panasonic TZ models have long been some of our favorite cameras around here, earning high marks from forum members and our staff testers alike for their versatility, simplicity, and solid all-around performance. The ZS3 builds on this strong founda...
0%
imaging-resource.com
Updated:
2011-09-23 12:51:45
Covering a range from 25-300mm, the Panasonic Lumix ZS3 is a great companion, whether youre going out for a walk or on a long trip. Panasonic took a few simple steps to make the ZS3s interface easier to use, and the results will appeal to most user...
Good 12x zoom includes unusually wide angle and long telephoto ends, Optical image stabilization works very well, Good battery life, Good control over chroma noise, Good Auto white balance performance, Big, high-resolution LCD screen, Minimal barrel distort...
Bad Mode dial is very loose, Record/Playback switch means that you cant quickly enter record mode with a press on the shutter button, Face Recognition is hit-and-miss, Moderate chromatic aberration is visible at larger print sizes, Luminance noise, even a...
Bottom line Covering a range from 25-300mm, the Panasonic Lumix ZS3 is a great companion, whether youre going out for a walk or on a long trip. Panasonic took a few simple steps to make the ZS3s interface easier to use, and the results will appeal to most user...
0%
whatdigitalcamera.com
Updated:
2011-09-23 12:51:46
Features The TZ7 features a 12 x optical zoom with an equivalent focal range of 25-300mm. It has optical image stabilisation, with a 1/2.33in CCD sensor at 10.1MP and a 3in LCD with a comparatively high resolution of 460K dots. A full range of image c...
Good 460k dot LCD, excellent tonal range and colours...
Bad Poorlyplaced mode dial, lack of PASM, fairly aggressive noise at ISO 1600...
Bottom line The TZ7 s a very good camera. It offers exactly what models in the compact superzoom market should: namely, an extensive focal range in a compact body, along with extensive functionality and an ample LCD screen. However, it does have niggles with rega...
90%
dcresource.com
Updated:
2011-09-23 12:51:46
Its no secret that I really liked last years Panasonic Lumix DMC-TZ5. Its replacement -- the Lumix DMC-ZS3 (also known as the TZ7) -- is even better, in most respects. I love the new lens and its very versatile focal range, and the Intelligent Auto...
Good Very good photo quality, Packs a 12X, 25 300 mm lens into a small, wellbuilt package, Optical image stabilization, Very little barrel distortion, Stunning 3inch LCD display with excellent resolution and outdoor / low light visibility, Snappy performanc...
Bad Images have a grainy appearance, even at lowest ISOs; still some smudging of low contrast detail, AVCHD Lite codec makes video sharing and editing a chore (though you dont have to use it); no video viewer/editor for Mac OS included, Cant adjust white...
Bottom line Its no secret that I really liked last years Panasonic Lumix DMC-TZ5. Its replacement -- the Lumix DMC-ZS3 (also known as the TZ7) -- is even better, in most respects. I love the new lens and its very versatile focal range, and the Intelligent Auto M...
0%
photographyblog.com
Updated:
2011-09-23 12:51:46
The Panasonic Lumix DMC-TZ7 (also known as the DMC-ZS3 in the USA) is a brand new ultra-compact super-zoom camera, offering several major improvements on its predecessor, the popular TZ5 model. There’s now a 12x, 25-300mm optical zoom lens, both wider...
Bottom line The Panasonic Lumix DMC-TZ7 is easy to recommend to anyone looking for a compact, pocketable point-and-shoot camera that takes great photos with the added bonus of HD video. Although the DMC-TZ7 no longer has the travel zoom market to itself, with the...
100%
cameralabs.com
Updated:
2011-09-23 12:51:46
Panasonic’s Lumix DMC-TZ7 (or ZS3 as it’s known in North America) is a 10.1 Megapixel compact with a detailed 3in screen, HD video recording and a 12x optically-stabilised zoom. Launched in January 2009, exactly one year after the best-selling Lumix T...
0%
techworld.com
Updated:
2011-09-23 12:51:46
The Panasonic Lumix DMC-TZ7 series will welcome two new models in April, the Lumix DMC-TZ7 and the Lumix DMC-TZ6 - also known as 'travel zoom' cameras. The Panasonic Lumix DMC-TZ7 will be available in the UK from March 2009.In a hands-on test session...
Bottom line The Panasonic Lumix DMC-TZ7 is set to be one of the best super-zoom, point-and-shoot compact digital cameras on the market. If you've been considering purchasing a new compact camera, it's definitely plumping for this snapper — especially if you want...
0%
hardwarezone.com.sg
Updated:
2014-01-19 07:41:59
Lite up your LifePanasonic has a track record of pioneering various technological trends. Its Intelligent Auto (iA) mode is a well-known example of a feature that has been adopted by the competition. The Japanese company has now moved onto the video fr...
0%
Brand Image Product code Product Stock Price from
Panasonic

Panasonic Lumix DMC-TZ7 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Black
(show image)
DMC-TZ7EF-K Lumix DMC-TZ7 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-TZ7 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Black
(show image)
DMC-TZ7EB-K Lumix DMC-TZ7 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-TZ7 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Brown
(show image)
DMC-TZ7EG-T DMC-TZ7 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-TZ7 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Red
(show image)
DMC-TZ7EG-R DMC-TZ7 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic DMC-TZ7 Blue 1/2.33" 10.1 MP CCD 3648 x 2736 pixels
(show image)
DMC-TZ7EG-A DMC-TZ7 Blue 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-TZ7 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Black
(show image)
DMC-TZ7EG-K DMC-TZ7 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-TZ5 1/2.33" 9 MP CCD Brown
(show image)
DMC-TZ5EG-TA DMC-TZ5 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-TZ5 1/2.33" 9 MP CCD Silver
(show image)
DMC-TZ5EG-S DMC-TZ5 0.00
(excl. VAT)
0 (incl. VAT)