location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic DMC-TZ5 Silver 1/2.33" 9 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-TZ5 Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-TZ5EB-S
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic DMC-TZ5 Silver 1/2.33" 9 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9 MP CCD Silver
  • - Image sensor size: 1/2.33"
  • - Optical zoom: 10x Digital zoom: 4x
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic DMC-TZ5 Silver 1/2.33" 9 MP CCD :
The long product name of Panasonic DMC-TZ5 Silver 1/2.33" 9 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DMC-TZ5 Silver
More>>>
Short summary description Panasonic DMC-TZ5 Silver 1/2.33" 9 MP CCD:
This short summary of the Panasonic DMC-TZ5 Silver 1/2.33" 9 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic DMC-TZ5 Silver, 9 MP, 1/2.33", CCD, 10x, HD, Silver

Long summary description Panasonic DMC-TZ5 Silver 1/2.33" 9 MP CCD:
This is an auto-generated long summary of Panasonic DMC-TZ5 Silver 1/2.33" 9 MP CCD based on the first three specs of the first five spec groups.

Panasonic DMC-TZ5 Silver. Megapixel (approx.): 9 MP, Image sensor size: 1/2.33", Sensor type: CCD. Optical zoom: 10x, Digital zoom: 4x, Focal length range: 4.6 - 46 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 27 MB. PictBridge. Weight: 214 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2018-01-20 07:00:55
Uk has collected 55 expert reviews for Panasonic DMC-TZ5 Silver 1/2.33" 9 MP CCD and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
hereshow.ca
Updated:
2018-01-20 07:00:06
The Lumix TZ5 makes no pretense at looking like, or acting like an SLR. It looks like what it is: a simple point-and-shoot digicam. This is a camera for casual shutterbugs who dont need all the creative control an SLR provides, but do want to get clo...
Good Small and light, Big, highresolution monitor, Great image quality...
Bad No viewfinder, Few manual controls...
0%
expertreviews.co.uk
Updated:
2018-01-20 07:00:10
Its not big, but it goes a long way. A great lens and screen for a pocket-sized unit. The idea behind the TZ5 is simple and brilliant: its barely bigger than most compact cameras, and slim enough to slip into a pocket, yet its lens has a 10x zoom t...
80%
gadgetshow.channel5.com
Updated:
2018-01-20 07:00:11
The LumixDMC-TZ5 is a nine-megapixel compact camera from Panasonic with a three-inch LCD, 10x optical and 4x digital zoom. The Lumix may measure just 59x103x37mm and weighs 259g, but it has a 28mm wide-angle Leica DC Vario-Elmar lens.The goodIn these d...
Good In these days of fuel and baggage surcharges, gadgets have to earn their place in your hand luggage. The TZ5 goes straight to business class, boasting a 10x (28-280mm) zoom lens that has the width to capture wide-open landscapes and the legroom to snap te...
Bad There’s always another cabin slightly closer to the front of the plane. While colourful and well-exposed, the 10MP images from the Lumix aren’t quite as sharp as those from Canon’s PowerShot S5 IS, for instance. Grainy digital noise is a...
Bottom line The TZ5 costs a chunk more than an economy class camera but the upgrade is well worth it. This all-in-one camera has a superb lens, great ease of use and one of the best LCDs you’ll find on any compact.Panasonic Lumix DMC-TZ5 is tagged with camera...
80%
igizmo.co.uk
Updated:
2018-01-20 07:00:13
Optical zoom at its optimum A good choice if you want some serious optical power and features, but the size and price may put you off.Although it’s not the most compact of compacts – it’ll only fit into your jeans back pocket if you’re not planning to...
80%
digicamreview.co.uk
Updated:
2018-01-20 07:00:21
Announced on the 2nd of February 2008, the Panasonic Lumix TZ5 is one of Panasonics new ultra zoom digital cameras, and features an impressive 28mm wide angle lens with a 10x optical zoom. The camera features a 9 megapixel sensor, a wide angle 10x opt...
Good Very easy to use Compact and stylish metal body Very good build quality and switches Very good image quality - excellent colour Wide angle 10x optical zoom lens with optical image stabilisation Intelligent ISO / Exposure / Intelligent AUTO mode will au...
Bad Noise visible at ISO100 Slightly weak flash, some red-eye Plastic tripod mount positioned to the far left. Some purple fringing...
Bottom line The Panasonic Lumix TZ5 has been a best seller for many months - and after reviewing this camera - its easy to see why. The camera offers an excellent wide angle 10x optical zoom lens with image stabilisation, all in a relatively compact body that wil...
0%
digicambuyer.co.uk
Updated:
2018-01-20 07:00:25
The growing division in digital cameras is putting a number of models out in the cold. Superzoom and ultra-compact subgenres are funnelling users towards certain areas, with the larger compacts that boast decent (but no super) zooms being left in an...
Good Excellent build quality, Superb zoom, Impressive colour depth...
Bad No manual controls, Oversensitive zoom dial, Long focus times...
100%
alphr.com
Updated:
2018-01-20 07:00:25
Panasonic's latest Lumix pushes the boundaries of what you could reasonably call 'compact'. Even if your pockets are large enough - you can just about squeeze it into the back of your jeans - the bulge of the lens housing tends to catch and make things...
Bottom line An unusual design with some imperfections, but you get a lot of versatility for your money...
67%
EISA.eu
Updated:
2018-01-20 07:00:30
The Panasonic Lumix DMC-TZ5 has an extensive zoom range extending from very wide to telephoto angles of view. The 10x Leica DC 28-280mm (equivalent) lens provides focal lengths to suit almost every style and subject, in a single very useful unit. The...
0%
digitalversus.com
Updated:
2018-01-20 07:00:43
Following the very popular Panasonic TZ3, the new Lumix TZ5 does not profoundly change the concept of the long range compact. It still has the excellent 10x zoom, appreciable compactness, adds a large 3 inch screen with good definition and a high defin...
Good Good definition of the 3 inch screen, 10x zoom, Quality of video (HD) and zooming is possible during recording, Wide angle, Optical stabilization...
Bad Relatively slow, Autofocus sometimes slow at full zoom and in poor lighting, Face detection slower than certain rivals, No manual modes, LCD can be difficult to use in full sun...
100%
Cameras.co.uk
Updated:
2018-01-20 07:00:49
The Panasonic DMC TZ5 is a 9 megapixel digital camera with a 10x optical zoom lens. The lens is a wide angle lens and this is a big help for squeezing extra detail into wide shots for subjects such as buildings, landscapes and groups of people. Why Bu...
83%
electronicsme.com
Updated:
2018-01-20 06:59:58
Panasonic Lumix DMC-TZ5 is Panasonic's 2008 entry into its TZ series of mid-priced consumer super-zoom compact point and shoot cameras. Replacing the DMC TZ3, it features a higher resolution sensor at 9.1 megapixels, an upgraded 3.0" LCD with a 460,000...
Bottom line While there are less expensive long-zoom consumer compacts on the market, they don't deliver the overall build quality and level of performance of the DMC-TZ5. The all-metal body, excellent Leica lens and host of features set this camera apart from the...
92%
photographyreview.com
Updated:
2018-01-20 07:00:00
The Panasonic Lumix TZ5 is a compact digital point-and-shoot camera with a 10x Leica 28mm wide-angle zoom lens. The TZ5 has 9.1 megapixels of resolution, a large and vivid 3-inch LCD screen, an Intelligent Auto mode as well as regular Auto and scene mo...
0%
funkyfresh.com
Updated:
2018-01-20 07:00:02
The Panasonic Lumix TZ5S is a great little point and shoot camera. We were able to take 400 shots on a single battery charge and were pleased with the speed of operation, ease of use and quality of the 9 megapixel photos. The Lumix TZ5S features a Lei...
0%
dpreview.com
Updated:
2018-01-20 07:00:04
Since the introduction of the affordable digital SLR a few years back industry observers have been predicting the demise of what used to be called the prosumer camera; the highly specified compact with features aimed at the more serious photographer...
0%
trustedreviews.com
Updated:
2018-01-20 07:00:17
Back in April I reviewed the Lumix DMC-TZ4 , Panasonic's then-new 8.1-megapixel, 10x zoom travel camera, and I stated at the time that I also hoped to get its more powerful sibling the TZ5 in for review soon after. Well it's taken a little longer than I'd...
90%
imaging-resource.com
Updated:
2018-01-20 07:00:21
9.10Megapixels10.00x zoom3.0 inchLCD Panasonic TZ5 Intro Panasonic updates its popular TZ-series with the DMC-TZ4 and DMC-TZ5, featuring higher resolution and the latest Panasonic technological advancements. Panasonic TZ5 Features The Panasonic Lumix D...
0%
letsgodigital.org
Updated:
2018-01-20 07:00:30
Panasonic offer a successful and smart series of digital compact cameras and keep setting the world on fire. It will affect the market share in a positive way and obviously drive Panasonic to continue on this road and deliver many more Lumix cameras. T...
80%
photographyblog.com
Updated:
2018-01-20 07:00:33
The Panasonic Lumix DMC-TZ5 is a new version of Panasonics best-selling camera of 2007, the DMC-TZ3, an ultra-compact superzoom with a 10x, 28-200mm lens. Just one year later, the new DMC-TZ5 retains the same Leica-branded lens and optical image sta...
Bottom line The Panasonic Lumix DMC-TZ5 represents an incremental evolution of an already winning blueprint, retaining the fundamental design of the hugely successful TZ3 model, whilst adding a smattering of new features. Current owners of the TZ3 wont be clamou...
100%
digitalcamerareview.com
Updated:
2018-01-20 07:00:34
With the release of the TZ1 in 2006, arguably invented the compact ultrazoom class of cameras. Though a few have followed them down this road by tightening up the dimensions of existing ultrazoom models or launching entirely new cross-segment device...
Good 10x Leica lens still great, Fast AF and good allaround speed, Vibrant color with plenty of punch, HD movie recording capabilities...
Bad Noise reduction still too intrusive, Some weird screen bugs in bright shooting situations, Macro mode dodgy at times, No manual controls, Panasonic Lumix DMCTZ5...
Bottom line Journalists covering the digital camera industry seemed to be almost universally disappointed that Panasonic didn't, for the second update in a row, listen to their pleas to include more user exposure control on the next TZ camera. The TZ3 sold well...
0%
dcresource.com
Updated:
2018-01-20 07:00:36
In the introduction to this review, I remarked that the Panasonic Lumix DMC-TZ3 was one of my favorite cameras of 2007. Im pleased to report that this years model, the DMC-TZ5, is even better. It offers a big zoom lens, good photo quality, a stunning...
Good Very good photo quality, less noise reduction than previous models (though see issues below), 10X, 28 280 mm lens in a relatively small package, Optical image stabilization, Incredible 3inch, super high resolution LCD display; great outdoor visibility...
Bad Images on the noisy side, especially in shadows; still some noise reduction artifacting, Lens is "slow" at the wide end, Sluggish low light focusing, More manual controls would be nice, No optical viewfinder, Small buttons on back of camera;...
Bottom line In the introduction to this review, I remarked that the Panasonic Lumix DMC-TZ3 was one of my favorite cameras of 2007. Im pleased to report that this years model, the DMC-TZ5, is even better. It offers a big zoom lens, good photo quality, a stunning...
0%
dpreview.com
Updated:
2018-01-20 07:00:43
Panasonic launched the original Travel Zoom TZ1 back in February 2006. In 2007 came the TZ3 and now, almost exactly one year later, Panasonic brings us the third generation of this popular series in the shape of the TZ5 (The TZ2 and TZ4 are the sma...
Good Very versatile 28-280mm equiv. zoom range, Excellent lens, good edge-to-edge sharpness and little distortion, High quality build, full metal body, Little (if any) color fringing, Good flash performance, White balance fine tune option, Feels fast and respo...
Bad Heavy noise reduction at all ISO settings (although less than predecessor), Smearing of fine detail (caused by NR) even at base ISO, Macro mode less effective than competitors, Unreliable Auto WB performance under artificial light, Inconvenient location o...
Bottom line While the step from the TZ1 to the TZ3 was quite a big one the upgrade from TZ3 to TZ5 is more evolutionary. The main changes are an increased megapixel count, a higher resolution screen, and an improved movie mode, now offering HD quality output. The...
85%
photoxels.com
Updated:
2018-01-20 07:00:47
An extra large 3.0-in. LCD monitor with a high 460,000 dots resolution makes composition and viewing very comfortable. You can display a live histogram and a framing guide of horizontal and vertical lines. Construction and build is very good...
0%
cameralabs.com
Updated:
2018-01-20 07:00:49
The Panasonic Lumix DMC-TZ5 was announced in January 2008, exactly one year after its predecessor, the enormously successful Lumix DMC-TZ3. The earlier TZ3 was arguably the perfect travel camera, a pocketable compact which managed to squeeze in nothi...
Good 10x optical zoom with 28mm and stabilisation, Large detailed 3in screen with 460k pixels, HD movies and zooming when filming, Uncannily good automatic mode.
Bad Noise becomes a problem above 200 ISO, Little or no manual control, HD movies still no match for a camcorder, Extra screen detail only seen in playback.
Bottom line Panasonic Lumix DMC-TZ5 verdict The Panasonic Lumix DMC-TZ5 remains one of the most flexible compact cameras on the market – and one which has few if any rivals. Like its predecessor, it may not be the slimmest compact on the market, but uniquely p...
87%
infosyncworld.com
Updated:
2018-01-20 07:00:50
We take a first look at the TZ5, one of the few superzoom cameras that doesnt try to pretend its a DSLR.
Good Excellent wide-angle Leica lens, 720p video, beautiful LCD screen...
Bad Extremely heavy for its size NillSlightModeratePALPABLEExtreme...
Bottom line We liked Panasonics TZ3 when we reviewed it last year, so we were pleased to see that Panasonic didnt change much when updating the line with the TZ4 and TZ5. Still packing the same 28mm wide-angle, 10x zoom Leica lens, Pansonic beefed up the TZ5s...
0%