location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic DMC-LZ7EG Silber 7.2 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-LZ7EG Silber
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-LZ7S
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic DMC-LZ7EG Silber 7.2 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.2 MP CCD Silver
  • - Optical zoom: 6x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Panasonic DMC-LZ7EG Silber 7.2 MP CCD Silver:
This short summary of the Panasonic DMC-LZ7EG Silber 7.2 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic DMC-LZ7EG Silber, 7.2 MP, CCD, 6x, 230 g, Silver

Long summary description Panasonic DMC-LZ7EG Silber 7.2 MP CCD Silver:
This is an auto-generated long summary of Panasonic DMC-LZ7EG Silber 7.2 MP CCD Silver based on the first three specs of the first five spec groups.

Panasonic DMC-LZ7EG Silber. Megapixel (approx.): 7.2 MP, Sensor type: CCD. Optical zoom: 6x, Digital zoom: 4x, Focal length range: 6.1 - 36.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Viewfinder type: Electronic. PictBridge. Weight: 230 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 05:00:12
Uk has collected 5 expert reviews for Panasonic DMC-LZ7EG Silber 7.2 MP CCD Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalcamerainfo.com
Updated:
2014-09-05 05:00:11
The 7.2-megapixel Lumix DMC-LZ7 is one of Panasonic’s latest entries into the point-and-shoot market. Retailing for $199.00, the LZ7 features a 6x optical zoom lens and an Easy Zoom button that quickly brings the lens to the 6x point. An additional...
Good Affordable $199 price tag 6x optical zoom Intelligent ISO Sharp lens...
Bad Poor resolution LCD with limited angle of view Uninspired design Size and placement of buttons Limited movie mode functions...
Bottom line At a relatively inexpensive price for a 7-megapixel camera, the Lumix DMC-LZ7 would be a fun camera for those who like to play with settings but who may not be serious image takers. With its 7.2 megapixels, enlargements for weddings, portraits, or vaca...
0%
Brand Image Product code Product Stock Price from
Panasonic

Panasonic DMC-LZ7EG Schwarz 7.2 MP CCD Black
(show image)
DMC-LZ7EG-K DMC-LZ7EG Schwarz 0.00
(excl. VAT)
0 (incl. VAT)