Panasonic logo

Panasonic Lumix DMC-LX3 1/1.63" 10.1 MP CCD 3648 x 2736 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27124
Info modified on:
04 Apr 2019, 09:02:12
Long product name Panasonic Lumix DMC-LX3 1/1.63" 10.1 MP CCD 3648 x 2736 pixels Silver:

DMC-LX3S Silver - 10.1 Megapixels, 2.5x, 1/1.63” CCD, 3.0” LCD

Short summary description Panasonic Lumix DMC-LX3 1/1.63" 10.1 MP CCD 3648 x 2736 pixels Silver:

Panasonic Lumix DMC-LX3, 10.1 MP, 3648 x 2736 pixels, 1/1.63", CCD, 2.5x, Silver

Long summary description Panasonic Lumix DMC-LX3 1/1.63" 10.1 MP CCD 3648 x 2736 pixels Silver:

Panasonic Lumix DMC-LX3. Megapixel (approx.): 10.1 MP, Image sensor size: 1/1.63", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 2.5x, Digital zoom: 4x, Focal length range: 5.1 - 12.8 mm. Maximum video resolution: 848 x 480 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 50 MB. PictBridge. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.