Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic DMC-LX2 10.2 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-LX2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-LX2K
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6573
This statistic is based on the 85540 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83591 free Open Icecat users.
Info modified on: 04 Apr 2019 07:58:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic DMC-LX2 10.2 MP CCD Black :
The short editorial description of Panasonic DMC-LX2 10.2 MP CCD Black

DMC-LX2 Black
More>>>
Short summary description Panasonic DMC-LX2 10.2 MP CCD Black:
This short summary of the Panasonic DMC-LX2 10.2 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic DMC-LX2, 10.2 MP, CCD, 4x, 217 g, Black

Long summary description Panasonic DMC-LX2 10.2 MP CCD Black:
This is an auto-generated long summary of Panasonic DMC-LX2 10.2 MP CCD Black based on the first three specs of the first five spec groups.

Panasonic DMC-LX2. Megapixel: 10.2 MP, Sensor type: CCD. Optical zoom: 4x, Digital zoom: 4x, Focal length range (f-f): 6.3 - 25.2 mm. Maximum video resolution: 848 x 480 pixels. Display diagonal: 7.11 cm (2.8"). Viewfinder type: Electronic. PictBridge. Weight: 217 g. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 01:04:16
Testseek has collected 40 expert reviews for Panasonic DMC-LX2 10.2 MP CCD Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
76%
Source Review comments Score
Photoradar.com
Updated:
2013-11-02 01:03:47
Regardless of megapixel ratings, though, this is an impressive camera. First, you have the more expert-friendly PASM exposure modes that keen photographers will be looking for. Second, there's the 'widescreen' sensor that gives you genuine 6:9 ratio im...
Bottom line Regardless of megapixel ratings, though, this is an impressive camera. First, you have the more expert-friendly PASM exposure modes that keen photographers will be looking for. Second, there's the 'widescreen' sensor that gives you genuine 6:9 ratio im...
80%
practicalphotography.com
Updated:
2013-11-02 01:03:47
The 10.2 megapixel Panasonic Lumix DMC-LX2 offers a shutter speed range of 60 seconds to 1/2000sec, a range of Exposure modes (Auto, P, A, S, M and 17 subject modes), and a zoom range of 28-112mm (35mm equivalent in 16:9 aspect mode)...
80%
techadvisor.co.uk
Updated:
2013-11-02 01:03:47
This cameras ability to capture images in wide-screen format is unique and useful, but the Panasonic Lumix DMC-LX2 is a tad bulky for a point-and-shoot. The 10Mp Panasonic Lumix DMC-LX2 has the same image-stabilisation feature found on many other L...
Bottom line The Panasonic Lumix DMC-LX2 10Mp compact camera enjoys very accurate exposures and takes photos in widescreen format, but its not cheap and you must pop up the flash manually. Alan Stafford Lowest online price: £N/A...
60%
Cameras.co.uk
Updated:
2013-11-02 01:03:49
The Panasonic DMC LX2 is an advanced digital camera. It has many of the features you would expect to find on a digital SLR, but in a compact body. The DMC LX2 is also set up to take wide angle shots. The camera has both a wide angle lens and also a sp...
81%
pcauthority.com.au
Updated:
2013-11-02 01:03:53
Image quality is reasonable, but there are far better cameras available for less.
67%
techradar.com
Updated:
2013-11-02 01:03:56
Whether the extra 2 million pixels is an advantage is a moot point, partly because smaller pixels bring more noise (and more noise reduction) and partly because this 25% increase corresponds to only 2% more pixels in width and height.Regardless of mega...
Good Features, Build quality, Price...
Bad Operational speeds, noise and smudging...
Bottom line Whether the extra 2 million pixels is an advantage is a moot point, partly because smaller pixels bring more noise (and more noise reduction) and partly because this 25% increase corresponds to only 2% more pixels in width and height.Regardless of mega...
80%
alphr.com
Updated:
2013-11-02 01:03:56
Image quality is reasonable, but there are far better cameras available for less. Image quality is good without coming close to budget D-SLRs that fall within £50 of the LX2s asking price. Our images were largely clear of noise at ISO 100, but we exp...
67%
photoreview.com.au
Updated:
2013-11-02 01:04:02
Released just over a year after the DMC-LX1, Panasonics Lumix DMC-LX2 model retains many of the admirable features of its innovative predecessor but boasts a higher resolution sensor (10.2 megapixels, vs 8.4). The main advantage of the new model lies...
80%
thestar.com.my
Updated:
2016-12-29 22:50:38
Going wide while staying slim TAN KIT HOONG sees the big picture with the tiny Panasonic Lumix DMC-LX2 widescreen digital camera. The widescreen, movie-like aspect ratio opened up a whole new way to frame subjects which was quite a refreshing change f...
Good Widescreen aspect ratio opens up new framing possibilities; intuitive interface; responsive.
Bad strong noise reduction at higher ISO settings.
Bottom line It’s very difficult to classify a camera like the Lumix LX2 – it’s a very specialised product that will appeal more to professional photographers looking for an unusual and yet easy-to-carry around camera.For one thing, you only get the...
0%
zdnet.fr
Updated:
2013-11-02 01:03:53
Le Panasonic Lumix DMC-LX2 inclut des fonctions destinées aux amateurs, dont plusieurs modes de mise au point, toutes les options essentielles de mesure et dexposition semi-manuelle, un objectif grand angle et laffichage dune kyrielle dinformations...
Good Objectif sensationnel, design élégant, nombreuses commandes manuelles.
Bad Photos manquant globalement de contrastes, vidéos médiocres, absence de viseur optique.
Bottom line Le Panasonic Lumix DCM-LX2 constitue un bon choix pour les passionnés qui recherchent un appareil photo puissant pouvant se glisser dans une poche de veste...
80%
01net.com
Updated:
2013-11-02 01:03:55
Successeur de l'original LX1, ce nouveau Lumix en reprend les bonnes idées tout en apportant quelques améliorations bienvenues. Outre un capteur qui passe de 8 à 10 Mpix, il offre en sus un écran plus large, une meilleure correction du bruit numériq...
Good Vrai mode 16/9, 10 Mpix, Stabilisateur, Modes manuels...
Bad Mémoire interne ridicule, Pas de zoom en mode vidéo...
Bottom line Le plus original du lot est sans aucun doute le LX2, digne successeur du très apprécié LX1. En plus du look Leica très réussi, il hérite de son capteur au format 16/9, atteignant dorénavant 10 Mpix. Un équipement unique sur un appareil photo numérique...
100%
Lesnumeriques.com
Updated:
2013-11-02 01:04:14
Le LX2 reprend la recette du LX1 en mieux, en réussi. C'est un 10 mégapixels format 16/9 capable d'enregistrer ses images en JPEG et RAW. Il est équipé d'un zoom stabilisé grand angle (28 mm), d'un réducteur d...
Good Réducteur de bruit efficace, même si un peu dégradant côté piqué, Piqué impressionnant à 100 ISO, Rapide, Grand angle : 28 mm, format 16/9, Un mode non compressé : RAW...
Bad Pas de zoom optique dans les vidéos, Mode vidéo pas très piqué, Encombrant pour un compact, il faut dire que la tendance est aux extraplats, Dégradation du piqué dès 200 ISO, cela empire à 400, ça devient cr...
Bottom line Grand angle (28 mm) stabilisé, réducteur de bruit efficace, 10 mégapixels, modes manuels : le LX2 repend les meilleurs points du précédent LX1 et corrige ses défauts. Impressionnant !...
100%
Chip.de
Updated:
2013-11-02 01:03:52
Für das kreative Fotografieren brauchen Sie nicht unbedingt eine teure Digital-SLR - Kompakt-Digicams mit manuellen Belichtungsoptionen, umfangreicher Ausstattung und guter Bildqualität sind eine günstige Alternative und eignen sich dank einfacher Bedi...
0%
tecnozoom.it
Updated:
2013-11-02 01:03:49
Rispetto alla Lx1, la nuova fotocamera digitale compatta presenta un display LCD sempre 16:9 ma molto più ampio, di ben 2,8 pollici di diagonale e con una risoluzione di 207.000 pixel. La visualizzazione è perfetta sia in condizioni di scarsa luce, ga...
Bottom line Un’ottima fotocamera dotata di un sensore molto elevato, 10 megapixel, di display 16:9, di processore potente, di stabilizzazione delle immagini, di joystick per le regolazioni manuali e della possibilità di registrare filmati video ad alta risoluzion...
80%
pcworld.com_techhive.com
Updated:
2013-11-02 01:03:48
Panasonic Lumix DMC-LX2 This cameras ability to capture images in wide-screen format is unique and useful, but the DMC-LX2 is a tad bulky for a point-and-shoot. Recommend this story? Yes No Please Wait... The 10-megapixel Lumix DMC-LX2 ($410 as of Feb...
Good Very accurate exposures, Takes photos in widescreen format...
Bad High price, Must pop up flash manually...
Bottom line This cameras ability to capture images in wide-screen format is unique and useful, but the DMC-LX2 is a tad bulky for a point-and-shoot.
80%
Businessweek.com
Updated:
2013-11-02 01:03:50
Some might dismiss the wider views as a novelty, but this Panasonic model is a pretty good all-around camera, even if it is a little pricey...
80%
pcmag.com
Updated:
2013-11-02 01:03:51
Small, light, portable, but very powerful, the Panasonic Lumix DMC-LX2 has a lot going for it. To start, you get a full 10 megapixels to play with. Youll also find a mode dial, a focus switch, and other physical controls right on the camera body. My...
Good High megapixel count. Can quickly and easily change aspect ratio. Excellent still image quality. RAW capabilities. High ISO. Large 2.8-inch LCD.
Bad Very slow recycle time. Shutter lag. Video has a grainy quality, and the high-def mode shoots at only 15 fps.
Bottom line This 10MP enthusiast camera has some great qualities, but its plagued by performance issues...
60%
photographyreview.com
Updated:
2013-11-02 01:03:53
Panasonic Lumix DMC-LX2 Digital Camera Pro Review by Photo-John The Panasonic Lumix DMC-LX2 is a full-featured, 10-megapixel, compact digital camera with a 16:9 widescreen capture mode, image stabilization, and an extra-wide LCD display built into an a...
0%
Neocamera.com
Updated:
2013-11-02 01:03:54
The Panasonic Lumix LX2 is rather disappointing, perhaps partly because of the success of its predecessor, but mostly because of all that is special about this camera. The LX2 features a wide-aspect sensor for producing 16:9 images and 16:9 HD videos...
40%
digitalcamerainfo.com
Updated:
2013-11-02 01:03:56
Coming on the heels of its release of the LX1, the first digital camera to shoot 16:9 wide-angle aspect ratio natively in addition to 4:3 and 3:2, Panasonic brought the DMC-LX2 into the market earlier this year with a few notable improvements over its...
Good Native 16:9 aspect ratio CCD Logical menu design is great for beginners Extensive manual control options New image processor Quick burst mode (but short buffer) Noise levels were MUCH lower than predecessor Wide zoom lens with optical image stabiliz...
Bad Poor color reproduction (less accurate than predecessor) Images heavily sharpened in cameras default setting More than .6 second shutter lag Long start-up time Limited frame rates available for higher resolution video capture Manually opening of...
Bottom line The Panasonic Lumix DMC-LX2 is a great addition to the compact market if only for the unique 16:9 native 10-megapixel CCD. Photographers should keep in mind that the megapixel count will drop when shooting in other aspect ratios and when shooting at th...
0%
steves-digicams.com
Updated:
2013-11-02 01:03:57
Panasonics Lumix DMC-LX2 inherits a wide range of features from last years LX2 , like the same 4x optical zoom (equivalent to 28mm to 112mm on a 35mm film camera), MEGA O.I.S.(Optical Image Stabilizer), and user friendly exposure modes. However, the L...
0%
star-techcentral.com
Updated:
2013-11-02 01:03:58
Going wide while staying slim TAN KIT HOONG sees the big picture with the tiny Panasonic Lumix DMC-LX2 widescreen digital camera. The widescreen, movie-like aspect ratio opened up a whole new way to frame subjects which was quite a refreshing change f...
Good Widescreen aspect ratio opens up new framing possibilities; intuitive interface; responsive.
Bad strong noise reduction at higher ISO settings.
Bottom line It’s very difficult to classify a camera like the Lumix LX2 – it’s a very specialised product that will appeal more to professional photographers looking for an unusual and yet easy-to-carry around camera.For one thing, you only get the...
0%
photoxels.com
Updated:
2013-11-02 01:04:00
aspect ratio image sensor and the 28mm wide-angle lens is perfect for landscape and group shots. The 112mm tele coverage is ideal for portraits. An extra large 2.8-in. LCD monitor makes composition and viewing very comfortable. Selectable AF Area makes...
0%
imaging-resource.com
Updated:
2013-11-02 01:04:03
Panasonic Lumix DMC-LX2 Overview By: Dan Havlik andShawn BarnettReview Date: 10/28/2006 Panasonic made quite a splash last year with photographers (and reviewers) when it released the LX1, a rangefinder-style shooter with a boatload of features that Im...
Good Triple wide feature set of 16:9 lens, 16:9 image sensor and 16:9 LCD is a hit Sporty compact design combines classic rangefinder elements with contoured modern style Very speedy all-around performance with virtually no shutter lag when you pre-focus. J...
Bad Images shot at 1,600 and above too noisy for printing Weak dynamic range in images shot in anything but the softest of light; some shots lacked "pop" Slow playback of full resolution images on LCD Oversaturated reds and blues in images more a...
Bottom line As you can tell from the long list of Pros and very short list of Cons above, the Panasonic Lumix DMC-LX2 has a lot going for it. Though it looks virtually identical to last years LX1 and makes only a few refinements, this camera is the better for it...
0%
digitalcamerareview.com
Updated:
2013-11-02 01:04:05
There are quite a few compact/ultra-compact digital cameras that claim to be genuine photographic tools, but very few that really offer users anything near the level of creative control that most serious photographers demand. Despite one noteworthy...
Bottom line The Panasonic Lumix DMC-LX2 provides what I consider an absolutely incredible assortment of contrasts; lots of creative flexibility and tons of manual exposure options, but no optical viewfinder. Near neutral color interpolation, but soft default sha...
0%
dpreview.com
Updated:
2013-11-02 01:04:07
The Lumix LX1, announced July 2005, was a camera that proved just how commited Panasonic is to shaking up the digital camera market with innovative, often quirky products rather than taking the easy (though unimaginitive) me too route followed by so...
Good Good resolution, sharp results with lots of detail (particularly at ISO 100), Unique widescreen 16:9 sensor, 28mm wideangle (16:9 mode only), Comprehensive photographic control, High quality construction, lovely design, Good edge-to-edge lens performance...
Bad Noisy sensor and excessive noise reduction at all ISO settings. Low NR setting not low enough, Underpowered flash, Auto flash mode tends to choose 1/30th second shutter speed (and a high ISO in auto ISO mode), Occasional exposure / dynamic range problems...
Bottom line Reviewing the LX2 - the successor to one of the only memorable compact cameras of 2005 - has been a slightly disappointing, yet totally unsurprising experience. Like the FZ50 reviewed last month, the LX2 is an upgrade that fails to address in any co...
80%
cameralabs.com
Updated:
2013-11-02 01:04:08
The Panasonic Lumix DMC LX2 is the successor to the Lumix LX1, which was the first digital still camera with a genuine 16:9 widescreen sensor. The new LX2 remains a native widescreen model, and features several enhancements including the obligatory i...
Good Unique wide sensor and screen, Sharp, wide lens with stabilisation, Widescreen movies including 720p at 15fps, Plenty of manual control and good build quality...
Bad Visible noise even at 100 ISO, Aggressive noise reduction at higher sensitivities...
Bottom line Panasonic Lumix DMC-LX2 verdictThe Panasonic Lumix DMC-LX2 is very much a camera of two halves. In use, it can be an absolute dream with its wide lens, sensor and screen inspiring your creative side, and the decent build quality and high level of ma...
70%
Megapixel.net
Updated:
2013-11-02 01:04:09
The exterior of the DMC-LX2 is metallic, thin, and feels both solid and luxurious. The camera is available in a silver finish (DMC-LX2S), or in black (DMC-LX2K) in many countries. Worth noting, only the black version of the LX2 will be imported into Ca...
Good Very good image quality when RAW images are processed, 16:9 image format, Image stabilizer, All the most important capture modes, Excellent lens with no distortion, Excellent and powerful software...
Bad Sensitive to noise, JPEG compression a bit too harsh, Best results are obtained with processed RAW images...
Bottom line The Panasonic DMC-LX2 is the update of last years DMC-LX1, the first camera designed to take advantage of the 16:9 format that is gradually replacing the standard 4:3 wed been used to with televisions and monitors. Panasonic gives the LX2 an increase...
0%
photographyblog.com
Updated:
2013-11-02 01:04:10
The Panasonic Lumix DMC-LX2 is the second-ever compact digital camera to feature a 16:9 ratio CCD sensor, following on from the original LX1 model that was released back in 2005. The 16:9 format is perfect for viewing on your widescreen TV or just fo...
Bottom line The Panasonic Lumix DMC-LX2 is an evolution of a very unique, innovative and intriguing camera, the DMC-LX1. The new model has the important addition of a 16:9 wide-screen LCD which matches the sensor, making the DMC-LX2 a true wide-screen camera. It...
80%
dcresource.com
Updated:
2013-11-02 01:04:13
The Panasonic Lumix DMC-LX2 ($500) is an upgrade to the DMC-LX1 from last year (read our review). That camera was unique for its 16:9, "widescreen" CCD and 28 mm lens. On the LX2 Panasonic has added several new features, some good, some not-so-good...
0%
olegnovikov.com
Updated:
2013-11-02 01:04:14
Being a diehard SLR user I never thought I would ever buy a point-and-shot camera - the level of compromise that they usually impose on the most important shooting settings had always had me more than underwhelmed and I was reluctant to even consider...
0%
smartson.se
Updated:
2013-11-02 01:03:55
En kompaktkamera med 10 megapixlar som erbjuder full manuell kontroll samtidigt som den kan köras på helautomatik för den som vill göra det bekvämt för sig.
0%
ljudochbild.se
Updated:
2013-11-02 01:04:02
Ny processorFör de allra flesta är bra bilder viktigare än megapixlarna, och som vi har påpekat många gånger tidigare så finns det egentligen inget direkt samband mellan antalet pixlar och bildkvaliteten. Med tanke på detta så bör Panasonics kamera i f...
83%
Digit.no
Updated:
2013-11-02 01:03:49
Siden lanseringen av Lumix DMC-LX1 for to år siden, har Panasonic gradvis opparbeidet seg et renommé som en meget habil produsent av digitalkameraer. Vellykket og attraktiv design, samt en rekke smarte, nyttige og innovative løsninger har løftet Panas...
78%
Lydogbilde.no
Updated:
2013-11-02 01:04:00
11/06 High-definition i bredformatDet høres ut som en tv-test, men Panasonics oppgraderte kamera holder hva det lover.Av Lasse SvendsenVi tester: Panasonic Lumix LX2Dette kameraet ser nesten identisk ut med ett vi testet for nøyaktig ett år siden. Men...
0%
Show all
Customer service details