location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix DMC-LS80 8.1 MP CCD 3264 x 2448 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-LS80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-LS80-K
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Lumix DMC-LS80 8.1 MP CCD 3264 x 2448 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.1 MP CCD Black
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 848 x 480 pixels
  • - Built-in microphone PictBridge
  • - Alkaline
Long product name Panasonic Lumix DMC-LS80 8.1 MP CCD 3264 x 2448 pixels Black :
The long product name of Panasonic Lumix DMC-LS80 8.1 MP CCD 3264 x 2448 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lumix DMC-LS80 Black
More>>>
Short summary description Panasonic Lumix DMC-LS80 8.1 MP CCD 3264 x 2448 pixels Black:
This short summary of the Panasonic Lumix DMC-LS80 8.1 MP CCD 3264 x 2448 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-LS80, 8.1 MP, 3264 x 2448 pixels, CCD, 3x, 129 g, Black

Long summary description Panasonic Lumix DMC-LS80 8.1 MP CCD 3264 x 2448 pixels Black:
This is an auto-generated long summary of Panasonic Lumix DMC-LS80 8.1 MP CCD 3264 x 2448 pixels Black based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-LS80. Megapixel (approx.): 8.1 MP, Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.5 - 16.5 mm. Maximum video resolution: 848 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 27 MB. PictBridge. Weight: 129 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:08:15
Uk has collected 13 expert reviews for Panasonic Lumix DMC-LS80 8.1 MP CCD 3264 x 2448 pixels Black and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
Cameras.co.uk
Updated:
2016-11-15 02:08:15
The Panasonic DMC LS80 is an 8 megapixel digital camera with a standard 3x optical zoom lens. This is an easy to use, point and shoot camera. Why Buy the Panasonic DMC LS80?The DMC LS80 offers good vale for money. It is one of the easier to use camera...
79%
tracyandmatt.co.uk
Updated:
2016-11-15 02:08:15
Let’s start with some honesty – I really like Panasonic cameras. I use my personal TZ3 camera often, and absolutely love it. The LS80, along with most in the range share a lot of common features, and a standard UI within the menu.Although the LS80 is m...
Bottom line In the price bracket, for me the Panasonic quality and Vario excellence makes this a no-brainer. Buy it as a new large megapixel camera, or buy it as a second camera to shove in your pocket when your DSLR is too big. Its an exceptional camera, with man...
0%
goodgearguide.com.au
Updated:
2016-11-15 02:08:15
Users looking for an entry-level digital camera are spoiled for choice at the moment and the Panasonic Lumix DMC-LS80 is one of the better options, providing good quality pictures and a ton of features at a very affordable price.
Good Low price, sharp images, lots of features considering cost...
Bad Some noise issues, a little haloing, slow start-up time The Final Word Users looking for an entry-level digital camera are spoiled for choice at the moment and the Panasonic Lumix DMC-LS80 is one of the better options, providing good quality pictures a...
Bottom line Users looking for an entry-level digital camera are spoiled for choice at the moment and the Panasonic Lumix DMC-LS80 is one of the better options, providing good quality pictures and a ton of features at a very affordable price.
80%
digitalversus.com
Updated:
2016-11-15 02:08:15
It’s with the test of the LS80 that we get our first taste of Panasonic 2008 compacts. Positioned in the entry-level, this camera has what is currently classic and comfortable (metal body, 8 MP sensor, optical stabilization, 3x zoom, 2.5 inch LCD with...
Good Good optical stabilization, Rather good noise control up until 400 ISO, Good ergonomics overall, 3 images formats: 4/3, 3/2 and 16/9, Powered by two AA batteries...
Bad No wide angle, No face detection, Still no optical zoom in video, No exposure bar when shooting, Weak burst mode...
60%
dpinterface.com
Updated:
2016-11-15 02:08:15
The Panasonic Lumix LS80 is a basic entry-level camera with 8 megapixels, 3X optical zoom and a 2.5 inch LCD. The LCD is very usable and the lens which starts at 33 mm is a small but useful plus. The LS80’s plastic build is not flimsy but I did find t...
Bottom line The Panasonic Lumix LS80 is a basic entry-level camera with 8 megapixels, 3X optical zoom and a 2.5 inch LCD. The LCD is very usable and the lens which starts at 33 mm is a small but useful plus. The LS80’s plastic build is not flimsy but I did find...
0%
Laptopmag.com
Updated:
2016-11-15 02:08:15
Remember when programming your VCR was the most complicated thing you’d ever done? Using Panasonic’s Lumix DMC-LS80 comes close to that, with a plethora of modes and menus. Once you get everything figured out, however, you’ll like what you see.DesignW...
Good Excellent image quality, ISO up to 6400, Widescreen video capability, Easy-access memory card door...
Bad Buttons, menus can be confusing, LCD viewfinder slow to react, No face recognition...
Bottom line The Panasonic delivers fast performance and very good image quality. But its power and versatility are offset somewhat by overly complicated modes and menus.
60%
infosyncworld.com
Updated:
2016-11-15 02:08:15
The Panasonic Lumix DMC-LS80 offers optical image-stabilization at a low price, but are its pictures worth stabilizing?...
Good Optical image-stabilization.
Bad Unfortunate design, erroneous exposures, color issues.
Bottom line The Panasonic Lumix DMC-LS80 offers optical image-stabilization and not much else. We werent thrilled with the design, which struck us as lopsided and off-balance. Exposures were problematic as well, and we got no help from manual controls, which th...
43%
Brand Image Product code Product Stock Price from
Panasonic

Panasonic Lumix DMC-LS80 8.1 MP CCD 3264 x 2448 pixels Pink
(show image)
DMC-LS80EG-P DMC-LS80 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-LS80 8.1 MP CCD 3264 x 2448 pixels Silver
(show image)
DMC-LS80EG-S DMC-LS80 0.00
(excl. VAT)
0 (incl. VAT)