location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix DMC-L10 Black 10.1 MP CCD 3648 x 2736 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lumix DMC-L10 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-L10K
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Lumix DMC-L10 Black 10.1 MP CCD 3648 x 2736 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.1 MP CCD Black
  • - Image stabilizer
  • - Optical zoom: 1.8x
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic Lumix DMC-L10 Black 10.1 MP CCD 3648 x 2736 pixels :
The long product name of Panasonic Lumix DMC-L10 Black 10.1 MP CCD 3648 x 2736 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lumix DMC-L10 Black - 10.1 Megapixels, 1.8x, 2.5" TFT LCD
More>>>
Short summary description Panasonic Lumix DMC-L10 Black 10.1 MP CCD 3648 x 2736 pixels:
This short summary of the Panasonic Lumix DMC-L10 Black 10.1 MP CCD 3648 x 2736 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-L10 Black, 10.1 MP, 3648 x 2736 pixels, CCD, 1.8x, Black

Long summary description Panasonic Lumix DMC-L10 Black 10.1 MP CCD 3648 x 2736 pixels:
This is an auto-generated long summary of Panasonic Lumix DMC-L10 Black 10.1 MP CCD 3648 x 2736 pixels based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-L10 Black. Megapixel (approx.): 10.1 MP, Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 1.8x, Focal length range: 14 - 50 mm. Display diagonal: 6.35 cm (2.5"). Viewfinder type: Optical. PictBridge. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 05:28:42
Uk has collected 4 expert reviews for Panasonic Lumix DMC-L10 Black 10.1 MP CCD 3648 x 2736 pixels and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
T3.com
Updated:
2011-09-23 05:28:28
Like the new kid wistfully watching the big boys play, Panasonics been hovering around the edge of the SLR market for a while. Now, its second offering, the L10, is here and is ready to play with the big boys. From scene modes to face detection, the...
Good Excellent lens, Easy to use...
Bad Its over-priced, Crappy viewfinder...
Bottom line Excellent pictures and lens, spoilt by irritating niggles and a ridiculous price...
80%
macworld.com
Updated:
2011-09-23 05:28:23
The DMC-L10K’s image quality and Leica lens are impressive, but its overall performance leaves you feeling like the camera is a generation or two behind. If the DMC-L10K were priced to compete with sub-$1,000 entry-level DSLRs, it would be a mor...
Good and...
Bad of summary box, and clarify information about the external controls. The rating was unchanged.]...
Bottom line The DMC-L10K’s image quality and Leica lens are impressive, but its overall performance leaves you feeling like the camera is a generation or two behind. If the DMC-L10K were priced to compete with sub-$1,000 entry-level DSLRs, it would be a mor...
70%
pcworld.com_techhive.com
Updated:
2011-09-23 05:28:31
This mostly average camera does take pretty good shots, and the live-view feature is very useful.
Good Good macro performance, Articulating 2.5inch LCD...
Bad No whitebalance bracketing, Limited software bundle...
Bottom line This mostly average camera does take pretty good shots, and the live-view feature is very useful.
80%