Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic DMC-GF1KEC-R 12.1MP Compact camera Live MOS 4000 x 3000 pixels Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-GF1KEC-R 12.1MP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-GF1KEC-R
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPanasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3288
This statistic is based on the 91603 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89561 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:58
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Panasonic DMC-GF1KEC-R 12.1MP Compact camera Live MOS 4000 x 3000 pixels Red:
This short summary of the Panasonic DMC-GF1KEC-R 12.1MP Compact camera Live MOS 4000 x 3000 pixels Red data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic DMC-GF1KEC-R 12.1MP, 12.1 MP, 4000 x 3000 pixels, Live MOS, 2x, 285 g, Red

Long summary description Panasonic DMC-GF1KEC-R 12.1MP Compact camera Live MOS 4000 x 3000 pixels Red:
This is an auto-generated long summary of Panasonic DMC-GF1KEC-R 12.1MP Compact camera Live MOS 4000 x 3000 pixels Red based on the first three specs of the first five spec groups.

Panasonic DMC-GF1KEC-R 12.1MP. Camera type: Compact camera, Megapixel: 12.1 MP, Sensor type: Live MOS, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 2x, Digital zoom: 4x, Focal length range (f-f): 14 - 45 mm. Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 285 g. Product colour: Red

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2015-03-20 13:21:30
Uk has collected 116 expert reviews for Panasonic DMC-GF1KEC-R 12.1MP Compact camera Live MOS 4000 x 3000 pixels Red and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2015-03-20 13:21:30
Nl heeft 116 proffesionele recensies verzameld voor Panasonic DMC-GF1KEC-R 12.1MP Compactcamera 12,1 MP Live MOS 4000 x 3000 Pixels Rood. Het gemiddelde van deze proffesionele recensies is 84 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
84%
Source Testseek summary Average rating
Reviews
Updated:
2015-03-20 13:21:30
Fr a recueilli 116 avis d’experts pour Panasonic DMC-GF1KEC-R 12.1MP Appareil-photo compact 12,1 MP Live MOS 4000 x 3000 pixels Rouge et la note moyenne est de 84 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2015-03-20 13:21:30
De hat 116 Expertenmeinungen über Panasonic DMC-GF1KEC-R 12.1MP Kompaktkamera 12,1 MP Live MOS 4000 x 3000 Pixel Rot eingeholt. Das duchschnittliche Epertenrating ist 84 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
84%
Source Testseek summary Average rating
Reviews
Updated:
2015-03-20 13:21:30
Testseek ha raccolto 116 recensioni da parte di esperti per Panasonic DMC-GF1KEC-R 12.1MP Fotocamera compatta 12,1 MP Live MOS 4000 x 3000 Pixel Rosso e la valutazione media da parte degli esperti è di 84 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
84%
Source Testseek summary Average rating
Reviews
Updated:
2015-03-20 13:21:30
Es ha coleccionado 116 opiniones de expertos para Panasonic DMC-GF1KEC-R 12.1MP Cámara compacta 12,1 MP Live MOS 4000 x 3000 Pixeles Rojo y la calificación media es 84 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
84%
Source Testseek summary Average rating
Reviews
Updated:
2015-03-20 13:21:30
Dk har samlet 116 ekspertanmeldelser for Panasonic DMC-GF1KEC-R 12.1MP Kompakt kamera 12,1 MP Live MOS 4000 x 3000 pixel Rød og den gennemsnitlige ekspertbedømmelse er 84 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
84%
Source Testseek summary Average rating
Reviews
Updated:
2015-03-20 13:21:30
Se har samlat in 116 experttester för Panasonic DMC-GF1KEC-R 12.1MP Kompaktkamera 12,1 MP Live MOS 4000 x 3000 pixlar Röd och det genomsnittliga betyget är 84 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
84%
Source Review comments Score
digitalone.com.sg
Updated:
2015-03-20 13:21:29
Still, the GF1 is a decent mirrorless system camera that manages to outperform compact cameras and superzooms alike. It also retains many options and settings that experienced photographers will appreciate.
Good Fast autofocus speeds; builtin pop up flash; 720p HD video recording...
Bad Mono audio recording; colour modes not practical; average ISO performance; no builtin optical image stabilisation.
0%
T3.com
Updated:
2015-03-20 13:21:29
Extremely close to the stunning n terms of size and spec, the Panasonic GF1 even shares its sensor with its Micro Four Thirds rival, offering an effective resolution of 12.1 megapixels from its 13.1 megapixel chip. However, being more contemporary l...
Good Features match Olympus E-P2 for less money, Dedicated video record button...
Bad No viewfinder, Anti-shake via image-stabilised lenses only...
Bottom line More contemporary looking than the E-P2 and with a built-in flash, this is an amazing deal as long as you can live with the lack of anti-shake by instead buying an image-stabilised lens...
80%
pcauthority.com.au
Updated:
2015-03-20 13:21:29
There have been many attempts over the years to squeeze DSLR-like power and flexibility into a smaller, lighter and more manageable package. It was kick-started with cameras such as the half-frame Olympus Pen in 1959, and has culminated recently in the...
Bottom line A likeable high-end compact, but it’s expensive and can’t handle noise at high ISO...
83%
wired.co.uk
Updated:
2015-03-20 13:21:29
As a member of an entirely new category of cameras, the 12.1-megapixel Panasonic GF1 delivers the image quality and flexibility of a dSLR in a device that will slip easily into your coat pocket.Based on the Micro Four Thirds standard, and jointly devel...
90%
expertreviews.co.uk
Updated:
2015-03-20 13:21:29
We’ve seen various cameras that claim SLR quality in a compact package, but none has quite hit the mark – until now. The GF1 is a Micro Four Thirds camera, which means it uses a large, SLR-style sensor and interchangeable lenses but lacks an SLR’s opti...
Bottom line It may be frustratingly expensive, but this is the first compact camera to deliver genuine SLR quality and performance...
80%
digitalartsonline.co.uk
Updated:
2015-03-20 13:21:29
With a similarly solid build and size to Canon’s G11, the 12.1-megapixel Lumix is the only one here that lets you change lens – something it shares with digital SLRs. The GF1 brings the lens and sensor closer together – hence the neat compact build –...
Good Solid, substantial build; relatively compact; swappable lenses; comprehensively featured.
Bad Optical viewfinder costs extra; weightier than equivalent compact with battery and lens attached.
80%
amateurphotographer.co.uk
Updated:
2015-03-20 13:21:29
Panasonic Lumix DMC-GF1 at a glance: 12.1 million effective pixels Four Thirds Live MOS sensor Micro Four Thirds lens mount 720p video at 25fps RRP £549.99 (body only) Scores: Features - 9/10 Build and handling - 9/10 White balance and colour - 7/10 M...
0%
macworld.co.uk
Updated:
2015-03-20 13:21:29
Of similar dimensions and solid build to Canon’s G11, Panasonic’s 12.1-megapixel camera is the only one here that lets you change lens – something it shares with true DSLRs. The GF1 has done away with the internal mirror mechanism to bring lens and se...
Good Solid, substantial build; relatively compact shape and form; the ability to swap and add lenses; comprehensively featured...
Bad An optical viewfinder costs extra, weightier than equivalent compact with battery inserted and lens attached...
80%
digicambuyer.co.uk
Updated:
2015-03-20 13:21:29
The latest Micro Four Thirds camera to join the ranks: can it take on the competition? Following the introduction of Panasonic’s first Micro Four Thirds camera – the DSLR-esque G1 – and the more recent GH1, the manufacturer has launched something that...
Bottom line The GF1 doesn’t work at its best when used as a ‘point and shoot’ camera. It’s a powerful photographic tool that will only reach its true potential in skilled hands, but it’s capable of excellence...
80%
v3.co.uk
Updated:
2015-03-20 13:21:29
MORE: Watch our video review of the Panasonic Lumix GF1Those who used to take photos before digital cameras became popular may remember that there were two popular kinds of high-quality 35mm film camera...
80%
computeractive.co.uk
Updated:
2015-03-20 13:21:29
MORE: Watch our video review of the Panasonic Lumix GF1Those who used to take photos before digital cameras became popular may remember that there were two popular kinds of high-quality 35mm film camera. SLRs provided a through-the-lens view for focusi...
Bottom line A small camera that takes great photos – but it's expensive...
80%
stuff.tv
Updated:
2015-03-20 13:21:29
There's no way of reviewing Panasonic's latest Micro Four Thirds camera, the GF1, without mentioning the Olympus E-P1. Other than the nostalgic design of Olympus' sixties styled snapper, the two cameras are almost identical in build quality, purpose an...
Good Solid build. Fast, excellent pictures. HD movies...
Bad No viewfinder, no onboard IS...
Bottom line An exceptional camera in almost every way, the GF1 is what serious photographers and ambitious amateurs have been waiting for...
100%
techadvisor.co.uk
Updated:
2015-03-20 13:21:29
Product Code: DMCGF1EBK The Panasonic LUMIX DMC-GF1-K is a compact, easy to use, and definitely stylish D-SLR-like camera. It's based on Micro Four Thirds technology and is available in lens kits. One kit includes a gorgeous 40mm, f/1.7 pancake lens...
Bottom line The Panasonic LUMIX DMC-GF1-K is a solidly built compact camera that lets you use different lenses. It's capable of capturing beautifully clear images and it's fast. It does have some issues when focusing in dim lighting, and noise is noticeable a...
80%
techradar.com
Updated:
2015-03-20 13:21:30
Asking photographers to fork out nearly £800 for a compact/SLR hybrid may seem a high-stakes gamble in our tough economic times.After all, the same money will buy you a quality enthusiast D-SLR such as the Nikon D90 or Canon EOS 50D, or a very nice len...
Good Good low light performance, Fantastic 20mm lens, Impressive RAW output, Quality metering and autofocus, HD movies with stereo sound...
Bad Lacks in-camera stabilisation, Lacklustre pop-up flash, Live view drains battery faster, Limited choice of lenses, Pricey optional viewfinder...
Bottom line Asking photographers to fork out nearly £800 for a compact/SLR hybrid may seem a high-stakes gamble in our tough economic times.After all, the same money will buy you a quality enthusiast D-SLR such as the Nikon D90 or Canon EOS 50D, or a very nice l...
90%
pocket-lint.com
Updated:
2015-03-20 13:21:30
Panasonic’s first two Micro Four Thirds system cameras – last year’s G1 and this spring’s GH1, which added high-def video – based their designs on that of traditional digital SLRs. Even though technically they weren’t, having junked the integral mirro...
Good DSLR-like features and picture quality, but with the convenience and portability of a compact, albeit one with a solid feel aluminium construction...
Bad Pricey either with or without lens combination. Requires investment in a new camera system from scratch. EVF costs extra...
Bottom line Capable and compact Micro Four Thirds system offering from Panasonic proves the company’s most successful realisation of "DSLR quality without the bulk" to date Key specs12 megapixels, HDMI, Li-ion battery, SD, SDHC...
90%
trustedreviews.com
Updated:
2015-03-20 13:21:30
Within the digital cameras industry there are certain concepts that circulate as memes ; everyone seems to to agree that they're a really good idea and just what everybody wants, but nobody seems to know exactly why or where the idea originated. One of th...
100%
alphr.com
Updated:
2015-03-20 13:21:30
There have been many attempts over the years to squeeze DSLR-like power and flexibility into a smaller, lighter and more manageable package. It was kick-started with cameras such as the half-frame Olympus Pen in 1959, and has culminated recently in the...
Bottom line A highly likeable high-end compact, but expensive noise at high ISO isn't handled as well as with a proper DSLR...
67%
stuff.co.nz
Updated:
2015-03-20 13:21:30
This 12-megapixel Micro Four Thirds camera is, in effect, a DSLR in a compact body. The Live MOS sensor (shared with Olympus) is similar to that used in Olympus SLRs and Panasonic's G1 and GH1. Body construction is solid and the lens is mechanically ex...
Bottom line This is a marvellous camera. There is a saying that the best camera is the one you have with you, so on that criterion alone, the GF1 ranks as one of the best. It is also not surprising that demand for the Olympus E-P1 and Panasonic GF1 has overwhelm...
0%
dpexpert.com.au
Updated:
2015-03-20 13:21:30
This 12 megapixel Micro Four Thirds camera is, in effect, a DSLR in a compact body. The Live MOS sensor (shared with Olympus) is similar to that used in Olympus SLRs and Panasonic's G1 and GH1. Body construction is solid and the lens is mechanically e...
Good Panasonic has solved the problem of auto focus speed in a compact camera using the contrast detect method. There is little difference between the focus speed of the GF1 and any SLR at the same price. Images are sharp with excellent contrast. Image qual...
Bad The camera ergonomics and implementation of controls are not the best. The Olympus E-P1 has been criticised for its user-unfriendliness, but we would rate it better than the Panasonic. But once the GF1's idiosyncrasies are understood it is easy enough...
Bottom line This is a marvellous camera. There is a saying that the best camera is the one you have with you, and on that criterion alone the GF1 ranks as one of the best. It is also not surprising that demand for the Olympus E-P1 and Panasonic GF1 has overwhelmed...
0%
smh.com.au
Updated:
2015-03-20 13:21:30
14-45mm lens Price: $1650 A LITTLE MARVEL This 12-megapixel Micro Four Thirds camera is, in effect, a DSLR in a compact body. The Live MOS sensor (shared with Olympus) is similar to that used in Olympus SLRs and Panasonic's G1 and GH1. Body construc...
Good Panasonic has solved the problem of auto-focus speed in a compact camera using the contrast detect method. There is little difference between the focus speed of the GF1 and any SLR at the same price. Images are sharp with excellent contrast. Image qua...
Bad The camera's ergonomics and implementation of controls are not the best. The Olympus E-P1 has been criticised for its user-unfriendliness but we would rate it better than the Panasonic. But once the GF1's idiosyncrasies are understood, it is easy...
Bottom line This is a marvellous camera. There is a saying that the best camera is the one you have with you, so on that criterion alone, the GF1 ranks as one of the best. It is also not surprising that demand for the Olympus E-P1 and Panasonic GF1 has overwhelme...
0%
digitalversus.com
Updated:
2015-03-20 13:21:30
Going against the trend for miniaturisation in the electronics world, SLR cameras aimed at amateurs and professionals alike still come in relatively bulky frames. Recently though, the new micro four-thirds format has opened the way for Panasonic and O...
Good Fast autofocus and powerful iA mode, Image quality up to 8001600 ISO, 720p HD video with continuous autofocus, Interchangeable lenses with powerful antidust system, Small (with 20 mm lens); elegant and powerful...
Bad No builtin optical image stabilisation, Electronic viewfinder could do better, Scroll wheel too wmall, Mechanical shutter is loud, Tends to underexpose some photos.
100%
photoreview.com.au
Updated:
2015-03-20 13:21:30
In the GF1, Panasonic has challenged Olympus with a similar, rangefinder-like model that tackles some of the deficiencies of the E-P1 and exploits the not insignificant potential of the Micro Four Thirds (M4/3) sensor format. In addition, by providing...
90%
practicalphotography.com
Updated:
2015-03-20 13:21:30
The Panasonic LUMIX GF1 is small and lightweight like a compact but has a removable lens and large sensor like a DSLR. So is the latest LUMIX from Panasonic a DSLR, a digital compact or a new breed of camera altogether?...
80%
fhm.com.ph
Updated:
2016-11-27 02:27:08
For photography enthusiasts who think that the traditional point-and-shoot is underwhelming and DSLRs to be a bit too cumbersome at times, Panasonic now offers a formidable choice: the Panasonic Lumix GF1...
0%
thestar.com.my
Updated:
2016-11-27 02:27:08
The Panasonic GF1 is a mirrorless system camera that we reviewed a while back but we thought it was a worthy entry into this shootout for its great handling and excellent picture taking qualities. The GF1 is a 12.1-megapixel camera that draws aesthet...
Good Fast autofocus speeds; built-in pop up flash; 720p HD video recording.
Bad Mono audio recording; colour modes not practical; average ISO performance; no builtin optical image stabilisation.
Bottom line In a nutshell, the GF1 has many good qualities that make it a strong performer in this camera shootout. SIDE VIEW: Mounted with a 20mm pancake lens, the GF1 makes for a very portable compact camera. Its main advantages are its portable size, ability t...
80%
hardwarezone.com.ph
Updated:
2016-11-27 02:27:09
It's been more than a year since the Micro Four Thirds standard was announced, promising DSLR-like quality images in smaller than DSLR bodies. With four of these cameras in the market, including the new Panasonic Lumix GF1 we're reviewing today, has the s...
Bottom line The Panasonic Lumix GF1 is a joy of a camera to shoot with. It gave us better shots than we could hope for with any compact, at an acceptable trade-off between size and convenience. It's dead-easy to use, with Panasonic's intelligent iA (Intelligent Auto)...
90%
letsgodigital.org/nl/
Updated:
2015-03-20 13:21:29
Panasonic Lumix DMC-GF1 review: Micro Four Thirds neemt een hoge vlucht. Fabrikanten zoals Panasonic maken met regelmaat nieuwe producten en accessoires bekend voor het unieke DSLR-alternatief Micro Four Thirds systeem. Bij de bekendmaking van dit systee...
Bottom line Voor het overige heeft Panasonic met de GF1 een prachtige camera afgeleverd en verdient het merk alle lof. Het pad naar succes is vaak eenzaam, maar de wijze waarop Panasonic het Micro FourThirds systeem opvolgt met het ontwerpen van camera's zoals de Pan...
84%
bestofmicro.com
Updated:
2015-03-20 13:21:29
2010 aura été riche en nouveautés du côté des appareils photo numériques. La grande mode de l'année reste incontestablement la section des hybrides, qui prend logiquement une place prépondér...
85%
testnumerique.fr
Updated:
2015-03-20 13:21:29
Premier compact Micro 4/3 arrivé sur le marché, le Panasonic GF1 est un des modèles les plus abordables en attendant la sortie de l'Olympus PL1. Tout nu, c'est-à-dire sans objectif, le GF1 est un boîtier plus imposant qu'un compact classique mais nette...
Good Concept intéressant, Appareil compact, Excellents résultats...
Bad Viseur en option, Pas de stabilisation intégrée, Prix élevé...
85%
clubic.com
Updated:
2015-03-20 13:21:29
2009 aura été un bon cru en matière de photographie. Pourquoi ? Puisque l'année a vu s'affirmer une nouvelle génération d'appareils : les compacts à capteur grand format. A la croisée des univers reflex et compacts, cette formule apporte un recentrage...
Bottom line Tableau récapitulatifModèlesOlympus PEN E-P1Panasonic DMC-GF1Sigma DP2Caractéristiques photoPixels / Résolution max12,3 Mpix / 4 032 x 3 02412,1 Mpix / 4 000 x 3 0004,65 Mpix / 2 640 x 1 760 (x 3 couches)Type de capteur - ratioLive MOS...
75%
avguide.ch
Updated:
2015-03-20 13:21:29
Test Panasonic Lumix DMC-GF1Die Lumix GF1 in Schwarz und mit angesetztem Standardzoom 14-45mm, das einem 28-90mm im Kleinbildformat entspricht.Auf den ersten Blick sieht die Lumix GF1 wie eine gewöhnliche Kompaktkamera aus. Doch bei genauer Betrachtung...
Bottom line Mit der Lumix GF1 hält Panasonic ihr Versprechen, dank Micro-FourThirds kleine und leistungsstarke Kameras mit Wechselobjektiven anzubieten. Die GF1 ist nicht nur kompakt, sondern auch weitgehend bedienungsfreundlich. Sie liefert ansprechende, knackige...
0%
erenumerique.fr
Updated:
2015-03-20 13:21:30
Le compact numérique a conquis le monde. Même les possesseurs de reflex très perfectionnés l'ont adopté comme équipement complémentaire pratique, léger et peu encombrant. On peut l’avoir sur soi en permanence pour saisir l'instant ou effectuer des pris...
Good Concept judicieux, Qualité d'image, Gamme d'optiques intéressante...
Bad Ecran non orientable, Autofocus en retrait, Pas de stabilisation intégrée...
85%
01net.com
Updated:
2015-03-20 13:21:30
Marre des gros reflex, saoulé par les compacts et leurs petits capteurs? Il y a un an à peine, à part quelques appareils un peu exotiques tels que le DP1 de Sigma, point de salut. En un an, Panasonic en est à son troisième appareil Micro 4/3, preuve...
100%
Lesnumeriques.com
Updated:
2015-03-20 13:21:30
Malgré une tendance marquée à l'amaigrissement, les reflex pour amateurs ou experts restent encore relativement imposants. Avec le système micro-4/3, Panasonic et Olympus ont ouvert la voie à de nouveaux boîtiers plus compacts, mais équipés de capteur...
Good Autofocus rapide et mode iA performant, Qualité des images jusqu'à 8001600 ISO, Vidéo 720 p avec suivi autofocus, Système à objectifs interchangeables et antipoussière performant, Compacité (avec 20 mm), élégance et polyvalence...
Bad Pas de stabilisation optique intégrée, Viseur électronique perfectible, Molette de réglage trop petite, Encore bruyant (obturateur mécanique), Tendance à sousexposer les images...
Bottom line Avec le GF1, Panasonic signe une belle réussite : l'appareil est relativement petit, réactif, bien pensé et délivre une belle qualité d'image largement au-dessus de la moyenne des compacts. S'il n'est pas exempt de petits défauts, il fera le bonheur de...
80%
focus-numerique.fr
Updated:
2015-03-20 13:21:30
Après les quelques tests réalisés avec un boîtier non définitif, nous vous invitons à examiner les nouveaux clichés pris dans les conditions classiques de nos tests. Le Panasonic GF1 ne propose pas plusieurs niveaux de réduction du bruit électronique...
0%
betabuzz.de
Updated:
2015-03-20 13:21:29
Die Panasonic Lumix DMC-GF1 zählt zu den Systemkameras. Darunter versteht man Geräte, die durch eine große Auswahl optional erhältlichen Zubehörs (zum Beispiel externe Sucher, Blitzgeräte etc.) individuell erweitern lassen. Das in einem retroartigen Lo...
Good sehr gute Bildqualität, schnell, integrierter Blitz, sehr kompakt und leicht, edel verarbeitet...
Bad verhältnismäßig teuer, lange Abschaltzeit, verbesserungswürdiges Mikrofon, Rauschen in höheren ISOBereichen...
Bottom line Eins ist sicher: Eine Systemkamera, ganz gleich welchen Herstellers, ist kein vollwertiger Ersatz für ein DSLR-Gerät. Die Panasonic Lumix DMC-GF1 kommt der Klasse aber überraschend nahe und ist dabei wesentlich kompakter. Bildqualität und Ausstattung...
86%
computerbild.de
Updated:
2015-03-20 13:21:29
Panasonic hat bei der Lumix DMC-GF1 im Vergleich zum Schwestermodell DMC-GH1K das Gewicht, die Größe und den Preis reduziert. Ob sich auch die Bildqualität geändert hat, sagt der Test...
Bottom line Die Panasonic Lumix DMC-GF1 punktet mit hoher Flexibilität. Dank Wechselobjektive lässt sie sich für unterschiedlichste Aufnahmesituationen optimal anpassen.Dieses Produkt bei Amazon bestellenProWechselobjektiveGeringe Größe und GewichtHDMI-AnschlussHDTV-...
82%
letsgodigital.orgde
Updated:
2015-03-20 13:21:29
Während der Entstehung dieses Berichts waren nur zwei wirklich kompakte Micro Four Thirds-Systemkameras auf dem Markt. Beide sind in Bezug auf die Funktionen und Maße außerdem noch miteinander vergleichbar. Olympus und Panasonic sind die Initiatoren u...
84%
magnus.de
Updated:
2015-03-20 13:21:29
Ein vergleichsweise großer, rauscharmer Sensor, ein klei­nes Gehäuse, Wechselobjektive – Panasonic bringt mit der GF1 die dritte Kamera für das Micro-Four-Thirds-System. Kernidee des Mi­cro-Four-Thirds-System ist der Verzicht auf den Spiegel und den Re...
Bottom line Die Panasonic kann zwar nicht in allen Punkten, aber insgesamt überzeugen. Gegenüber SLRs mit APS-C-Format-Sensor ist das Rauschen etwas höher und die Detailzeichnung etwas schlechter. Im Vergleich zu Kompakten punktet die Panasonic jedoch mit einer d...
0%
Pcwelt.de
Updated:
2015-03-20 13:21:29
Panasonic bringt mit der DMC-GF1 eine Kompaktkamera, die Wechselobjektive einsetzt. Einen elektronischen Sucher gibt's optional zum Aufstecken. Wir hatten das Modell im Test. Mit der DMC-GF1 bringt Hersteller Panasonic seine erste kompakte Digitalka...
0%
dkamera.de
Updated:
2015-03-20 13:21:30
Heute präsentieren wir unseren neuen Testbericht zum neuen Micro Four Thirds Sprössling, der Panasonic Lumix DMC-GF1. Die sehr kompakte Kamera haben wir aufgrund von Lieferengpässen zunächst nur mit dem Lumix G 20mm F1,7 ASPH. Pancake Objektiv testen k...
Good In Verbindung mit dem Lumix G 20mm F1,7 Objektiv gute Bildqualität (siehe Fazit oben), Gute Detailschärfe auch bei höheren ISO Empfindlichkeiten, Sehr gute und genaue manuelle Fokussierung möglich (automatische Bildvergrößeru...
Bad Bei schlechteren Aufnahmebedingungen teilweise nicht optimaler automatischer Weißabgleich, Kein interner Speicher vorhanden (ohne Speicherkarte ist keine Aufnahme möglich), Fokussierung während des Filmens ziemlich zeitverzögert und la...
Bottom line oben) Gute Detailschärfe auch bei höheren ISO Empfindlichkeiten Sehr gute und genaue manuelle Fokussierung möglich (automatische Bildvergrößerung) Schnelle und präzise automatische Fokussierung P/S/M/A/C Aufnahmemodi vorhande...
84%
focus.de
Updated:
2015-03-20 13:21:30
Matthias MattingAuf das sehr flache Gehäuse passt das ebenso flache Pancake-Objektiv mit 20 Millimetern Brennweite besonders gut Schon vor fast einem Jahr verkündete Panasonic mit der Lumix G1 das Ende des Spiegels: Mit einer Kamera, die zwar einige...
Bottom line NOCH NICHT AUS DER NISCHEIch verstehe ja, dass Bildqualität ihren Preis hat. Aber mit der gegenwärtigen Preisgestaltung erreicht Panasonic vermutlich eher die kleine Zielgruppe der erfahrenen Fotografen mit Bedarf für eine sehr mobile Kamer...
0%
Chip.de
Updated:
2015-03-20 13:21:30
Die neue Wechselobjektiv-Kamera von Panasonic soll zeigen, was mit dem MicroFour-Third-Standard möglich ist: Eine handliche Kamera, die das Leistungspotenzial einer großen DSLR bietet. Kann die GF1 mit den Großen mithalten?...
80%
netzwelt.de
Updated:
2015-03-20 13:21:30
Die Lumix GF1 ist die kleinste Kompaktkamera mit Wechselobjektiv-Bajonett im Panasonic-Sortiment. Dank Micro-Four-Thirds-Bauweise kommt der digitale Fotoapparat mit einem deutlich kleineren Gehäuse aus als Spiegelreflexmodelle mit vergleichbarer Lei...
Bottom line Die Panasonic GF1 stellt einen gelungenen Kompromiss zwischen der Vielseitigkeit einer Spiegelreflexkamera und der Größe einer Kompaktkamera dar. Den beweglichen Bildschirm der Vorgängermodelle G1 und GH1 vermisst der Fotograf nur selten, d...
0%
photographie.de
Updated:
2015-03-20 13:21:30
Nach Olympus bringt auch Panasonic eine Micro-Four-Thirds-Kamera im Taschenformat. Zusammen mit dem neuen Lumix 1,7/20 mm Pancake ist die GF1 ein spannendes Werkzeug für Fotoreportagen im klassischen Stil. Ein Versuch in Berlin.In der Hauptstadt kommt...
0%
digitalkamera.de
Updated:
2015-03-20 13:21:30
Das Design der Panasonic Lumix DMC-GF1 ist im Gegensatz zur retromäßigen Olympus Pen E-P1 sehr schlicht und edel. Das ist zwar zunächst Geschmackssache, doch spätestens beim Blick auf die Ausstattungsdetails können Besitzer der Olympus Pen E-P1 neidis...
Bottom line Am edlen Design, der hochwertigen Verarbeitung, der relativ einfachen und übersichtlichen Bedienung und der umfangreichen Ausstattung der Panasonic Lumix DMC-GF1 gibt es einfach nichts auszusetzen. Zwar muss sie sich der Olympus Pen E-P1 bei der Bildq...
87%
letsgodigital.org/es/
Updated:
2015-03-20 13:21:29
En el momento de escribir estas líneas, solo hay disponibles dos cámaras compactas Micro Four Thirds System. Ambas son similares en lo que respecta a funciones y dimensiones. Olympus y Panasonic son los promotores y desarrolladores del sistema Micro F...
84%
beep.tv2.dk
Updated:
2015-03-20 13:21:29
Dette er den mest simple guide til at blive mesterfotografen i familien: Spar penge sammen, køb Panasonic GF1 og tag billeder.Der findes næppe noget mere generende, end når man nu bare gerne vil tage de fede billeder, som har det rette fokus, de rigtig...
Good Gode billeder, føles lækkert i hænderne, nemt at gå til...
Bad Den tunge vægt, prisen...
0%
komputer.dk
Updated:
2015-03-20 13:21:29
Kameraet benytter standarden Olympus Micro Four Thirds, så du fx også kan bruge Olympus-objektiver. Panasonic har dog selv udviklet en hel serie af matchende objektiver, blandt andet et lille 20 mm, der reelt svarer til 40 mm. Det er ekstremt hurtigt...
70%
digitalfoto.dk
Updated:
2015-03-20 13:21:29
Det centrale ved Micro Four Thirds-standarden er, at kameraet er bygget op omkring en stor kvalitetssensor fra et spejlreflekskamera, men at det ikke har spejlreflekssøger og derfor er konstrueret langt mere kompakt. Alligevel har Olympus’ og Panasonic...
0%
hardnsoft.ru
Updated:
2015-03-20 13:21:29
фикс-объектив («блинчик») Lumix Б 20mm F1.7 ASPH Эта камера выполнена в металлическом корпусе, предлагаемом в нескольких расцветках: черной, белой, серебристой, красной, розовой. Среди участниц тестирования модель GF1 является самой тонкой, так как почти...
0%
digital-photography-school.com
Updated:
2015-03-20 13:21:29
If you've been able to get your hands on one of these, consider yourself lucky. After driving to most every electronic store I knew of and still not being able to get a hands-on feel for this new camera, I decided to take the plunge and make my order on A...
0%
buy-n-shoot.com
Updated:
2015-03-20 13:21:29
Panasonic have released a number of cameras in their G Series over the past couple of years. Each iteration added minor improvements that, many would say, should have been implemented in its predecessor. But this should, really, be forgiven for Pan...
80%
futurelooks.com
Updated:
2015-03-20 13:21:29
To be honest, when Micro Four Thirds format was announced, I couldn’t really see the point. Sure, the cameras were slightly smaller but not by much. If you look at older Micro Four Thirds cameras like the Panasonic G1 and GH1, they’re smaller than so...
Bottom line The GF1 is a surprisingly good camera given it’s size and weight. It certainly holds its own against other cameras in a similar price range namely the ones from its Micro Four Thirds partner Olympus. In-body image stabilization, external microphone c...
80%
photographybay.com
Updated:
2015-03-20 13:21:29
The Panasonic GF1 is a 12.1MP Micro Four Thirds camera that is more compact than other Panasonic Micro Four Thirds models, while retaining the same large sensor that rivals DSLR image quality. As you may be aware, Micro Four Thirds cameras like the GF...
Bottom line In short, I love the GF1. It is my current pick of the mirrorless camera genre. Sure, the GF1 is not going to replace anyone’s 5D Mark II or D700 anytime soon. For casual photos though, it’s tough to beat for image quality, functionality and portabil...
0%
digital-photography-school.com
Updated:
2015-03-20 13:21:29
I’ve long waged a personal war against overweight, over-sized digital SLRs. As the effective digital film frame is mostly stamp-sized why on earth does the body and lens of every camera maker’s DSLR have to be so bulky?When the Micro Four Thirds camer...
0%
gadling.com
Updated:
2015-03-20 13:21:29
In this review, we'll introduce the fourth Micro Four Thirds camera to earn some coverage here on Gadling. As a quick reminder - Micro Four Thirds digital cameras offer the same image sensor quality found on large(r) digital SLR cameras, but in a much...
0%
ephotozine.com
Updated:
2015-03-20 13:21:29
Review by David Clapp. Do you want a compact 12Mp system that almost rivals a Canon EOS 5D, fits in your pocket and produces knockout results? A landscape camera capable of truly remarkable images, with Raw output that will literally make you double-ta...
90%
ephotozine.com
Updated:
2015-03-20 13:21:29
Two retro Micro FourThirds cameras go head-to-head in this ePHOTOzine test.Boasting a 12Mp LiveMOS sensor, a sensitivity range from ISO100-6400 and Art/Scene filters, the Olympus E-P1 at £548.99 with the 14-42mm lens was the first retro styled camera t...
Good Olympus E-P1 Panasonic Lumix DMC-GF1, Great build Retro design, Lovely retro design Cool arty modes, Good colour rendition Good noise performance, Excellent continuous shooting mode Nice auto white-balance system, Nice Art modes Sharp images...
Bad Olympus E-P1 Panasonic Lumix DMC-GF1, Optional optical viewfinder No High ISO NR, Some Art modes can be slow Electronic viewfinder is optional...
Bottom line It's been a close call throughout the test and in their individual tests, they both scored very highly. It's great to see some of the old issues from the Olympus have been sorted out with firmware updates but the Panasonic still has the edge. I think t...
90%
brighthub.com
Updated:
2015-03-20 13:21:29
The GF1 is another Panasonic Micro Four Thirds camera that is laden with awards for ingenuity and design. It is shaped like a point and shoot camera, but has the features and picture quality of a DSLR. The 12.1 mp sensor also shoots HD video at...
Bottom line The popularity of the Micro Four Thirds format is growing, and the award-winning cameras in this review are exactly the reason why. Read on to find out about the best Micro Four Thirds cameras available today.The Best Micro Four Thirds CamerasWhereas...
100%
shutterbug.com
Updated:
2015-03-20 13:21:29
Amateur Digital SLRs Panasonic’s Lumix DMC-GF1; A 12MP Micro Four Thirds Camera By Jack Neubart • February, 2010 Micro Four Thirds format cameras promise of compact size, reduced weight, and versatility approaching a D-SLR. I recently had the oppo...
0%
popphoto.com
Updated:
2015-03-20 13:21:29
With any new technology, it takes time to work out the kinks. And while the flurry of coverage—and humanity’s ever-shrinking attention span—might make it seem as though Micro Four Thirds has been around awhile, it’s still quite new. Panasonic’s Lumix D...
0%
steves-digicams.com
Updated:
2015-03-20 13:21:29
he Panasonic Lumix GF1 features the performance, image quality and interchangeable lenses like a dSLR, but in a much smaller and easier to carry body.
Bottom line Panasonic's Lumix GF1 is their third Micro 4/3 system camera, featuring the same 12.1-Megapixel Live MOS imaging sensor, Venus Engine HD and 23-Area AF system as the previous GH1, but packed into a smaller, more compact housing. The new body shape is...
0%
photoxels.com
Updated:
2015-03-20 13:21:29
was first to reveal the new Digital Interchangeable Lens system with the ; Olympus generated the buzz with its retro look ; and now Panasonic has caught up -- and done it right -- with the...
0%
Neocamera.com
Updated:
2015-03-20 13:21:29
The Panasonic Lumix DMC-GF1is rather interesting to try and review. It is not every day that one gets to try a new type of digital camera. At first glance, the GF1 seems odd. There are familiar elements, like the exposure-mode dial and mechanical ri...
Bottom line There are almost no similar cameras, so one has to consider the compromise in choosing the Panasonic Lumix GF1. For the ultimate in image quality one should to a recent DSLR. For the ultimate in speed, one should go to a higher-end model of DSLRs as...
80%
macworld.com
Updated:
2015-03-20 13:21:29
Panasonic’s Lumix DMC-GF1 might be the ideal camera for anyone who doesn’t want to make major compromises when they’re not using a single-lens reflex (SLR) camera. The DMC-GF1 is also good if you’d like to upgrade from your point-and-shoot, but don’t w...
Good Extremely well-built; very good interface; full feature set; high-quality, removable lenses; larger sensor for very good image quality.
Bad Noisy in low light at high ISO; LCD viewfinder only.
Bottom line Panasonic’s Lumix DMC-GF1 might be the ideal camera for anyone who doesn’t want to make major compromises when they’re not using a single-lens reflex (SLR) camera. The DMC-GF1 is also good if you’d like to upgrade from your point-a...
80%
pricemo.com
Updated:
2015-03-20 13:21:30
Asking photographers to fork out nearly £800 for a compact/SLR hybrid may seem a high-stakes gamble in our tough economic times.After all, the same money will buy you a quality enthusiast D-SLR such as the Nikon D90 or Canon EOS 50D, or a very nice le...
Good The lens, the lens, the lens! Shoot at wider apertures than f/2.8 and the results are a joy to behold –go back to a camera with a narrower aperture range and it suddenly feels very restrictive, We also like the stylish looks and quality build quali...
Bad While the pancake lens is great, the choice of other lenses is tiny compared to the Canon or Nikon SLR system, The Lumix DMCGF1 is a bit bland looking compared to the retro Olympus Pen and it suddenly gets bulky and awkward when you pop up the flash or...
Bottom line We really like this camera, mainly because of the lens, superior sensor, intelligent design and handy exposure widgets.Low light performance is good too. It might not be as chunky as the PowerShot G11 or as chic as the Olympus Pen, but it’s definite...
0%
tomsguide.com
Updated:
2015-03-20 13:21:30
Electronic ViewfinderTo line up your shot, you can use the GF1's LCD screen, which is large, accurate and easy to use. However, it does struggle in bright sunlight. The solution: an electronic viewfinder, sold by Panasonic as an optional extra.While we...
0%
letsgodigital.org
Updated:
2015-03-20 13:21:30
At the time of writing, there are only two truly compact Micro Four Thirds System cameras available. Both are similar when it comes to functions and dimensions. Olympus and Panasonic are the promoters and developers of the Micro Four Thirds system, and...
84%
g4tv.com
Updated:
2015-03-20 13:21:30
Video Review: Meet the Panasonic Lumix GF1, one of the smallest and lightest system camera available. With 12.1 megapixel pictures from a camera half the size of normal DSLRs, Kevin Pereira and Olivia Munn find out if its Intelligent Auto Mode, 720p vi...
0%
digitalcamerainfo.com
Updated:
2015-03-20 13:21:30
Panasonic takes the compact Micro Four Thirds format to the next level with the GF1, delivering sharp, good-looking photos from a camera that focuses quickly, accepts an optional electronic viewfinder and, best of all, fits in your jacket pocket...
88%
camcorderinfo.com
Updated:
2015-03-20 13:21:30
The video functions on the Panasonic GF1 are rather limited. Its maximum video resolution is 1280 x 720, the camera doesn't offer manual ISO or shutter speed control in video mode, and we noticed numerous editing programs having trouble with the AVCHD...
0%
pcworld.com_techhive.com
Updated:
2015-03-20 13:21:30
The slimmest Micro Four-Thirds System camera yet, the industrial-looking Panasonic Lumix DMC-GF1 ($900 in two kit variations as of 10/28/2009) is the most enticing non-DSLR we've seen to date. Purist and professional-level photographers may not like th...
Good Compact size for an interchangeablelens camera, Great learning tool and/or DSLR replacement...
Bad No optical viewfinder, Not as many lens options as a full DSLR, Image exposure is a bit dark...
0%
pcmag.com
Updated:
2015-03-20 13:21:30
With image quality that rivals capable D-SLRs and a body not much larger than a super-zoom camera, the 12.1-megapixel Panasonic Lumix DMC-GF1 ($899.95 direct, with lens) is the most compact model in Panasonic's line-up of micro-four-thirds cameras...
Good More compact than a D-SLR. Fast focusing speeds. Extremely sharp images. 720p30 HD video capture. Built-in flash. HDMI port with CEC support.
Bad Noisy images at ISO 1600 and higher. No optical viewfinder. No optical image stabilization with 20mm lens.
Bottom line The best micro-four-thirds camera we've seen so far, Panasonic's Lumix DMC-GF1 offers a D-SLR experience in a body that's not much bigger than a superzoom camera...
80%
cameralabs.com
Updated:
2015-03-20 13:21:30
Panasonic’s Lumix DMC-GF1 is a compact camera with a DSLR-sized sensor and removeable lenses. Announced in September 2009, it’s the third Lumix G model from Panasonic, following the G1 and GH1, with all three based on the recent Micro Four Thirds sta...
Good Compact body with DSLR-sized sensor, Detailed 3in / 460k screen and optional EVF, HD movies with choice of encoding formats, Great Auto mode and full Manual controls.
Bad No stabilisation in body or 20mm kit lens, Viewfinder is a pricey accessory, Screen suffers from reflections in bright light, Focusing restrictions with many lenses.
Bottom line When Olympus and Panasonic developed Micro Four Thirds, it was cameras like the E-P1 and GF1 which really had enthusiasts excited: the dream of squeezing a DSLR sensor and interchangeable lenses into as small a form factor as possible. And in this res...
85%
akihabaranews.com
Updated:
2015-03-20 13:21:30
The Lumix GF1 is Panasonic's latest micro four thirds camera and their most compact… While I haven't tested too many micro four thirds, I got the chance to play with a G1, GH1 and Olympus E-P1 and got a pretty good idea of what to expect… Hey, after al...
90%
imaging-resource.com
Updated:
2015-03-20 13:21:30
Possessing nearly everything you want in a digital SLR with the convenience of a smaller digital camera, the Panasonic GF1 is the most refined of the new category of small, interchangeable-lens digital cameras. Its small size allows it to fit into very...
Good High-quality build, Weighs just over one pound with 20mm lens, Fits into small places, Excellent quality kit lenses, Camera corrects geometric distortion and chromatic aberration, Accurate LCD viewfinder, Very good auto white balance performance in inc...
Bad 20mm lens vignettes when wide-open, Yellows and oranges are tainted by green in JPEG files, Edge-enhancement halos at default settings, High contrast in direct sunlight, Limited dynamic range compared to most SLRs, Shadow noise at high ISO like that of...
Bottom line Possessing nearly everything you want in a digital SLR with the convenience of a smaller digital camera, the Panasonic GF1 is the most refined of the new category of small, interchangeable-lens digital cameras. Its small size allows it to fit into very...
0%
dpreview.com
Updated:
2015-03-20 13:21:30
When Panasonic showed us the first Micro Four Thirds camera, the DMC-G1, our first question was 'why does it look like an SLR?'. We'd been hoping for a much more compact body, something that more effectively straddled the line between the convenience...
Good Superb resolution, excellent overall image quality up to ISO 1600, Stunning raw output, Reliable exposure and focus and generally reliable white balance, Excellent build quality & great screen, Surprisingly good handling, fun and easy to use, Very compact...
Bad Dynamic range and high ISO output not quite as good as best in class (including Olympus E-P1), JPEG output nowhere near as good as it could be - shoot raw for best results, Default settings don't produce particularly appealing (JPEG) color, Flash is v...
Bottom line Reviewing cameras day in day out (in my case for well over a decade) whilst retaining at least some of the love of photography that got us here in the first place can be quite a challenge, and a good measure of how much we've engaged with - enjoyed -...
85%
digitalcamerareview.com
Updated:
2015-03-20 13:21:30
The is the lastest member of the Micro Four Thirds family. But before Micro Four Thirds, there was Four Thirds. With Olympus having produced relatively small film SLRs since at least the early 1970s, it was probably no surprise that they would part...
Good Light and relatively compact, Very good image and video quality, Good AF and shutter response, Shoots RAW, One button video recording...
Bad Cost, Monitor only standard, view finder optional...
Bottom line The GF1 is an interesting camera with the potential to attract a wide cross-section of users. On the one hand it can appeal to novice shooters with its host of automatic and scene shooting modes, face recognition technology and compact size. More exper...
0%
photographyblog.com
Updated:
2015-03-20 13:21:30
The new Panasonic DMC-GF1 is the latest Micro Four Thirds camera, following in the footsteps of the electronic giant’s G1 and GH1 models. Unlike those two cameras, which have a distinct DSLR look and feel, the Panasonic GF1 is smaller and lighter, th...
Bottom line The Panasonic DMC-GF1 is a natural evolution of the Micro Four Thirds format, offering similar functionality to the G1 and GH1 models in a smaller and lighter body. The GF1 isn't perfect, but it is one of my favourite cameras of 2009.The DMC-G1...
90%
whatdigitalcamera.com
Updated:
2015-03-20 13:21:30
The Panasonic GF1 is compact in size, yet with a DSLR-type Micro Four Thirds sensor and ability to change lenses - albeit minus the mirror box and, therefore, optical viewfinder - this new wave of camera sits somewhere between the two types. The indus...
Good Size, design, HD video, Peripheral Defocus scene mode, Micro Four Thirds compatability...
Bad Costly, limitations to auto focus, no inbuilt viewfinder...
Bottom line The GF1 makes best sense of the Micro Four Thirds format by kicking all the unnecessary DSLR-styling to the kerb. What remains is a compact-sized camera with a deceptive amount of oomph tucked away on the inside, plus the 20mm f/1.7 pancake lens is hi...
89%
ephotozine.com
Updated:
2015-03-20 13:21:30
Preview by Matt GraysonIt's been approximately a year since Panasonic announced the Panasonic Lumix DMC-G1 and in that time they've released the GH1 with additional video features, several lenses and now what, on the surface, appears to be an Olympus E...
Good Good build, Nice design, Good image results...
Bad No built-in viewfinder, Optional finder is low resolution, Switch under command dial can be tricky...
Bottom line After using it for a while, I'm more convinced that this is a good release. It seems to be based on the design of the Olympus E-P1 but has a better UI, more features and, frankly, takes better pictures. It has its downsides, such as the lack of a built...
80%
dpnow.com
Updated:
2015-03-20 13:21:30
An even smaller, lighter, and more advanced Micro Four Thirds camera from Panasonic Lumix This article has been reproduced from our sibling site Four Thirds User (FTU). Check out FTUs 60 image gallery GF1 product tour plus sample images and sample HD...
0%
dcresource.com
Updated:
2015-03-20 13:21:30
This is a preview of the Panasonic Lumix DMC-GF1 interchangeable lens camera. The camera shown here is pre-production, and some of the features described in this article are subject to change. Photos taken with this camera are not available. When a fi...
0%
luminous-landscape.com
Updated:
2015-03-20 13:21:30
Panasonic Lumix GF1 Large-Sensor / Coat Pocket Sized / Lots to Like Ive never been a fan of the Four Thirds format. When it first was introduced I complained on these pages that it was a step in the wrong direction. We needed larger sensors, not smal...
0%
gizmodo.com
Updated:
2015-03-20 13:21:30
There are four Micro Four Thirds cameras on the market right now. That's it. But with Panasonic's GF1, investing in the mini genre makes more sense than ever—if you know what you're getting into. What the &*^@ is Micro Four Thirds? Olymp...
0%
dpreview.com
Updated:
2015-03-20 13:21:30
Panasonic Lumix DMC-GF2 Preview November 2010 |Andy Westlake It's been fourteen months since Panasonic announced its first compact-body 'rangefinder-like' Micro Four Thirds camera, in the shape of the DMC-GF1. This quickly gained a following as arguabl...
0%
Wlcastleman.com
Updated:
2015-03-20 13:21:30
Evaluation of Panasonic Lumix GF1, GF2 and Olympus E-PL1 Cameras Left: Panasonic Lumix GF1 camera and 14-45mm f/3.5-5.6 lensRight: Canon EOS-40D and EF-S 17-85mm f/4-5.6 lensSeveral micro four thirds cameras (Panasonic and Olympus) were evaluated as a...
0%
xitek.com
Updated:
2016-11-27 02:27:08
小巧、精致、好用,我对GF1和微型镜头的印象,开个贴,放点自己的片子。来往客官随意器材点评独乐不如众乐,这是我开设几个帖子的宗旨。简单说一下如何使用GF1+45拍摄微距的小窍门:不使用外置取景器,使用可选最小对焦点后摆在你认为理想的构图点,到达与昆虫之间的可接受拍摄距离,有人可能会问:我还没到达预计位置,它们就跑啦,呵呵,其实很简单,你的每一个正常的迈步动作传到它们的世界就是雷一般的响动,提脚,轻放下,走2步停几秒,尤其对蜻蜓蝴蝶什么的;能蹲下绝对不要站立,到达拍摄位置前就把相机镜头对准自己手心或者任意你...
0%
digitalone.com.sg
Updated:
2016-11-27 02:27:08
Still, the GF1 is a decent mirrorless system camera that manages to outperform compact cameras and superzooms alike. It also retains many options and settings that experienced photographers will appreciate.
Good Fast autofocus speeds; builtin pop up flash; 720p HD video recording...
Bad Mono audio recording; colour modes not practical; average ISO performance; no builtin optical image stabilisation.
0%
pcforalla.idg.se
Updated:
2015-03-20 13:21:29
Spegellösa kameror är den nya trenden, en trend som tycks hålla i sig. Konceptet har många fördelar, bland annat kortare skärpedjup och bra brusegenskaper. Genom att ta bort spegeln och den optiska sökaren har kamerorna kunnat göras mindre och lättare...
90%
smartson.se
Updated:
2015-03-20 13:21:29
Testarna tycker att Panasonic Lumix DMC-GF1 är en robust och snygg kamera. Den får beröm för sitt rika utbud av funktioner och användarvänliga gränssnitt. Bildkvaliteten upplevs som bra och exponeringen pålitlig. Det som får mest beröm är autofokusen...
Bottom line Panasonic Lumix DCM-GF1 får beröm av testarna. Robust känsla, många bra funktioner och riktigt bra autofokus är några av lovorden. Modellens känns dock inte så välbalanserad enligt testarna...
0%
pricerunner.se
Updated:
2015-03-20 13:21:29
Lumix GF1 är Panasonics tredje kamera i G-serien, och med denna sätter de en ny standard för vad det unga Micro four thirds-systemet verkligen går för! Steady as a rockAtt kamerahuset är välbyggt och bastant behöver jag knappast nämna. Exceptionell by...
100%
pctidningen.se
Updated:
2015-03-20 13:21:29
Panasonic har tagit fram en hel rad objektiv som passar kameran, bland annat ett på 20 millimeter (motsvarar 40 millimeter), som är extremt snabbt och har hög ljuskänslighet. De flesta väljer nog att åtminstone börja med det objektiv som ingår för 8 50...
70%
digitalfotoforalla.se
Updated:
2015-03-20 13:21:29
Typiskt för Micro Four Thirdskameror är att de har stora systemkamerasensorer av hög kvalitet. Kamerorna saknar däremot spegelreflexsökare och är därför betydligt kompaktare än systemkamerorna. Trots detta har Olympus och Panasonics kameror utbytbar...
0%
digitallife.se
Updated:
2015-03-20 13:21:29
Lumix GF1 fixar det mesta som en DLSR-kamera klarar av, men den ryms tillsammans med ett extra objektiv i en mindre väska och går utan problem ner i facket på en ryggsäck.Trots att kamerahuset inte är mycket större än den traditionella kompaktkameran b...
Good Enastående bildoch filmkvalitet, Snabb, bastant och välbyggd, Enkel och intuitiv...
Bad Priset, Något tung och hal...
90%
fotoguiden.se
Updated:
2015-03-20 13:21:29
Det är oundvikligt att jämföra Panasonic GF1 med Olympus Pen E-P1. De är båda sprungna ur ett gemensamt utvecklingsprojekt och mycket av elektroniken står Panasonic för. Kamerorna saknar spegel och optisk sökare och kan därigenom göras mindre än en kon...
72%
kamerabild.se
Updated:
2015-03-20 13:21:29
Klicka på bilden för att se den större.Det är oundvikligt att jämföra Panasonic GF1 med Olympus Pen E-P1. De är båda sprungna ur ett gemensamt utvecklingsprojekt och mycket av elektroniken står Panasonic för. Kamerorna saknar spegel och optisk sökare o...
Bottom line Att välja mellan GF1 och E-P1 är inte lätt eftersom bildkvaliteten är i det närmaste identisk. Blixten, skärmen och filmningen hos GF1 är en klar fördel. Och 20/1,7 är ett bättre objektiv än Olympus...
72%
M3.idg.se
Updated:
2015-03-20 13:21:30
Panasonic har äntligen tagit det logiska steget med sin micro four thirds-klass och gjort den nya modellen GF1 betydligt mindre än föregångarna...
70%
fotografuj.pl
Updated:
2015-03-20 13:21:29
Gdy system Micro 4/3 (Micro Four Thirds) został zaprezentowany w sierpniu 2008 roku , wywołał w środowisku fotograficznym duże poruszenie. Według jednych...
0%
Akam.no
Updated:
2015-03-20 13:21:29
Panasonic satser for fullt på Micro FourThirds og ser ut til å ha kuttet ut FourThirds speilreflekser. G1 var først ute høsten 2008 og det er en modell med innebygd søker og utseende som minner om et lite speilrefleks. I løpet av 2009 kom...
0%
dinside.no/data
Updated:
2015-03-20 13:21:29
Både Panasonic og Olympus har nå lansert tre kameraer hver som støtter Micro FourThirds-standarden; en standard de to selskapene også har samarbeidet om å utvikle. Kort fortalt er dette en digital standard for kamerahus og objektiver der kamerahusene i...
Good Svært kompakt, meget god bildekvalitet, godt kit-objektiv, skarp og god skjerm, rask autofokus...
Bad Ikke 100% ergonomisk, enkelte svakheter med tanke på brukervennlighet, noe dårlig grep, noe svak batterilevetid, høy pris...
Bottom line Panasonic Lumix DMC-GF1 Micro FourThirds lever videre som et spennende konsept, og Panasonic leverer nok en gang et godt kamera i Lumix DMC-GF1.Kameraet er svært kompakt, tar meget gode bilder (også i auto-modus) og har en flott LCD-skjerm som b...
83%
chip.com.tr
Updated:
2015-03-20 13:21:29
Çok az kompakt fotoğraf makinesi size hem esnek, hem kolay bir kullanım ve bunlara ek olarak kaliteli sonuçlar sağlayabilir. Panasonic Lumix DMC-GF1, işte böyle bir makine. Ürünü uzun süreli bir fotoğraf turunda etraflıca kullanma imkanı bulduk ve şunu sö...
85%
log.com.tr
Updated:
2015-03-20 13:21:29
STİL SAHİBİ GÖRÜNÜM Panasonic Lumix GF1, DSLR modellere oranla çok daha küçük bir kamera. Oldukça şık ve profesyonel bir görünüm sunan makine küçük boyutları itibariyle çok daha rahat ve esnek bir kullanım sunuyor. Arka yüzde 3 inç büyüklüğünde bir LCD ek...
Good Büyük algılayıcı ile yüksek kalite. HD video kaydı. Başarılı otomatik ve tam manuel çekim modları.
Bad Görüntü sabitleme objektif üzerinde. Vizör harici olarak satılıyor. Yüksek ISO değerlerinde gren artabiliyor.
87%
donga.com
Updated:
2015-03-20 13:21:29
IT 매체에서 일하다 보니 주변 사람들로부터 좋은 제품을 추천해 달라는 요청을 자주 받곤 한다. 그런데 이들 중에는 ‘성능은 최상급에 크기도 작고 무게도 가벼우며 가격도 싸야 한다'는 무모한(?) 조건을 내세우는 사람이 적지 않다. 사실 이런 조건을 완벽히 갖춘 제품을 찾기란 하늘의 별 따기다. 다만 요즘 기술이 발전하다 보니 위의 조건들을 100%는 아니더라도 최소 51% 정도는 만족시키는 제품이 더러 있기는 하다. 대표적인 것이 요즘 인기를 끌고 있...
0%
asiaone.com
Updated:
2016-11-27 02:27:08
Having tried the competing Olympus E-P1 which is pretty much similar in terms of size and handling, I found myself quickly at home with the Panasonic GF1.Both cameras have similar features - like the ability to apply preset effects in-camera to give ph...
Bottom line The GF1 will excite some experienced DSLR users. It is also a good fit for upgraders who want less bulky DSLRs...
0%
hardwarezone.com.sg
Updated:
2016-11-27 02:27:09
It's been more than a year since the Micro Four Thirds standard was announced, promising DSLR-like quality images in smaller than DSLR bodies. With four of these cameras in the market, including the new Panasonic Lumix GF1 we're reviewing today, has th...
Bottom line The Panasonic Lumix GF1 is a joy of a camera to shoot with. It gave us better shots than we could hope for with any compact, at an acceptable trade-off between size and convenience. It's dead-easy to use, with Panasonic's intelligent iA (Intelligent Au...
90%
pcmag-mideast.com
Updated:
2016-11-27 02:27:08
With image quality that rivals capable D-SLRs and a body not much larger than a super-zoom camera, the 12.1-megapixel Panasonic Lumix DMC-GF1 is the most compact model in Panasonic’s line-up of micro-four-thirds cameras. Panasonic’s first two entries i...
Good More compact than a D-SLR. Fast focusing speeds. Extremely sharp images. 720p30 HD video capture. Built-in flash. HDMI port with CEC support.
Bad Noisy images at ISO 1600 and higher. No optical viewfinder. No optical image stabilization with 20mm lens.
80%
avguide.ch
Updated:
2016-11-27 02:27:09
Test Panasonic Lumix DMC-GF1Die Lumix GF1 in Schwarz und mit angesetztem Standardzoom 14-45mm, das einem 28-90mm im Kleinbildformat entspricht.Auf den ersten Blick sieht die Lumix GF1 wie eine gewöhnliche Kompaktkamera aus. Doch bei genauer Betrachtung...
Bottom line Mit der Lumix GF1 hält Panasonic ihr Versprechen, dank Micro-FourThirds kleine und leistungsstarke Kameras mit Wechselobjektiven anzubieten. Die GF1 ist nicht nur kompakt, sondern auch weitgehend bedienungsfreundlich. Sie liefert ansprechende, knackige...
0%
Customer service details
Array