location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix DMC-FZ72 1/2.3" Bridge camera 16.1 MP MOS 4608 x 3456 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-FZ72
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FZ72EG-K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5025232760503
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:44:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Lumix DMC-FZ72 1/2.3" Bridge camera 16.1 MP MOS 4608 x 3456 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bridge camera 16.1 MP MOS Black
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 60x Digital zoom: 5x
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 6400 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 8 s ± 3EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone PictBridge HDMI
  • - Lithium-Ion (Li-Ion) 7.2 V
Long product name Panasonic Lumix DMC-FZ72 1/2.3" Bridge camera 16.1 MP MOS 4608 x 3456 pixels Black :
The long product name of Panasonic Lumix DMC-FZ72 1/2.3" Bridge camera 16.1 MP MOS 4608 x 3456 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16.1MP, 1/2.3 High Sensitivity MOS, LUMIX DC VARIO, 60x Optique Zoom, POWER O.I.S., 4608 x 3456 Max, 1920 x 1080 Full HD Video, SD Card, miniHDMI, AV Out, 3.0" LCD, USB, Li-Ion (7.2V, 895mAh, 6.5 Wh), 562g, Black
More>>>
Short summary description Panasonic Lumix DMC-FZ72 1/2.3" Bridge camera 16.1 MP MOS 4608 x 3456 pixels Black:
This short summary of the Panasonic Lumix DMC-FZ72 1/2.3" Bridge camera 16.1 MP MOS 4608 x 3456 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-FZ72, 16.1 MP, 4608 x 3456 pixels, MOS, 60x, Full HD, Black

Long summary description Panasonic Lumix DMC-FZ72 1/2.3" Bridge camera 16.1 MP MOS 4608 x 3456 pixels Black:
This is an auto-generated long summary of Panasonic Lumix DMC-FZ72 1/2.3" Bridge camera 16.1 MP MOS 4608 x 3456 pixels Black based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-FZ72. Camera type: Bridge camera, Megapixel (approx.): 16.1 MP, Image sensor size: 1/2.3", Sensor type: MOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 6400. Optical zoom: 60x, Digital zoom: 5x, Focal length range: 3.58 - 215 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 562 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 35 expert reviews for Panasonic Lumix DMC-FZ72 1/2.3" Bridge camera 16.1 MP MOS 4608 x 3456 pixels Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2022-10-17 18:56:23
What is the Panasonic Lumix FZ72? It used to be that it was impressive when a bridge camera came with a 20x optical zoom. But lens technology has moved on so much that we now see that in compact cameras, while bridge cameras like the Panasonic Lumix FZ72...
Bottom line The Panasonic Lumix FZ72 is a solid camera, but there's no doubt that compromises have been made in cramming in the 60x optical. If image quality is your number one priority then it may be wise to look elsewhere, but if the extra range is worthwhile to yo...
70%
expertreviews.co.uk
Updated:
2022-10-17 18:56:23
The 1200mm (equivalent) maximum focal length is matched by the Canon SX50 HS but the 20mm (equivalent) wide-angle setting is the widest we've seen. This is great for photographing buildings and landscapes, although it requires a certain amount of creative...
Bottom line A good all-rounder with a massive 60x zoom range, but overshadowed by the competition...
60%
digitalversus.com
Updated:
2022-10-17 18:56:23
Panasonic today presented two new cameras—one at either end of its "compact" digital camera range. At the entry level, the Lumix XS3 has been unveiled to replace the XS1 basic...
Good Easy to use and handle, Very versatile, 60x zoom can be used handheld (no tripod necessary), Stabilisation system works well in photo and video modes, Excellent sound quality in video mode, Relatively compact and practical to handle, Quick to start up and...
Bad Screen and viewfinder could be better quality (probably sacrificed to keep costs down), No tilt or swivel screen, Sensitivity settings up to 3200 ISO only, Images have a geometric grainy texture, No lens hood, Photos take over two seconds to save...
Bottom line The Panasonic Lumix FZ72 is a pleasant-to-use bridge that's highly versatile and simple to figure out. Its 60x zoom can be used easily, with no need for particular skills or experience, making it a great travel companion or a handy second camera for users...
80%
pocket-lint.com
Updated:
2022-10-17 18:56:23
The Panasonic Lumix FZ72 - better known as the Lumix FZ70 outside of Europe - is the company's latest superzoom, or bridge camera, model. It brings with it a DSLR-style design, but packs in a huge 60x optical zoom lens. This class of camera often appeals...
Bottom line The Panasonic Lumix FZ72 - better known as the Lumix FZ70 outside of Europe - is the company's latest superzoom, or bridge camera, model. It brings with it a DSLR-style design, but packs in a huge 60x optical zoom lens. This class of camera often appeals...
0%
pocket-lint.com
Updated:
2022-10-17 18:56:23
The Lumix FZ72 - or the FZ70 as it's known outside of Europe - is Panasonic's answer to the superzoom that truly earns its super dues. With a top-end zoom of 1200mm equivalent it's the embodiment of a "do it all" zoom lens that can also cater for wide-ang...
Good Massive zoom range available, decent image stabilisation, electronic viewfinder built-in, raw image quality worth the write-to-card wait, low-mid ISO settings can deliver decent image quality...
Bad Almost always overexposes, shutter lag, 1200mm is too soft, slow for raw file writing, competition is strong (Canon SX50 HS), no eye-level-finder for viewfinder activation...
Bottom line If you're after a big zoom at a fair price then the Panasonic Lumix FZ72 has a lot going for it. Premier to its feature set is that massive 20-1200mm equivalent zoom which offers more range than the competition out there. In practice we found above...
80%
practicalphotography.com
Updated:
2022-10-17 18:56:23
Over the past few years, camera manufacturers have been consistently pushing the technological boundaries of their bridge cameras, loading them with longer optical zooms and re-worked image sensors to create cameras that provide a versatile, all-in-one so...
Bottom line Photo answers review Photo answers rating Over the past few years, camera manufacturers have been consistently pushing the technological boundaries of their bridge cameras, loading them with longer optical zooms and re-worked image sensors to create c...
80%
practicalphotography.com
Updated:
2022-10-17 18:56:23
At its heart lies a 16.1Mp MOS sensor that's teamed with an LSI Venus Engine processor to allow it to capture 4608x3456px images at a native aspect ratio of 4:3 – though you can also select 1:1, 3:2 and 16:9 shooting options. The ISO range is from 100 to...
Bottom line With such an extensive focal length range packed into one camera, the Panasonic Lumix FZ72 will certainly appeal to anyone looking for a do-it-all, all-in-one package. Overall it's a nicely built, responsive camera that's a pleasure to use, though it's le...
0%
whatdigitalcamera.com
Updated:
2022-10-17 18:56:23
The is the latest camera in what is an under-pressure segment of the digital camera market.With manufacturers now capable of fitting increasing zooms in to smaller bodies, and the price of CSCs dropping, the superzoom bridge camera market is under thr...
Good Extensive focal range; Handling; Performance; Video and sound...
Bad Image quality issues; Relatively high price; Weighty...
Bottom line The race between manufacturers, or rather between their respective marketing departments, to sell more cameras by printing ever bigger numbers on the box, has led to some impressive technical innovation over the years, with incredibly high-resoluti...
0%
photographyblog.com
Updated:
2022-10-17 18:56:23
The Panasonic Lumix DMC-FZ72 (also known as the FZ70) is a digital bridge camera with a 16.1 megapixel high sensitivity MOS sensor, FullHD video, Power OIS and a 20mm wide-angle lens that telescopes out to an unbelievable 1200mm. That's a 60x zoom and is...
Bottom line The Panasonic Lumix DMC-FZ72 is a very pleasant camera to use. It feels solid in your hands and responds well to commands. The zoom is fast without being too fast that you miss where you want to be. Focusing is super fast, and the start-up time is brilli...
90%
Country Distributor
Deutschland 1 distributor(s)