Panasonic logo

Panasonic DMC-FZ28S compact camera 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9678
Info modified on:
21 Oct 2022, 10:32:10
Long product name Panasonic DMC-FZ28S compact camera 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Silver:

DMC-FZ28S – 10.1MP, 16:9, 3648 x 2736, 18x Optical ZOOM,4x Digital ZOOM, f=4.8-86.4mm, 2.7-inch TFT LCD, 50MB, JPEG, RAW, DPOF, USB2.0, SD / SDHC / MMC, 417g, Silver

Short summary description Panasonic DMC-FZ28S compact camera 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Silver:

Panasonic DMC-FZ28S, 10.1 MP, 3648 x 2736 pixels, CCD, 18x, HD, Silver

Long summary description Panasonic DMC-FZ28S compact camera 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Silver:

Panasonic DMC-FZ28S. Camera type: Compact camera, Megapixel (approx.): 10.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 18x, Digital zoom: 4x, Focal length range: 4.8 - 86.4 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 50 MB. PictBridge. Weight: 417 g. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.