Panasonic logo

Panasonic DMC-FZ18 Silver 8.1 MP CCD 3264 x 2448 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10186
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Panasonic DMC-FZ18 Silver 8.1 MP CCD 3264 x 2448 pixels:

Panasonic DMC-FZ18 Silver, 8.1 MP, 3264 x 2448 pixels, CCD, 18x, 407 g, Silver

Long summary description Panasonic DMC-FZ18 Silver 8.1 MP CCD 3264 x 2448 pixels:

Panasonic DMC-FZ18 Silver. Megapixel (approx.): 8.1 MP, Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 18x, Digital zoom: 4x, Focal length range: 4.6 - 82.8 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 27 MB. Viewfinder type: Electronic. PictBridge. Weight: 407 g. Product colour: Silver

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.