Panasonic DMC-FZ18 Black, 8.1 MP, 3264 x 2448 pixels, CCD, 18x, 407 g, Black
Panasonic DMC-FZ18 Black. Megapixel (approx.): 8.1 MP, Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 18x, Digital zoom: 4x, Focal length range: 4.6 - 82.8 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 27 MB. Viewfinder type: Electronic. PictBridge. Weight: 407 g. Product colour: Black