Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic DMC-FX500 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-FX500
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FX500EE-K
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPanasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4046
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 04 Apr 2019 12:48:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic DMC-FX500 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black :
The short editorial description of Panasonic DMC-FX500 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black

DMC-FX500 Lumix - 10.1 MP, 4.4 - 22 mm, 1/2.33" CCD, 50 MB, SD/MMC
More>>>
Short summary description Panasonic DMC-FX500 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black:
This short summary of the Panasonic DMC-FX500 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic DMC-FX500, 10.1 MP, 3648 x 2736 pixels, CCD, 5x, HD, Black

Long summary description Panasonic DMC-FX500 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black:
This is an auto-generated long summary of Panasonic DMC-FX500 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black based on the first three specs of the first five spec groups.

Panasonic DMC-FX500. Camera type: Compact camera, Megapixel: 10.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 4.4 - 22 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 50 MB. PictBridge. Weight: 155 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 10:55:02
Uk has collected 44 expert reviews for Panasonic DMC-FX500 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 10:55:04
Nl heeft 44 proffesionele recensies verzameld voor Panasonic DMC-FX500 1/2.33" Compactcamera 10,1 MP CCD 3648 x 2736 Pixels Zwart. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 10:55:01
Fr a recueilli 44 avis d’experts pour Panasonic DMC-FX500 1/2.33" Appareil-photo compact 10,1 MP CCD (dispositif à transfert de charge) 3648 x 2736 pixels Noir et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 10:55:02
De hat 44 Expertenmeinungen über Panasonic DMC-FX500 1/2.33 Zoll Kompaktkamera 10,1 MP CCD 3648 x 2736 Pixel Schwarz eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 10:55:02
Testseek ha raccolto 44 recensioni da parte di esperti per Panasonic DMC-FX500 1/2.33" Fotocamera compatta 10,1 MP CCD 3648 x 2736 Pixel Nero e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 10:55:04
Es ha coleccionado 44 opiniones de expertos para Panasonic DMC-FX500 1/2.33" Cámara compacta 10,1 MP CCD 3648 x 2736 Pixeles Negro y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 10:55:05
Dk har samlet 44 ekspertanmeldelser for Panasonic DMC-FX500 1/2.33" Kompakt kamera 10,1 MP CCD 3648 x 2736 pixel Sort og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 10:55:05
Se har samlat in 44 experttester för Panasonic DMC-FX500 1/2.33" Kompaktkamera 10,1 MP CCD 3648 x 2736 pixlar Svart och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Review comments Score
tracyandmatt.co.uk
Updated:
2011-09-23 10:52:08
Several of Panasonics Lumix range of cameras have been reviewed here on tracyandmatt.co.uk and over all seem to have a pretty good reputation. Ive been given the Panasonic Lumix FX500 to test out. Panasonic Lumix FX500It looks and feels great. So we...
Bottom line I definitely like the Lumix FX500. I wouldnt change to it from my DSLR but its a great point-and-shoot compact camera and the image quality impressed me. I would have liked a larger optical zoom but 5x is the norm for compact cameras. (Panasonic do h...
0%
digicambuyer.co.uk
Updated:
2011-09-23 10:52:29
Panasonic has pulled out virtually all the stops to make the new Lumix DMC-FX500 one of the most desirable digital cameras of 2008, on paper at least. This 10.1-megapixel model is veritably stuffed full of eye-catching features and technological inno...
Good Versatile 5x zoom lens, 720p highdefinition videos, Intelligent Auto mode...
Bad Limited touchscreen functionaility, Screen constantly needs cleaning, Very expensive...
80%
technologytell.com
Updated:
2011-09-23 10:52:45
There are plenty of really good digital cameras on the market, solid products with good innovations. Most of them can safely be rated either good or better. The 10.1 megapixel Lumix DMC-FX500 falls into the much better category of pocket sized digital...
0%
digitalartsonline.co.uk
Updated:
2011-09-23 10:53:25
The ten-megapixel Panasonic Lumix FX500 is a sophisticated camera. Its brushed metallic surface, slim, well-placed flash, and 25mm-to-125mm Leica 5x optical zoom lens are appealing, but its key feature is the three-inch touch-screen display. The touch...
70%
T3.com
Updated:
2011-09-23 10:53:29
With a 25mm wide-angle, 5x zoom lens, the FX500 is perfect for landscape shots. You also get full control over aperture and shutter, an excellent image stabiliser and the current must-have, face detection.
Good Panasonic FX500, Excellent shutter and aperture contro...
Bad Panasonic FX500, Expensive. Over-hyped touchscreen...
80%
Cameras.co.uk
Updated:
2011-09-23 10:53:44
The Panasonic DMC FX500 is a 10 megapixel digital camera with a 5x optical zoom lens. It has more features than any other pocket sized camera I have reviewed. Why Buy the Panasonic DMC FX500?If you are looking for a feature rich pocket camera then you...
82%
techadvisor.co.uk
Updated:
2011-09-23 10:53:52
The 10Mp Panasonic Lumix FX500 is a point-and-shoot compact with sophistication written all over it. Its brushed metallic surface, well-placed, slim flash, and 25mm-to-125mm Leica 5X optical zoom lens are appealing, but the marquee feature of the Pa...
Bottom line The Panasonic Lumix FX500s responsiveness was excellent, with almost no lag time between when we pressed the shutter and when pictures wrote to the card, even at the highest quality setting. This characteristic, combined with the Panasonic Lumix FX50...
90%
digitalversus.com
Updated:
2011-09-23 10:54:43
Was it Panasonic’s intention to create a big "buzz" around its first tactile compact? Either way, the Lumix FX500’s technical sheet was found on many websites before the official announcement. So, does the FX500 deserve all of the attention?HandlingTh...
Good Grand angle 25 mm, High performance optical stabilization, HD video in 1280 x 720 pixels, Overall, it’s reactive, Tactile screen which enables accessing priority modes...
Bad Overly glossy for use in full sun, Limited tactile functions, Rather large camera, joypad difficult to use, Video recording in .MOV format is difficult to work with in Windows, No optical zoom during video...
80%
stuff.tv
Updated:
2014-04-02 03:27:40
Panny’s really pushed the boat out with this one. Wow. Pretty much everything you would want from a cutting-edge, pocketable camera has found its way onto the DMC-FX500, from the premium metal build, to the touchscreen controls, to the hi-def video...
Good Great image quality. Versatile lens. Good HD video. Innovative touch controls...
Bad Expensive. Sluggish zoom...
Bottom line It’s certainly expensive, but you get what you pay for – excellence...
100%
cgena.com
Updated:
2016-11-27 02:26:35
The new Panasonic FX500 comes with a 10 megapixel sensor. Since the Panasonic Lumix DMC-FX500 is a compact digital camera, photography enthusiasts would find this a good practicing tool before venturing to higher levels of photography. FX500 packs h...
0%
Lesnumeriques.com
Updated:
2011-09-23 10:54:41
L'intégration d'un écran tactile sur un appareil photo n'est pas une nouveauté en soi. Sony, Pentax, Kodak proposent déjà ce type de raffinement technologique très en vogue. Alors Panasonic a-t-il simplement...
Good Grand angle 25 mm, Stabilisation optique performante, Vidéo HD en 1280 x 720 pixels, Appareil globalement réactif, Ecran tactile qui permet d'accéder aux modes à priorité...
Bad Ecran LCD trop brillant pour une utilisation en plein soleil, Fonctionnalités tactiles limitées, Appareil assez volumineux; joypad difficile à manipuler, Enregistrement vidéo au format .MOV difficile à travailler avec Windows, Pas...
Bottom line Hormis l'apparition les modes à priorité, le FX500 avec son écran tactile ne révolutionne pas la gamme Lumix. Si la qualité d'image est toujours au rendez-vous, l'appareil se révèle plus gros, plus lourd et f...
80%
01net.com
Updated:
2011-09-23 10:54:46
Annoncé tardivement, comme les secrets bien gardés, le FX500 est le premier compact de Panasonic à bénéficier d'une interface tactile. C'est donc une innovation pour le fabricant japonais, même si la concurrence est déjà passée par là. Et justement...
Good Les modes intelligents, La taille de lécran, Lobjectif grandangle, La vidéo HD...
Bad Labsence de port HDMI, Le prix...
Bottom line Le FX500 pourrait nêtre que le dernier-né de la gamme des compacts bijoux de Panasonic. Un appareil qui marcherait dans les pas de ces prédécesseurs en embarquant le dernier moteur dimages Venus Engine IV, le système de stabilisation Mega OIS et le m...
80%
zdnet.fr
Updated:
2011-09-23 10:54:52
Panasonic succombe aussi à la tendance, en fabricant son premier APN à écran tactile, le DMC-FX500. Mais dans son cas, c’est une réussite. Car son utilisation facilite certains réglages tels l’exposition ou l’autofocus. Le grand angle et...
Good Interface tactile bien pensée, grand angle, ergonomie générale, facilité d’utilisation, vidéo HD de bonne facture, qualité de fabrication du boîtier, qualité de lécran.
Bad Autonomie de la batterie, gestion du bruit à partir de 400 ISO.
70%
photographie.de
Updated:
2011-09-23 10:53:05
Der Silberling im Hosentaschenformat macht neugierig: Panasonics Kompaktkamera Lumix FX500 präsentiert sich mit einem 3-Zoll-Touchscreen und einer Brennweite von 25–125 mm. Gewichtige Gründe, um genauer hinzusehen. Zwei Schritte zurückgehen und nach de...
0%
magnus.de
Updated:
2011-09-23 10:53:34
Panasonic steuert mit der FX500 das einzige Modell mit 25 mm Weitwinkel und 3-Zoll-Touchscreen zum Testfeld bei. Trotz ihres ein wenig klobigen und mit 176 g schweren Gehäuses erhält die FX500 gute 5,5 Handhabungspunk­te, was sie nicht zuletzt den gro...
0%
digitalkamera.de
Updated:
2011-09-23 10:54:10
"Ideas for Life" heißt das aktuelle Firmenmotto von Panasonic – und beim Ausstatten der Lumix DMC-FX500 hat es den Japanern wirklich nicht an Ideen gefehlt. Mit ihren 10 Megapixeln, der "intelligenten" Automatik, dem 3" großen Touchscreen, der Gesicht...
Bottom line Die Panasonic Lumix DMC-FX500 gefällt durch ihren verhältnismäßig starken Weitwinkel, ihre manuellen Einstellmöglichkeiten, die gute Ausstattung (u. a. optischer Bildstabilisator, großer Bildschirm, Gesichtserkennung und automatische Rot-Augen-Retusch...
82%
Chip.de
Updated:
2011-09-23 10:54:16
Top-Styling, gemischte BedienungAuch das Design ist eine Stärke der FX500: Die klare, ausgewogen proportionierte Form und das anthrazitfarbene, geschliffene Metallgehäuse des Testgeräts gefallen. Sonderlich zierlich ist die Kamera allerdings nicht, es...
69%
tecnozoom.it
Updated:
2011-09-23 10:55:01
La nuova è una fotocamera che racchiude tante innovazioni e specifiche tecniche all’avanguardia in un corpo compatto, leggero e sottile. Misura, infatti, 94,9 mm di larghezza, 57,1 mm di altezza e 24,9 mm spessore, per un peso di 155 grammi. Escluse b...
Good TOUCHSCREEN da 3 pollici; Stabilizzatore; Face detection; Sensore da 10 MP; Memoria molto buona, Conclusione:La Panasonic LUMIX DMCFX500 è una fotocamera molto interessante, la cui caratteristica principale e innovativa, rispetto ad altri modelli simili, è la presenza di uno schermo touchscreen, che consente di impostare e gestire le funzioni direttamente con un dito o conlo stilo in dotazione. D...
Bad In Breve...
Bottom line La Panasonic LUMIX DMC-FX500 è una fotocamera molto interessante, la cui caratteristica principale e innovativa, rispetto ad altri modelli simili, è la presenza di uno schermo touchscreen, che consente di impostare e gestire le funzioni direttamente c...
70%
computerworld.dk
Updated:
2014-01-19 07:41:47
Den store, trykfølsomme skærm udgør en imponerende søger. Klik for at se et større billede. Hvis man holder af teknik, kan man kun blive imponeret over Panasonics nye flagskib inden for lommekameraer. Lumix FX500 er spækket med de seneste elektroniske...
67%
cgena.com
Updated:
2011-09-23 10:52:05
The new Panasonic FX500 comes with a 10 megapixel sensor. Since the Panasonic Lumix DMC-FX500 is a compact digital camera, photography enthusiasts would find this a good practicing tool before venturing to higher levels of photography. FX500 packs h...
0%
devhardware.com
Updated:
2011-09-23 10:52:11
Are you looking for a camera that shoots the highest quality video? But you don’t want to have to haul around all kinds of equipment or pack various accessories, right? Then consider getting the Panasonic DMC-FX500 camera. The Panasonic DMC-FX500 is th...
0%
infosyncworld.com
Updated:
2011-09-23 10:52:24
Panasonics hybrid touch-screen compact is put to the full test. Read the full Panasonic Lumix DMC-FX500 review here.
Good Great touch-screen Playback functionality. Nice 25mm wide-angle lens. Highly portable and good-looking...
Bad Panasonic’s hybrid touch-screen compact is put to the full test. Read the full Panasonic Lumix DMC-FX500 review here...
Bottom line Hybrid touch-screen functionality is what the Panasonic Lumix DMC-FX500 is all about and we had mixed feelings about its performance within the shooting aspects of this camera. Playback with the touch-screen interface was highly intuitive, and we got...
67%
whatdigitalcamera.com
Updated:
2011-09-23 10:52:32
One of Panasonic?s increasingly impressive line-up of stylish ultra-compacts, the Lumix FX500 is a 10.1-megapixel camera featuring a 5x zoom Leica-branded lens with a 25mm wide angle and optical image stabilisation, and a threeinch LCD monitor with a...
Good Build quality, performance, touchscreen...
Bad Price...
Bottom line The Panasonic Lumix FX500 is a well made camera with useful features and a very good touch-screen interface. It looks great, performs well, and produces excellent pictures. It may be expensive, but it?s worth every penny. Reviewer: Cliff Smith...
86%
trustedreviews.com
Updated:
2011-09-23 10:52:36
Over the past few years I've watched the development of Panasonic's range of digital cameras with interest. Panasonic was a relatively late entrant into the camera market, launching its first models in September 2001. Its progress since then has been one...
90%
hardwaresecrets.com
Updated:
2011-09-23 10:52:39
The Panasonic Lumix DMC-FX500 is a 10.1-megapixel point-and-shoot camera that has plenty of features in its arsenal. When we saw the Leica 5x zoom lens with a 25mm wide angle focal length and the large 3” touch sensitive screen, we were happy to inv...
Bottom line The Panasonic Lumix DMC-FX500 has a wealth of compelling features, including the 5x zoom, the wide angle lens and the HD movie mode. The good color representation and these features make it a good all around camera. The combination of the touch screen...
0%
ephotozine.com
Updated:
2011-09-23 10:52:50
Why Buy the Panasonic DMC FX500?If you are looking for a feature rich pocket camera then you will be delighted by the DMC FX500. It has manual exposure controls, a wide angle lens, high definition movies and a large 3 inch screen. A number of options a...
0%
imaging-resource.com
Updated:
2011-09-23 10:52:58
The Panasonic FX500 has a very nice build, a good control system, and some very interesting features. It also has some features that are just simply unnecessary, especially the touch screen.The touch screen is only required to make a Record mode choice...
Good Excellent build quality, 5x wide-angle optical zoom, Joystick makes navigating the LCD menu simple, Quick Menu function keeps most-used features a button press away, Maximum Auto ISO can be restricted to 400, 800, or 1,600, Adjustable noise reduction...
Bad That bizarre digital zoom arrangement Panasonic prefers which makes you change image size to zoom in, Touch screen isnt really necessary (except to choose a Record mode), Intelligent Auto is sluggish, Flat color gets overprocessed, Very high luminance...
Bottom line The Panasonic FX500 has a very nice build, a good control system, and some very interesting features. It also has some features that are just simply unnecessary, especially the touch screen.The touch screen is only required to make a Record mode choice...
0%
Laptopmag.com
Updated:
2011-09-23 10:53:36
Panasonic’s first touchscreen camera is more intuitive than most, but the image quality could be better.
Good Responsive touchscreen, Excellent optical image stabilization, Long battery life...
Bad Photos appear underexposed, Mediocre video quality...
Bottom line As far as touchscreen cameras go, the Panasonic Lumix DMC-FX500 is the most intuitive we’ve seen yet. But it loses points for its less-than-spectacular image quality. Although far from terrible, we were disappointed with our underexposed pictures, p...
60%
photographyblog.com
Updated:
2011-09-23 10:53:47
At first glance the Panasonic Lumix DMC-FX500 appears to be a fairly conventional 10 megapixel compact camera, but dont be fooled by its boxy looks - this is actually one of the most desirable models of 2008 in terms of its overall specification. Th...
Bottom line The new Panasonic Lumix DMC-FX500 bucks the trend of most 2008 cameras. Instead of building on an already proven design and incorporating a few bright ideas that enhance rather than revolutionize, the FX500 takes the FX-series by the scruff of the nec...
90%
techworld.com
Updated:
2011-09-23 10:53:55
The 10Mp Panasonic Lumix FX500 is a point-and-shoot compact with sophistication written all over it. Its brushed metallic surface, well-placed, slim flash, and 25mm-to-125mm Leica 5X optical zoom lens are appealing, but the marquee feature of the Pana...
Bottom line The Panasonic Lumix FX500's responsiveness was excellent, with almost no lag time between when we pressed the shutter and when pictures wrote to the card, even at the highest quality setting. This characteristic, combined with the Panasonic Lumix FX50...
0%
cameralabs.com
Updated:
2011-09-23 10:54:19
The Panasonic DMC-FX500 is the flagship of the Lumix compact camera range. Announced in March 2008, it features 10.1 Megapixel resolution, a 3in touch-sensitive screen and a 5x optical zoom with impressive wide angle facilities equivalent to 25mm. Wi...
Good 25mm wide angle, 5x range and stabilisation, Full manual control, Touch screen with sensible operation, HD video recording but no zoom.
Bad Noise becomes a problem above 200 ISO, Flagship model, but no RAW files, HD movies still no match for a camcorder, TZ5s 10x zoom tempting at same or lower price.
Bottom line The Panasonic Lumix FX500 is certainly a classy and feature-packed compact. The zoom range with unusually wide angle and decent telephoto capabilities is very flexible and the optical stabilisation is effective. The touch screen is fun and useful with...
86%
tipa.com
Updated:
2011-09-23 10:54:27
The FX500 is the first of a new family of compact cameras with a 5x, image-stabilized zoom that covers the 25 to 125mm range – ideal for any subject from wide-angle landscapes to telephoto portraits. The images captured by the 10.1 megapixel sensor ar...
0%
digitalcamerareview.com
Updated:
2011-09-23 10:54:34
When the heavily hyped, touch screen enabled first appeared, I'll admit that I largely wrote it off as an exercise in novelty an FX35 with a touch screen slapped on and little else to justify its significantly higher price compared to our March Edit...
Good Redesigned wideangle lens still good, Vibrant color with just the right amount of saturation by default, Manual exposure control, processing options are appealing, Novel interface actually works surprisingly well most of the time, Solid build quality and a stylish overall package...
Bad Auto white balance is all over the map, Noisy sensor means grainy images at all sensitivities, Touch screen can be finicky, inconsistent in implementation, Limitations on video mode negate some of its 720p power, Cost too high for performance gains?, Panasonic Lumix DMCFX500...
Bottom line I'll get this out of the way up front: the combination of manual exposure control, processing fine-tuning options, and a touch screen interface simply don't come together in any other camera currently in Panasonic's line or any other camera on the mar...
0%
stuff.tv
Updated:
2011-09-23 10:54:55
Panny’s really pushed the boat out with this one. Wow. Pretty much everything you would want from a cutting-edge, pocketable camera has found its way onto the DMC-FX500, from the premium metal build, to the touchscreen controls, to the hi-def video...
Good Great image quality. Versatile lens. Good HD video. Innovative touch controls...
Bad Expensive. Sluggish zoom...
Bottom line It’s certainly expensive, but you get what you pay for – excellence...
100%
pcworld.com_techhive.com
Updated:
2014-01-19 07:41:47
The 10-megapixel Panasonic Lumix FX500 has sophistication written all over it. Its brushed metallic surface, well-placed, slim flash, and 25mm-to-125mm Leica 5X optical zoom lens are appealing, but the marquee feature of this $400 point-and-shoot came...
Good Highquality optics, Effective modes and autoexposure...
Bad A bit pricey, Manual interface could use some finessing...
Bottom line The touch-screen FX500 wont replace your digital SLR, but its a classy little camera that handles a lot...
76%
clubedohardware.com.br
Updated:
2011-11-08 17:13:12
A Panasonic Lumix DMC-FX500 é uma câmera automática de 10.1 megapixels que tem muitas funções em seu arsenal. Quando vimos uma lente grande angular Leica 25 de milímetros com zoom de 5x e tela sensível ao toque (touchscreen) de 3 polegadas, ficamos fel...
Bottom line A Panasonic Lumix DMC-FX500 possui uma riqueza de boas funcionalidades, incluindo o zoom de 5x, a lente grande angular e o modo de filme HD (alta definição). A boa representação de cores juntamente com essas características fazem dela uma boa câmera. A...
0%
smartson.se
Updated:
2011-09-23 10:52:55
Testarna slås av användarvänligheten, bekvämligheten och framförallt funktionerna hos denna modell. Tillsammans med bildkvaliteten kan den tilltala många trots saftigt pris.
0%
M3.idg.se
Updated:
2011-09-23 10:53:31
Det är lätt att hitta rätt fokus med FX500, det är bara att peka. Touchskärmen ger nya möjligheter, och Panasonic har stoppat in en del nyttiga funktioner i sin nya Lumix...
70%
Klikk.no
Updated:
2011-09-23 10:52:43
Kompaktkameraer med touch-skjerm har ikke tatt av enda. Panasonic gir deg både Touch-skjerm og joystick-styring i FX500. Panasonic Lumix FX500 er et kompakt kamera som ved første øyekast kan synes som enda et eksempel på at produsenten lar utseende gå...
Good Pent utseende, manuell eksponering...
Bad Litt dyrt...
67%
itpro.no
Updated:
2011-09-23 10:53:12
Selv om Panasonic DMC-FX500 har god støtte for ikke-entusiaster, blant annet med sin intelligente autofunksjon, er ikke dette et kamera for nybegynnere og typiske feriefotografer. I og med at det har såpas mange funksjoner som er innrettet mot brukere...
83%
Akam.no
Updated:
2011-09-23 10:53:20
Siste, ultrakompakte Panasonic vi testet, Lumix Fx100, fikk en litt lunken vurdering her hos oss. Helt greit liksom, men ikke som forventet, selv om 28 mm vidvinkel var fint. Det var bildekvaliteten som skuffet mest, for når det står Leica på objektiv...
Bottom line Etter et litt skuffende møte med Lumix Fx100 tidligere i år hadde vi gledet oss til å teste dette godt spesifiserte, ultrakompakte kameraet. På mange måter er det mye som stemmer også. Brennvidden er god, mulighetene er mange med tanke på manuell kont...
90%
Lydogbilde.no
Updated:
2011-09-23 10:53:23
Se mer av motivet Vi tester 10,010,1 4 x5 x28-112 mm25-125 mm2790,-3795,-Skal man kjøpe kamera, er det én hovedregel man bør holde seg til, og det er å glemme megapiksler. Antall piksler har dessverre ingen sammenheng med bildekvalitet, spesielt ikke...
83%
dinside.no/data
Updated:
2011-09-23 10:54:07
Dette kameraet ble testet sammen med tre andre lommekameraer sommeren 2008.Testen finner du i denne artikkelen.OppsummeringSvært brukervennlig, vidvinkel på 25mm, gode eksponeringer, full manuell kontroll, trykkfølsom skjermTregt på enkelte områder, hø...
83%