location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix DMC-FX40 1/2.33" 12.1 MP CCD 4000 x 3000 pixels Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-FX40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FX40EG-R show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2018 19:12:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Lumix DMC-FX40 1/2.33" 12.1 MP CCD 4000 x 3000 pixels Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.1 MP CCD Red
  • - Image sensor size: 1/2.33"
  • - Optical zoom: 5x Digital zoom: 4x
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic Lumix DMC-FX40 1/2.33" 12.1 MP CCD 4000 x 3000 pixels Red :
The long product name of Panasonic Lumix DMC-FX40 1/2.33" 12.1 MP CCD 4000 x 3000 pixels Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lumix DMC-FX40, 12.1Mp, 5x opt, CCD, 2.5" TFT LCD, USB 2.0, HD, AV
More>>>
Short summary description Panasonic Lumix DMC-FX40 1/2.33" 12.1 MP CCD 4000 x 3000 pixels Red:
This short summary of the Panasonic Lumix DMC-FX40 1/2.33" 12.1 MP CCD 4000 x 3000 pixels Red data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-FX40, 12.1 MP, 4000 x 3000 pixels, CCD, 5x, HD, Red

Long summary description Panasonic Lumix DMC-FX40 1/2.33" 12.1 MP CCD 4000 x 3000 pixels Red:
This is an auto-generated long summary of Panasonic Lumix DMC-FX40 1/2.33" 12.1 MP CCD 4000 x 3000 pixels Red based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-FX40. Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 4.4 - 22 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 40 MB. PictBridge. Weight: 128 g. Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 06:50:19
Uk has collected 19 expert reviews for Panasonic Lumix DMC-FX40 1/2.33" 12.1 MP CCD 4000 x 3000 pixels Red and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
v3.co.uk
Updated:
2011-09-23 06:50:14
On the outside it’s just another standard-looking compact camera, available in black, red or silver.On the inside, however, the Panasonic Lumix FX40, a step up from the company’s FX37 model, is packed full of excellent features...
Good Pocket sized dimensions and sturdy build; long zoom; easy to use and responsive...
Bad Low-light performance unremarkable; can’t zoom when recording movies; fairly expensive...
Bottom line A camera with plenty of features, but a couple of minor flaws Good points Pocket sized dimensions and sturdy build; long zoom; easy to use and responsive Bad points Low-light performance unremarkable; can’t zoom when recording movies; fairly expensi...
80%
computeractive.co.uk
Updated:
2011-09-23 06:50:14
On the outside it’s just another standard-looking compact camera, available in black, red or silver.On the inside, however, the Panasonic Lumix FX40, a step up from the company’s FX37 model, is packed full of excellent features.These include the abilit...
Good Pocket sized dimensions and sturdy build; long zoom; easy to use and responsive...
Bad Lowlight performance unremarkable; can’t zoom when recording movies; fairly expensive...
Bottom line A camera with plenty of features, but a couple of minor flaws...
80%
itreviews.com
Updated:
2011-09-23 06:50:14
The Panasonic DMC-FX40 is a reliable, sturdy camera thats lightweight, sleek in appearance and easy to control. This would be most suited to a user who wants an easy life with point and click operation. However, theres scope for more creative photog...
0%
Photoradar.com
Updated:
2011-09-23 06:50:15
The Panasonic Lumix DMC-FX40 has a stainless steel body that feels great to the touch. It also makes the camera more robust than a lot of others, so it should stand up to being treated a little roughly.It's a compact unit that weighs 128g and feels inc...
Bottom line The Panasonic Lumix DMC-FX40 has a stainless steel body that feels great to the touch. It also makes the camera more robust than a lot of others, so it should stand up to being treated a little roughly.It's a compact unit that weighs 128g and feels inc...
60%
pocket-lint.com
Updated:
2011-09-23 06:50:18
First impressions of the metal and plastic bodied Lumix FX40, a step up from the FX37, are of another unassuming pocket compact suitable for the occasional happy snap or holiday keepsake. The £255 price tag however suggests there’s rather more on offer...
Good Robust construction, 5x optical zoom, user-friendly set-up and operational menus, fast and responsive...
Bad Zoom disabled in video, not Full HD, white balance performance variable, lower light affects reliability of iA, lens surround prone to scuffs and scratches over time...
Bottom line Ultimately the feeling you’re left with after handling the FX40 is, whilst perfectly acceptable viewed standalone, there’s simply not enough about it to stand out from the crowdKey specs12 megapixels, SD, SDHC...
70%
techradar.com
Updated:
2011-09-23 06:50:18
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet The Panasonic Lumix DMC-FX40 has a stainless steel body that feels great to the touch. It also makes the camera more robust than a lot of others, so it should stand up to being treated a...
Good Build quality, Good images, HD video recording, Viewfinder...
Bad Dodgy controls, Awkward menu...
70%
digicambuyer.co.uk
Updated:
2011-09-23 06:50:18
Check out our thoughts on this sleek 12 megapixel shooterPanasonic aims to impress with the latest of their top-end ultra compacts. With a sleek exterior and impressive spec sheet, the Lumix FX40 certainly gives a very good impression. Encased within a...
Bottom line Its a fantastic looking camera, built for life, but the image quality doesnt quite match this. Its a decent camera for someone new to photography who isnt picky about the finer details...
60%
alphr.com
Updated:
2011-09-23 06:50:19
Last of the Lumix trio is this style-conscious variation, with similar features. The Leica-branded lens and 25mm wide-angle are there, along with identical controls to the TZ6. The menu system on the rear is also the same, albeit presented on a less im...
Bottom line Great quality and feature-packed, but not an Ixus killer...
83%
Cameras.co.uk
Updated:
2011-09-23 06:50:19
One of the attractions of the Panasonic Lumix DMC FX40 is its extreme wide angle lens. This helps you to squeeze much more width into your photos. The lens gives you 5x zoom. You can also increase the amount of zoom in a maximum of 9.8x when shooting a...
79%
digicamreview.co.uk
Updated:
2011-09-23 06:50:19
Announced on the 27th of January 2009, the Panasonic Lumix FX40 is one of Panasonics top of the range ultra compact digital cameras, and features a 12 megapixel sensor, a 25mm wide angle lens with a 5x optical zoom, a 2.5" screen that works in the sun...
Good Very easy to use Very compact and stylish metal body Very good build quality and switches Very good image quality - excellent colour Ultra wide angle 25mm 5x optical zoom lens with optical image stabilisation Intelligent ISO / Exposure / Intelligent AU...
Bad Noise visible at ISO100 Slightly weak flash, some red-eye Tripod mount positioned to the far left.
Bottom line Panasonic have taken an already winning formula, and tweaked it, with more megapixels, all packed into the same ultra compact and stylish body. Even with more pixels, image quality is still excellent, and noise is average, with very good detail. The ca...
0%
digitalversus.com
Updated:
2011-09-23 06:50:19
Wide-angle, 5x zoom, HD video and all this in a camera that’s only two centimetres thick: the Lumix FX40 looks as if it might be the ideal camera, one you can take everywhere thats both perfect for both family use and a compact you can use when your r...
Good Well constructed and ergonomic, Face recognition, High quality lens, Auto intelligent mode...
Bad No zoom during video capture, Handles high sensitivity worse than the previous model, Responsiveness down on previous model, Colour problems in shadow...
80%
photographyblog.com
Updated:
2011-09-23 06:50:15
The Panasonic Lumix DMC-FX40 (also known as the DMC-FX48) is a small and light compact camera aimed firmly at the point-and-shoot user. At first glance the FX40 is rather unassuming, with a standard 2.5 inch LCD screen and rather understated styling...
Bottom line If you want a compact camera that will allow you to merely point and shoot and, under most conditions, achieve results that wont need adjustment afterwards, then the Panasonic Lumix DMC-FX40 fits the bill as a neat and not unstylish solution to slip...
70%
Brand Image Product code Product Stock Price from
Panasonic

Panasonic Lumix DMC-FX40 1/2.33" 12.1 MP CCD 4000 x 3000 pixels Black
(show image)
DMC-FX40EG-K DMC-FX40 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-FX40 1/2.33" 12.1 MP CCD 4000 x 3000 pixels Pink
(show image)
DMC-FX40EG-P DMC-FX40 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-FX40 1/2.33" 12.1 MP CCD 4000 x 3000 pixels Silver
(show image)
DMC-FX40EG-S DMC-FX40 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-FX40 1/2.33" 12.1 MP CCD 4000 x 3000 pixels White
(show image)
DMC-FX40EG-W DMC-FX40 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-LS80 8.1 MP CCD 3264 x 2448 pixels Silver
(show image)
DMC-LS80EG-S DMC-LS80 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-FX35 10.1 MP CCD 3648 x 2736 pixels Gold
(show image)
DMC-FX35EG-N DMC-FX35 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-FX35 10.1 MP CCD 3648 x 2736 pixels Silver
(show image)
DMC-FX35EG-S DMC-FX35 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-FX35 10.1 MP CCD 3648 x 2736 pixels White
(show image)
DMC-FX35EG-W DMC-FX35 0.00
(excl. VAT)
0 (incl. VAT)