Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic DMC-FX40 Compact camera 12.1 MP CCD 4000 x 3000 pixels 1/2.33" White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-FX40
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FX40EF-W show
Show alternative article codes used in the online market place
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4373
This statistic is based on the 87099 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85089 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic DMC-FX40 Compact camera 12.1 MP CCD 4000 x 3000 pixels 1/2.33" White :
The short editorial description of Panasonic DMC-FX40 Compact camera 12.1 MP CCD 4000 x 3000 pixels 1/2.33" White

Lumix DMC-FX40, 12.1Mp
More>>>
Short summary description Panasonic DMC-FX40 Compact camera 12.1 MP CCD 4000 x 3000 pixels 1/2.33" White:
This short summary of the Panasonic DMC-FX40 Compact camera 12.1 MP CCD 4000 x 3000 pixels 1/2.33" White data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic DMC-FX40, 12.1 MP, 4000 x 3000 pixels, CCD, 5x, HD, White

Long summary description Panasonic DMC-FX40 Compact camera 12.1 MP CCD 4000 x 3000 pixels 1/2.33" White:
This is an auto-generated long summary of Panasonic DMC-FX40 Compact camera 12.1 MP CCD 4000 x 3000 pixels 1/2.33" White based on the first three specs of the first five spec groups.

Panasonic DMC-FX40. Camera type: Compact camera, Megapixel: 12.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range (f-f): 4.4 - 22 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 40 MB. PictBridge. Weight: 128 g. Product colour: White

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:08:14
Uk has collected 19 expert reviews for Panasonic DMC-FX40 Compact camera 12.1 MP CCD 4000 x 3000 pixels 1/2.33" White and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:08:14
Nl heeft 19 proffesionele recensies verzameld voor Panasonic DMC-FX40 Compactcamera 12,1 MP CCD 4000 x 3000 Pixels 1/2.33" Wit. Het gemiddelde van deze proffesionele recensies is 74 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
74%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:08:14
Fr a recueilli 19 avis d’experts pour Panasonic DMC-FX40 Appareil-photo compact 12,1 MP CCD (dispositif à transfert de charge) 4000 x 3000 pixels 1/2.33" Blanc et la note moyenne est de 74 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:08:14
De hat 19 Expertenmeinungen über Panasonic DMC-FX40 Kompaktkamera 12,1 MP CCD 4000 x 3000 Pixel 1/2.33 Zoll Weiß eingeholt. Das duchschnittliche Epertenrating ist 74 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
74%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:08:14
Testseek ha raccolto 19 recensioni da parte di esperti per Panasonic DMC-FX40 Fotocamera compatta 12,1 MP CCD 4000 x 3000 Pixel 1/2.33" Bianco e la valutazione media da parte degli esperti è di 74 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
74%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:08:14
Es ha coleccionado 19 opiniones de expertos para Panasonic DMC-FX40 Cámara compacta 12,1 MP CCD 4000 x 3000 Pixeles 1/2.33" Blanco y la calificación media es 74 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
74%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:08:14
Dk har samlet 19 ekspertanmeldelser for Panasonic DMC-FX40 Kompakt kamera 12,1 MP CCD 4000 x 3000 pixel 1/2.33" Hvid og den gennemsnitlige ekspertbedømmelse er 74 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
74%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:08:14
Se har samlat in 19 experttester för Panasonic DMC-FX40 Kompaktkamera 12,1 MP CCD 4000 x 3000 pixlar 1/2.33" Vit och det genomsnittliga betyget är 74 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
74%
Source Review comments Score
v3.co.uk
Updated:
2016-11-15 02:08:13
On the outside it’s just another standard-looking compact camera, available in black, red or silver.On the inside, however, the Panasonic Lumix FX40, a step up from the company’s FX37 model, is packed full of excellent features...
Good Pocket sized dimensions and sturdy build; long zoom; easy to use and responsive...
Bad Low-light performance unremarkable; can’t zoom when recording movies; fairly expensive...
Bottom line A camera with plenty of features, but a couple of minor flaws Good points Pocket sized dimensions and sturdy build; long zoom; easy to use and responsive Bad points Low-light performance unremarkable; can’t zoom when recording movies; fairly expensi...
80%
computeractive.co.uk
Updated:
2016-11-15 02:08:13
On the outside it’s just another standard-looking compact camera, available in black, red or silver.On the inside, however, the Panasonic Lumix FX40, a step up from the company’s FX37 model, is packed full of excellent features.These include the abilit...
Good Pocket sized dimensions and sturdy build; long zoom; easy to use and responsive...
Bad Lowlight performance unremarkable; can’t zoom when recording movies; fairly expensive...
Bottom line A camera with plenty of features, but a couple of minor flaws...
80%
itreviews.com
Updated:
2016-11-15 02:08:13
The Panasonic DMC-FX40 is a reliable, sturdy camera thats lightweight, sleek in appearance and easy to control. This would be most suited to a user who wants an easy life with point and click operation. However, theres scope for more creative photog...
0%
Photoradar.com
Updated:
2016-11-15 02:08:13
The Panasonic Lumix DMC-FX40 has a stainless steel body that feels great to the touch. It also makes the camera more robust than a lot of others, so it should stand up to being treated a little roughly.It's a compact unit that weighs 128g and feels inc...
Bottom line The Panasonic Lumix DMC-FX40 has a stainless steel body that feels great to the touch. It also makes the camera more robust than a lot of others, so it should stand up to being treated a little roughly.It's a compact unit that weighs 128g and feels inc...
60%
pocket-lint.com
Updated:
2016-11-15 02:08:13
First impressions of the metal and plastic bodied Lumix FX40, a step up from the FX37, are of another unassuming pocket compact suitable for the occasional happy snap or holiday keepsake. The £255 price tag however suggests there’s rather more on offer...
Good Robust construction, 5x optical zoom, user-friendly set-up and operational menus, fast and responsive...
Bad Zoom disabled in video, not Full HD, white balance performance variable, lower light affects reliability of iA, lens surround prone to scuffs and scratches over time...
Bottom line Ultimately the feeling you’re left with after handling the FX40 is, whilst perfectly acceptable viewed standalone, there’s simply not enough about it to stand out from the crowdKey specs12 megapixels, SD, SDHC...
70%
techradar.com
Updated:
2016-11-15 02:08:13
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet The Panasonic Lumix DMC-FX40 has a stainless steel body that feels great to the touch. It also makes the camera more robust than a lot of others, so it should stand up to being treated a...
Good Build quality, Good images, HD video recording, Viewfinder...
Bad Dodgy controls, Awkward menu...
70%
digicambuyer.co.uk
Updated:
2016-11-15 02:08:13
Check out our thoughts on this sleek 12 megapixel shooterPanasonic aims to impress with the latest of their top-end ultra compacts. With a sleek exterior and impressive spec sheet, the Lumix FX40 certainly gives a very good impression. Encased within a...
Bottom line Its a fantastic looking camera, built for life, but the image quality doesnt quite match this. Its a decent camera for someone new to photography who isnt picky about the finer details...
60%
alphr.com
Updated:
2016-11-15 02:08:14
Last of the Lumix trio is this style-conscious variation, with similar features. The Leica-branded lens and 25mm wide-angle are there, along with identical controls to the TZ6. The menu system on the rear is also the same, albeit presented on a less im...
Bottom line Great quality and feature-packed, but not an Ixus killer...
83%
Cameras.co.uk
Updated:
2016-11-15 02:08:14
One of the attractions of the Panasonic Lumix DMC FX40 is its extreme wide angle lens. This helps you to squeeze much more width into your photos. The lens gives you 5x zoom. You can also increase the amount of zoom in a maximum of 9.8x when shooting a...
79%
digicamreview.co.uk
Updated:
2016-11-15 02:08:14
Announced on the 27th of January 2009, the Panasonic Lumix FX40 is one of Panasonics top of the range ultra compact digital cameras, and features a 12 megapixel sensor, a 25mm wide angle lens with a 5x optical zoom, a 2.5" screen that works in the sun...
Good Very easy to use Very compact and stylish metal body Very good build quality and switches Very good image quality - excellent colour Ultra wide angle 25mm 5x optical zoom lens with optical image stabilisation Intelligent ISO / Exposure / Intelligent AU...
Bad Noise visible at ISO100 Slightly weak flash, some red-eye Tripod mount positioned to the far left.
Bottom line Panasonic have taken an already winning formula, and tweaked it, with more megapixels, all packed into the same ultra compact and stylish body. Even with more pixels, image quality is still excellent, and noise is average, with very good detail. The ca...
0%
digitalversus.com
Updated:
2016-11-15 02:08:14
Wide-angle, 5x zoom, HD video and all this in a camera that’s only two centimetres thick: the Lumix FX40 looks as if it might be the ideal camera, one you can take everywhere thats both perfect for both family use and a compact you can use when your r...
Good Well constructed and ergonomic, Face recognition, High quality lens, Auto intelligent mode...
Bad No zoom during video capture, Handles high sensitivity worse than the previous model, Responsiveness down on previous model, Colour problems in shadow...
80%
Lesnumeriques.com
Updated:
2016-11-15 02:08:14
On connaissait la détection des visages, voici maintenant leur reconnaissance. Le FX40 permet de mémoriser les faces de votre famille ou de vos amis ; ensuite, lors de la prise de vues, s'il a le choix entre plusieurs visages, il sélect...
Bad Pas de zoom pendant les vidéos, Gestion de la sensibilité en retrait du modèle précédent, Réactivité en retrait du modèle précédent, Problèmes colorimétriques dans les ombres...
Bottom line Le FX40 reste dans la moyenne des APN actuels, et demeure l'un des compacts les plus faciles à utiliser. Cependant, il déçoit : son prédécesseur, le FX37,qui était au top de son temps, était surtout... meilleur dans...
80%
01net.com
Updated:
2016-11-15 02:08:14
Panasonic a réussi en quelques années à dominer le marché français des compacts avec des arguments de poids: qualité des images en pleine lumière, capacités techniques, polyvalence, grand-angle, etc. Et ce, en proposant des compacts sobres, petits e...
Bottom line Bonne finition, bonne qualité dimage en plein jour, grand-angle maîtrisé... le FX-40 a bien des atouts. Mais sa lenteur à lallumage et ses modestes performances en basse lumière jouent en sa défaveur...
80%
computerbild.de
Updated:
2016-11-15 02:08:13
Digitalkameras werden mit immer mehr Funktionen ausgestattet, die dem Fotografen Arbeit abnehmen sollen. Die Panasonic Lumix DMC-FX40 erkennt Personen und regelt Belichtung und Schärfe dabei selbstätig. Ob Ihnen damit auch gute Fotos gelingen, lesen Si...
0%
spielefilmetechnik.de
Updated:
2016-11-15 02:08:13
Möchten Sie nicht auch viel lieber einfach nur fotografieren, ohne sich mit unnötig vielen Funktionen und Einstellungen herumschlagen zu müssen? Bevorzugen Sie einen Fotoapparat, der möglichst einfach zu bedienen, klein und handlich ist? Wenn er dabei...
0%
magnus.de
Updated:
2016-11-15 02:08:14
Die Lumix DMC-FX40 zählt zu den erlesenen Kompaktkameras mit 25 mm Weitwinkelbrennweite (äquivalent Kleinbild). Außerdem reicht das Objektiv bis 125 mm Tele und ist mit einer beweglichen Linseneinheit ausgestattet, die das Zittern der Fotografenhand au...
Bottom line Eine Kompakte mit 25 mm Weitwinkel, einem relativ kleinen, aber guten Display, einem komfortablen Bedienkonzept und einer passablen Bildqualität – der Preis (250 Euro) geht in Ordnung. Wegen des langsamen Autofokus eignet sich die FX40 nicht für Actio...
60%
photographyblog.com
Updated:
2016-11-15 02:08:13
The Panasonic Lumix DMC-FX40 (also known as the DMC-FX48) is a small and light compact camera aimed firmly at the point-and-shoot user. At first glance the FX40 is rather unassuming, with a standard 2.5 inch LCD screen and rather understated styling...
Bottom line If you want a compact camera that will allow you to merely point and shoot and, under most conditions, achieve results that wont need adjustment afterwards, then the Panasonic Lumix DMC-FX40 fits the bill as a neat and not unstylish solution to slip...
70%
Show all
Customer service details