location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic 10.1 Megapixel Digital Camera 1/2.33" Compact camera 10.7 MP CCD 3648 x 2736 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10.1 Megapixel Digital Camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FX37K
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:57:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic 10.1 Megapixel Digital Camera 1/2.33" Compact camera 10.7 MP CCD 3648 x 2736 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 10.7 MP CCD Black
  • - Image sensor size: 1/2.33"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 4x
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic 10.1 Megapixel Digital Camera 1/2.33" Compact camera 10.7 MP CCD 3648 x 2736 pixels Black :
The long product name of Panasonic 10.1 Megapixel Digital Camera 1/2.33" Compact camera 10.7 MP CCD 3648 x 2736 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DMC-FX37K 10.1-Megapixel Digital Camera, 5x Optical Zoom, 2.5" LCD, Black
More>>>
Short summary description Panasonic 10.1 Megapixel Digital Camera 1/2.33" Compact camera 10.7 MP CCD 3648 x 2736 pixels Black:
This short summary of the Panasonic 10.1 Megapixel Digital Camera 1/2.33" Compact camera 10.7 MP CCD 3648 x 2736 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic 10.1 Megapixel Digital Camera, 10.7 MP, 3648 x 2736 pixels, 1/2.33", CCD, 5x, Black

Long summary description Panasonic 10.1 Megapixel Digital Camera 1/2.33" Compact camera 10.7 MP CCD 3648 x 2736 pixels Black:
This is an auto-generated long summary of Panasonic 10.1 Megapixel Digital Camera 1/2.33" Compact camera 10.7 MP CCD 3648 x 2736 pixels Black based on the first three specs of the first five spec groups.

Panasonic 10.1 Megapixel Digital Camera. Camera type: Compact camera, Megapixel (approx.): 10.7 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 4.4 - 22 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 50 MB. PictBridge. Weight: 146 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 06:44:22
Uk has collected 28 expert reviews for Panasonic 10.1 Megapixel Digital Camera 1/2.33" Compact camera 10.7 MP CCD 3648 x 2736 pixels Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Cameras.co.uk
Updated:
2011-09-23 06:44:16
The Panasoinic DMC FX37 is a 10 megapixel digital camera with a 5x optical zoom lens. It has a 25mm wide angle lens and fits into a pocket. Why Buy the Panasonic DMC FX37?The DMC FX37 gives you that bit more zoom than a standard pocket camera. The wide...
79%
digitalversus.com
Updated:
2011-09-23 06:44:22
Its tough being a compact at Panasonic - you dont long to prove yourself. Hardly six months after the arrival of the FX35, here comes a new compact, the FX37. The announcement of a new model might well have heralded revolutionary functionality or a...
Good Good quality stabilized 5x optical zoom (25125 mm), Smaller case, Quite good electronic noise handling, HD video 1280 x 720 pixels, Powerful automatic modes...
Bad LCD screen a little too bright, No optic zoom for videos, No manual mode, Sound is poor on videos, Good be quicker to start up...
100%
uk.askmen.com
Updated:
2014-05-15 04:38:16
Panasonic continues to push the boundaries of digital photo lenses with its Lumix cameras. The DMC-FX37 is equipped with a 25 millimeter ultra-wide angle LEICA DC lens and a 5x optical zoom. What this fancy feature lets you do is capture twice the viewing...
75%
techcrunch.com
Updated:
2011-09-23 06:44:05
I am already pining for the new FX48. I reach for this camera more than my Fujifilm F30 or even the new F200EXR. It’s smaller, it shoots 720p video, has a wider lens, and a better viewing screen. For serious photography, I break out the DSLR. For snaps...
0%
digitalcamerareview.com
Updated:
2011-09-23 06:44:06
If the proves anything, it's that success can be a hard act to follow. A light update to the FX35 – a DigitalCameraReview.com Editor's Choice winner from 2008 – the FX37 keeps all of the bells and whistles that made the FX35 such a fun, flexible cam...
Good Chic, functional ultracompact design, Wideangle lens still the widest out there (on an ultracompact), iA mode is pointandshoot simplicity at its best, Rich, vibrant color reproduction...
Bad Pixel peepers will find noise intolerable, even at low ISOs, Stronger competition hurts the FX37's bythenumbers performance, Premium price tag, AF inconsistencies remain...
Bottom line Panasonic Lumix DMC-FX37 Review BY: David Rasnake, DigitalCameraReview.com Contributor PUBLISHED: 3/16/2009 Panasonic Lumix DMC-FX37 Review Article ContentsPanasonic Lumix DMC-FX37 Review Image Gallery If the Panasonic Lumix DMC-FX37 proves anything, i...
0%
Laptopmag.com
Updated:
2011-09-23 06:44:08
At first glance, the Panasonic Lumix DMC-FX37 doesn’t exactly jump out at you. The design is handsome but conservative, and its 10.1-megapixel sensor is fairly standard. What makes this point-and-shoot special is that it packs a wide-angle 5X zoom len...
Good Vibrant colors, Wide angle, 5X zoom lens, Good low-light performance, Compact, lightweight design, Long battery life...
Bad Slow shot-to-shot speed, Poor dynamic range, Can’t use zoom during video recording, Small LCD...
Bottom line Because of its slow speeds, the Panasonic Lumix DMC-FX37 isn’t ideal for action photographers. At $349, it’s also more expensive than many point-and-shoots, but for that price you don’t have to choose between compact design and a versati...
60%
dpinterface.com
Updated:
2011-09-23 06:44:11
The Panasonic Lumix FX37 is a very capable and very small digital camera with 10 megapixels, an ultra-wide 5X zoom lens and 2.5 inch LCD. I would say the FX37 has an advantage over the competition with its 5X zoom lens that starts at 25 mm. If you lik...
Bottom line The Panasonic Lumix FX37 is a very capable and very small digital camera with 10 megapixels, an ultra-wide 5X zoom lens and 2.5 inch LCD. I would say the FX37 has an advantage over the competition with its 5X zoom lens that starts at 25 mm. If you lik...
0%
photographyblog.com
Updated:
2011-09-23 06:44:15
The Panasonic Lumix DMC-FX37 is a small and light compact camera aimed firmly at the point-and-shoot user. At first glance the FX37 is rather unassuming, with "only" 10 megapixels, a standard 2.5 inch LCD screen and understated styling, but there are...
Bottom line The Panasonic Lumix DMC-FX37 is a small and stylish point-and-shoot compact which doesnt truly bring that much of note – aside from the impressive 25mm-125mm 5x zoom lens – to the party. The suspicion is that the FX37 is plugging a gap in the...
80%
whatdigitalcamera.com
Updated:
2011-09-23 06:44:16
Full specification Sensor10.1mpLens5-125mmLCD2.5in, 230kFile FormatsJPEG Exif 2.2, Motion JPEG, WAVEShutter Speeds60 ? 1/2000 secExposure ModesAuto, iAuto, 26 Scene modesMetering SystemMulti-zone meteringISO Range100-1600White BalanceAuto, Daylight, Cl...
84%
pcmag.com
Updated:
2011-09-23 06:44:18
The cute and compact Panasonic Lumix DMC-FX37 offers some competitive features including HD video capture (1,280 by 720 at 30 frames per second), but its still-image sharpness is not on a par with other 10-megapixel cameras. In a crowded sea of simi...
Good Very compact. Records HD video (1,280 by 720 at 30 frames per second). Solid controls. Fast boot-up and recycle times.
Bad Moderate amount of color fringing. Subpar sharpness for a 10-megapixel camera. Noticeable shutter lag. LCD shows considerable motion blur.
Bottom line The Panasonic Lumix DMC-FX37 can record gorgeous HD video, but it loses points for so-so still images, which exhibit some color fringing...
60%
askmen.com
Updated:
2011-09-23 06:44:20
The DMC-FX37 is the latest product refresh in the popular and revered Lumix digital camera line from Panasonic. The 10.1-megapixel device offers the same high-performance point-and-shoot capabilities of its siblings, and maintains the stylish and sleek...
75%
trustedreviews.com
Updated:
2011-09-23 06:44:21
It was only a few months ago that I reviewed the Panasonic Lumix DMC-FX35 , an expensive but superb 10-megapixel, 4x zoom ultra-compact with a class-leading 25mm wide-angle ability, to which I awarded a well-deserved Recommended rating. Never content, the...
70%