Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic 10.1 Megapixel Digital Camera Compact camera 10.7MP 1/2.33" CCD 3648 x 2736pixels Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10.1 Megapixel Digital Camera
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FX37A
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3826
This statistic is based on the 77116 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75334 free Open Icecat users .
Info modified on: 23 Feb 2018 18:13:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic 10.1 Megapixel Digital Camera Compact camera 10.7MP 1/2.33" CCD 3648 x 2736pixels Blue :
The short editorial description of Panasonic 10.1 Megapixel Digital Camera Compact camera 10.7MP 1/2.33" CCD 3648 x 2736pixels Blue

DMC-FX37A 10.1-Megapixel Digital Camera, 5x Optical Zoom, 6.35 cm (2.5 ") LCD, Blue
More>>>
Short summary description Panasonic 10.1 Megapixel Digital Camera Compact camera 10.7MP 1/2.33" CCD 3648 x 2736pixels Blue:
This short summary of the Panasonic 10.1 Megapixel Digital Camera Compact camera 10.7MP 1/2.33" CCD 3648 x 2736pixels Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic 10.1 Megapixel Digital Camera, 10.7 MP, 3648 x 2736 pixels, 1/2.33", CCD, 5x, Blue

Long summary description Panasonic 10.1 Megapixel Digital Camera Compact camera 10.7MP 1/2.33" CCD 3648 x 2736pixels Blue:
This is an auto-generated long summary of Panasonic 10.1 Megapixel Digital Camera Compact camera 10.7MP 1/2.33" CCD 3648 x 2736pixels Blue based on the first three specs of the first five spec groups.

Panasonic 10.1 Megapixel Digital Camera. Camera type: Compact camera, Megapixel: 10.7 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range (f-f): 4.4 - 22 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 50 MB. PictBridge. Weight: 146 g. Colour of product: Blue

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24
Testseek has collected 28 expert reviews for Panasonic 10.1 Megapixel Digital Camera and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2014-12-24
Its tough being a compact at Panasonic - you dont long to prove yourself. Hardly six months after the arrival of the FX35, here comes a new compact, the FX37. The announcement of a new model might well have heralded revolutionary functionality or a...
Good Good quality stabilized 5x optical zoom (25125 mm), Smaller case, Quite good electronic noise handling, HD video 1280 x 720 pixels, Powerful automatic modes...
Bad LCD screen a little too bright, No optic zoom for videos, No manual mode, Sound is poor on videos, Good be quicker to start up...
100%
Cameras.co.uk
Updated:
2014-12-24
The Panasoinic DMC FX37 is a 10 megapixel digital camera with a 5x optical zoom lens. It has a 25mm wide angle lens and fits into a pocket. Why Buy the Panasonic DMC FX37?The DMC FX37 gives you that bit more zoom than a standard pocket camera. The wide...
79%
uk.askmen.com
Updated:
2014-12-24
Panasonic continues to push the boundaries of digital photo lenses with its Lumix cameras. The DMC-FX37 is equipped with a 25 millimeter ultra-wide angle LEICA DC lens and a 5x optical zoom. What this fancy feature lets you do is capture twice the viewing...
75%
Show all