location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix DMC-FT10 1/2.33" Compact camera 14.1 MP CCD 4320 x 3240 pixels Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-FT10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FT10EG-A
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Feb 2022 11:11:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Lumix DMC-FT10 1/2.33" Compact camera 14.1 MP CCD 4320 x 3240 pixels Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 14.1 MP CCD Blue
  • - Image sensor size: 1/2.33"
  • - Image stabilizer
  • - Optical zoom: 4x Digital zoom: 4x
  • - Face tracking
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic Lumix DMC-FT10 1/2.33" Compact camera 14.1 MP CCD 4320 x 3240 pixels Blue :
The long product name of Panasonic Lumix DMC-FT10 1/2.33" Compact camera 14.1 MP CCD 4320 x 3240 pixels Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lumix DMC-FT10 - 14.1MP, 4320 x 3240, 4x Optical Zoom, 6.3 - 25.2mm, 1/2.33" CCD, 152g, Blue
More>>>
Short summary description Panasonic Lumix DMC-FT10 1/2.33" Compact camera 14.1 MP CCD 4320 x 3240 pixels Blue:
This short summary of the Panasonic Lumix DMC-FT10 1/2.33" Compact camera 14.1 MP CCD 4320 x 3240 pixels Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-FT10, 14.1 MP, 4320 x 3240 pixels, 1/2.33", CCD, 4x, Blue

Long summary description Panasonic Lumix DMC-FT10 1/2.33" Compact camera 14.1 MP CCD 4320 x 3240 pixels Blue:
This is an auto-generated long summary of Panasonic Lumix DMC-FT10 1/2.33" Compact camera 14.1 MP CCD 4320 x 3240 pixels Blue based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-FT10. Camera type: Compact camera, Megapixel (approx.): 14.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 6.3 - 25.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 40 MB. PictBridge. Weight: 152 g. Product colour: Blue

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 09:50:00
Uk has collected 10 expert reviews for Panasonic Lumix DMC-FT10 1/2.33" Compact camera 14.1 MP CCD 4320 x 3240 pixels Blue and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
macworld.co.uk
Updated:
2011-09-23 09:50:00
The Lumix DMC-FT10 is a 14-megapixel waterproof camera and a reasonable choice as a budget point-and-shoot to take snorkelling or swimming. It has a near-flat front finished in brushed metal. The 4x zoom lens doesn’t extend, reducing the chance of wate...
Good Easy-to-understand menu system; low price; good specifications; waterproof...
Bad Slow to respond to button input; freezes while saving longer HD clips; unattractive...
60%
pcadvisor.co.uk
Updated:
2011-09-23 09:50:00
Product Code: DMC-FT10EB-K This budget waterproof camera is great for basic beach and travel use, but its image quality in poor light is mediocre The Panasonic LUMIX DMC-FT10 is a 14-megapixel, waterproof digital camera that's cheaper than the Panaso...
Bottom line The Panasonic LUMIX DMC-FT10 is a mixed bag; its good specifications and low price are offset by image quality that we didn't fall in love with. If you're looking for a happy-snap camera that will stand up to the rigors of an active life, it is a dece...
70%
Cameras.co.uk
Updated:
2011-09-23 09:50:00
The Panasonic Lumix DMC FT10 is waterproof, freezeproof, shockproof and dustproof. It handles most photo opportunities with a minimum of fuss. I like the picture quality on offer and I also found the camera easy to use. Picture quality may not be a...
Bottom line The Panasonic Lumix DMC FT10 is a good all round digital camera. If you are looking for a waterproof digital camera that can take the odd bump then this camera ticks most of the right boxes. It does little wrong and it is hard to come up with any stro...
82%
goodgearguide.com.au
Updated:
2011-11-08 16:57:03
The Panasonic LUMIX DMC-FT10 is a 14-megapixel, waterproof digital camera that's $200 cheaper than the Panasonic LUMIX DMC-FT1 and Panasonic LUMIX DMC-FT2. It's a reasonable choice if you're after a budget point-and-shoot camera that can take plenty o...
Good Cheap, easy menu operation, sturdy...
Bad Interface is too slow, overly smudgy images at higher ISOs...
Bottom line Often the cheapest cameras are the ones that put up with the most punishment. If you're looking for a knock-around point-and-shoot digital camera to take to the beach, for bushwalking or for use with kids, the Panasonic LUMIX DMC-FT10 should suit your...
60%