location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic DMC-FS62 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-FS62
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FS62B
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:48:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic DMC-FS62 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 10.1 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Image stabilizer
  • - Optical zoom: 4x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic DMC-FS62 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black :
The long product name of Panasonic DMC-FS62 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lumix DMC-FS62 10.1 MP, 4x opt zoom, 5.5 - 22 mm, 1/2.5" CCD, 50 MB, SD/SDHC
More>>>
Short summary description Panasonic DMC-FS62 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black:
This short summary of the Panasonic DMC-FS62 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic DMC-FS62, 10.1 MP, 3648 x 2736 pixels, 1/2.5", CCD, 4x, Black

Long summary description Panasonic DMC-FS62 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black:
This is an auto-generated long summary of Panasonic DMC-FS62 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black based on the first three specs of the first five spec groups.

Panasonic DMC-FS62. Camera type: Compact camera, Megapixel (approx.): 10.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5.5 - 22 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 50 MB. PictBridge. Weight: 115 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 05:14:58
Uk has collected 7 expert reviews for Panasonic DMC-FS62 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-23 05:14:58
There are many digital cameras available for less than £100, but very few of them are worth buying. Most have badly-made plastic bodies, low quality lenses, slow and clumsy performance and worse image quality than some mobile phone cameras. At this price...
Good Excellent value, Very compact, Metal construction, Optical image stabilisation, Decent image quality...
Bad Slightly small screen, Basic video recording, Slightly slow autofocus, Mediocre flash...
90%
Cameras.co.uk
Updated:
2011-09-23 05:14:58
The Panasonic Lumix DMC FS62 is one of the cheaper pocket cameras. Looking through the features it has the Lumix DMC FS62 compares favourably with other digital cameras available for around the same price. Headline features include 10 megapixels, a 4x...
85%
goodgearguide.com.au
Updated:
2011-11-08 15:55:55
The Panasonic Lumix DMC-FS62R is a cheap, 10-megapixel point-and-shoot digital camera that captures surprisingly vibrant photos. It's easy for novices to just select its fully automatic Intelligent Auto mode and shoot away.The front of the Panasonic Lumix DMC-FS62R is bare, except for the 4x optical zoom lens and the in-built flash. The camera's rear is split between the 2.7in LCD panel and a small number of navigation buttons, while the top houses controls for power, zoom, Intelligent Auto...
Good Good image stabilisation, Intelligent Auto mode takes pleasing photos...
Bad No manual controls, poor high ISO performance, low resolution scene modes...
Bottom line Novice photographers can just set the Panasonic Lumix DMC-FS62R to Intelligent Auto and fire away without worrying about changing settings. It’s reasonably priced, too...
70%