Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic Lumix DMC-FS3 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-FS3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FS3EG-S
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPanasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7155
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic Lumix DMC-FS3 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Silver :
The short editorial description of Panasonic Lumix DMC-FS3 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Silver

LUMIX DMC-FS3 Silver
More>>>
Short summary description Panasonic Lumix DMC-FS3 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Silver:
This short summary of the Panasonic Lumix DMC-FS3 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-FS3, 8.1 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Silver

Long summary description Panasonic Lumix DMC-FS3 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Silver:
This is an auto-generated long summary of Panasonic Lumix DMC-FS3 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Silver based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-FS3. Megapixel: 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range (f-f): 5.5 - 16.5 mm. Maximum video resolution: 848 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 27 MB. Weight: 120 g. Product colour: Silver

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 09:39:32
Uk has collected 16 expert reviews for Panasonic Lumix DMC-FS3 8.1 MP CCD 3264 x 2448 pixels 1/2.5" Silver and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 09:39:34
Nl heeft 16 proffesionele recensies verzameld voor Panasonic Lumix DMC-FS3 8,1 MP CCD 3264 x 2448 Pixels 1/2.5" Zilver. Het gemiddelde van deze proffesionele recensies is 71 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 09:39:32
Fr a recueilli 16 avis d’experts pour Panasonic Lumix DMC-FS3 8,1 MP CCD (dispositif à transfert de charge) 3264 x 2448 pixels 1/2.5" Argent et la note moyenne est de 71 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 09:39:32
De hat 16 Expertenmeinungen über Panasonic Lumix DMC-FS3 8,1 MP CCD 3264 x 2448 Pixel 1/2.5 Zoll Silber eingeholt. Das duchschnittliche Epertenrating ist 71 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 09:39:32
Testseek ha raccolto 16 recensioni da parte di esperti per Panasonic Lumix DMC-FS3 8,1 MP CCD 3264 x 2448 Pixel 1/2.5" Argento e la valutazione media da parte degli esperti è di 71 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 09:39:34
Es ha coleccionado 16 opiniones de expertos para Panasonic Lumix DMC-FS3 8,1 MP CCD 3264 x 2448 Pixeles 1/2.5" Plata y la calificación media es 71 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 09:39:34
Dk har samlet 16 ekspertanmeldelser for Panasonic Lumix DMC-FS3 8,1 MP CCD 3264 x 2448 pixel 1/2.5" Sølv og den gennemsnitlige ekspertbedømmelse er 71 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 09:39:34
Se har samlat in 16 experttester för Panasonic Lumix DMC-FS3 8,1 MP CCD 3264 x 2448 pixlar 1/2.5" Silver och det genomsnittliga betyget är 71 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
71%
Source Review comments Score
digicambuyer.co.uk
Updated:
2011-09-23 09:39:29
Discover what this small, sleek camera has under the bonnetThe Panasonic Lumix FS3 cannot be denied a compliment for its good looks. In fact, as far as the entry-level compact market goes, the camera oozes class and sophistication from every pore. The...
Bottom line This is a perfectly adequate camera for the amateur or occasional user. Enthusiasts will not take to the soft corners and noisy low-light pictures. It is, however, a very decent daylight shooter for the non-pros...
60%
macworld.co.uk
Updated:
2011-09-23 09:39:29
No nonsense digital compact sporting 8.1-megapixel resolution and 3x optical zoom, plus the Lumix range regulars of face detection (for up to 15 faces in the frame), optical image stabilisation and intelligent auto mode – which automatically switches s...
Good Gimmick free and comprehensive feature set comprised of options that are actually worth having, attractive price, rich colours and image detail...
Bad No one stand out feature, plastic faceplate...
80%
techadvisor.co.uk
Updated:
2011-09-23 09:39:29
The Panasonic Lumix DMC-FS3 is an 8Mp compact camera with a 4x optical zoom. Everything on the Panasonic Lumix DMC-FS3 compact camera has been implemented to make the art of digital photography easier - including a Quick AF function that begins the...
Bottom line If you’re buying a sub-£150 camera for image quality alone, the Panasonic Lumix DMC-FS3 would be the sensible choice. Gavin Stoker Lowest online price: ££158.00...
0%
digitalversus.com
Updated:
2011-09-23 09:39:30
Amongst Panasonics collection of digital cameras, there are some great entry-level models, like the LS80, and some classics like the FX37. In between the two comes the FS range, which makes its debut with the FS3. The camera, which was first launche...
Good Stylish and wellbuilt, Easy to use, Several image formats: 4/3, 3/2 and 16/9, Electronic noise well handled up to 800 ISO, Optical stabilization...
Bad No wide angle lens, No zoom while filming videos, No histogram for shots, No handle, and grip could be improved...
60%
Cameras.co.uk
Updated:
2011-09-23 09:39:31
The Panasonic DMC FS3 is a smart looking, pocket camera. It has 8 megapixels and a 3x optical zoom lens. Why Buy the Panasonic DMC FS3?This is a simple, stylish digital camera. As well as the attraction of point and shoot simplicity you will have no p...
84%
goodgearguide.com.au
Updated:
2011-11-08 16:51:40
The Lumix DMC-FS3 is the obligatory runt of Panasonics new compact FS camera litter. It sports an 8.1-megapixel sensor and 3x optical zoom (as opposed to the Lumix DMC-FS5/Lumix DMC-FS20s 10.1-megapixel sensor and 4x optical zoom). While it doesnt...
Good Attractive price point, Auto Intelligent mode, impressive build quality...
Bad Buttons are too small for big fingers, underpowered optical zoom The Final Word The DMC-FS3 is capable of producing instant, good quality photos that will more than satisfy its intended user base of casual photographers. If you want to capture great lo...
Bottom line The DMC-FS3 is capable of producing instant, good quality photos that will more than satisfy its intended user base of casual photographers. If you want to capture great looking shots with a minimum of effort, this compact camera will not disappoint.
75%
Lesnumeriques.com
Updated:
2011-09-23 09:39:30
Les FS sont destinés à remplir un trou entre l'entrée de gamme, représentée par le LS80 et coûtant (nettement) moins de 150 euros, et le haut de gamme comme le FX37, lancé à 300 euros.Si la filiation du FS3 et d...
Good Style et construction, Ergonomie générale, Format d'image : 4/3, 3/2 et 16/9, Gestion du bruit électronique jusqu'à 400 iso, Stabilisation optique...
Bad Pas de grand angle, Pas de zoom pendant les vidéos, Pas d'histogramme à la prise de vues, Pas de poignée et préhension perfectible...
Bottom line Version stylée et améliorée du LS80, le FS3 en conserve les points forts dans un boîtier raffiné. Un très bon petit appareil d'entrée de gamme, digne successeur du très apprécié FX12...
60%
01net.com
Updated:
2011-09-23 09:39:31
Quand on est le cadet dune grande famille, il est parfois difficile de se mettre en valeur et de trouver sa place. En loccurrence, le FS3 na pas lintérêt du tout petit prix de lentrée de gamme, incarnée par le LS80, ni les caractéristiques indiscu...
Good Le prix, La richesse des fonctions, Le mode High Speed Burst, Le mode vidéo, Le rétroéclairage intelligent de lécran...
Bad Labsence de grandangle, Le zoom un peu limité...
Bottom line Quand on est le cadet dune grande famille, il est parfois difficile de se mettre en valeur et de trouver sa place. En loccurrence, le FS3 na pas lintérêt du tout petit prix de lentrée de gamme, incarnée par le LS80, ni les caractéristiques indiscu...
0%
computerbild.de
Updated:
2011-09-23 09:39:30
Die Panasonic „Lumix DMC-FS3“ ist klein und leicht. Genau richtig, um sie in der Hosentasche immer dabei zu haben. Mit Gesichtserkennung und optischem Bildstabilisator hat sie zudem alle Voraussetzungen für gelungene Fotos. Lesen Sie hier, wie sich die...
0%
tecnozoom.it
Updated:
2011-09-23 09:39:30
Elegante e raffinata, dotata di uno stile accattivante, la è una fotocamera compatta che presenta un corpo dalle dimensioni ridotte e completamente piatto, con una piccola impugnatura che ne facilita la presa. Le dimensioni sono 94,9 mm di larghezza...
Good Design; Face detection; Maneggevolezza; Stabilizzatore...
Bad Zoom ottico basso...
Bottom line La Panasonic Lumix DMC-FS3 è una fotocamera digitale compatta dal corpo raffinato, elegante e alla moda, inoltre presenta una piccola impugnatura in grado di facilitarne la presa. Le specifiche non sono esaltanti, si parla di un sensore da poco più di...
70%
techworld.com
Updated:
2011-09-23 09:39:30
Everything on the Panasonic Lumix DMC-FS3 compact camera has been implemented to make the art of digital photography easier - including a Quick AF function that begins the camera focusing before the shutter release button is even half depressed.An Eas...
Bottom line If you’re buying a sub-£150 camera for image quality alone, the Panasonic Lumix DMC-FS3 would be the sensible choice...
0%
digitalcamerareview.com
Updated:
2011-09-23 09:39:32
In many ways, the all-new – a new offering in a completely new series of models from the manufacturer – tries to be the best of both worlds, offering ultracompact style at what nearly qualifies as a budget compact price. In the flood of new high-pro...
Good Nice color processing with plenty of control, Build quality and style among the best for this price, Impressive high ISO performance, Great pointandshoot usability with very good results...
Bad Menus can be clunky in places, Redeye poorly controlled at times, Soft optics equals soft images, Timings not always firsttier, Panasonic Lumix DMCFS3...
Bottom line These days, the Panasonic FS3 almost qualifies for what we consider a budget point-and-shoot, and in terms of size and styling, it straddles the line between compact and ultracompact. In general, however, the FS3 makes few of the compromises in qualit...
0%
steves-digicams.com
Updated:
2014-03-20 05:14:33
The DMC-FS3 offers a new image-processing LSI, the Venus Engine IV, which contains a more advanced signal processing technology for rendering higher-quality images and produces a faster response time. In addition, the camera boasts the new Intelligent...
0%
fotoguiden.se
Updated:
2011-09-23 09:39:29
Liten fickkamera att alltid ha med...
90%
Show all
Customer service details