Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Compact camera 14.5 MP CCD Silver
- - Image sensor size: 1/2.33"
- - Image stabilizer
- - Optical zoom: 8x Digital zoom: 4x
- - Video recording 1280 x 720 pixels HD
- - Built-in microphone Voice recording PictBridge
- - Lithium-Ion (Li-Ion)
Long product name Panasonic DMC-FS30 1/2.33" Compact camera 14.5 MP CCD 4320 x 3240 pixels Silver
:
DMC-FS30, 14.5MP, 1/2.33", CCD, 2.7", LCD-TFT, 4320 x 3240, 30fps, 16:9, USB 2.0, NTCS/PAL, 40MB
The long product name of Panasonic DMC-FS30 1/2.33" Compact camera 14.5 MP CCD 4320 x 3240 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DMC-FS30, 14.5MP, 1/2.33", CCD, 2.7", LCD-TFT, 4320 x 3240, 30fps, 16:9, USB 2.0, NTCS/PAL, 40MB
More>>>
Short summary description Panasonic DMC-FS30 1/2.33" Compact camera 14.5 MP CCD 4320 x 3240 pixels Silver:
This short summary of the Panasonic DMC-FS30 1/2.33" Compact camera 14.5 MP CCD 4320 x 3240 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Panasonic DMC-FS30, 14.5 MP, 4320 x 3240 pixels, CCD, 8x, HD, Silver
Long summary description Panasonic DMC-FS30 1/2.33" Compact camera 14.5 MP CCD 4320 x 3240 pixels Silver:
This is an auto-generated long summary of Panasonic DMC-FS30 1/2.33" Compact camera 14.5 MP CCD 4320 x 3240 pixels Silver based on the first three specs of the first five spec groups.
Panasonic DMC-FS30. Camera type: Compact camera, Megapixel (approx.): 14.5 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 8x, Digital zoom: 4x, Focal length range: 5 - 40 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 40 MB. PictBridge. Weight: 138 g. Product colour: Silver