Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic DMC-FS30 1/2.33" Compact camera 14.5 MP CCD 4320 x 3240 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-FS30
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FS30K
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPanasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5264
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 04 Apr 2019 12:48:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic DMC-FS30 1/2.33" Compact camera 14.5 MP CCD 4320 x 3240 pixels Black :
The short editorial description of Panasonic DMC-FS30 1/2.33" Compact camera 14.5 MP CCD 4320 x 3240 pixels Black

DMC-FS30, 14.5MP, 1/2.33", CCD, 2.7", LCD-TFT, 4320 x 3240, 30fps, 16:9, USB 2.0, NTCS/PAL, 40MB
More>>>
Short summary description Panasonic DMC-FS30 1/2.33" Compact camera 14.5 MP CCD 4320 x 3240 pixels Black:
This short summary of the Panasonic DMC-FS30 1/2.33" Compact camera 14.5 MP CCD 4320 x 3240 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic DMC-FS30, 14.5 MP, 4320 x 3240 pixels, CCD, 8x, HD, Black

Long summary description Panasonic DMC-FS30 1/2.33" Compact camera 14.5 MP CCD 4320 x 3240 pixels Black:
This is an auto-generated long summary of Panasonic DMC-FS30 1/2.33" Compact camera 14.5 MP CCD 4320 x 3240 pixels Black based on the first three specs of the first five spec groups.

Panasonic DMC-FS30. Camera type: Compact camera, Megapixel: 14.5 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 8x, Digital zoom: 4x, Focal length range: 5 - 40 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 40 MB. PictBridge. Weight: 138 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 11:26:14
Uk has collected 19 expert reviews for Panasonic DMC-FS30 1/2.33" Compact camera 14.5 MP CCD 4320 x 3240 pixels Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 11:26:17
Nl heeft 19 proffesionele recensies verzameld voor Panasonic DMC-FS30 1/2.33" Compactcamera 14,5 MP CCD 4320 x 3240 Pixels Zwart. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 11:26:14
Fr a recueilli 19 avis d’experts pour Panasonic DMC-FS30 1/2.33" Appareil-photo compact 14,5 MP CCD (dispositif à transfert de charge) 4320 x 3240 pixels Noir et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 11:26:14
De hat 19 Expertenmeinungen über Panasonic DMC-FS30 1/2.33 Zoll Kompaktkamera 14,5 MP CCD 4320 x 3240 Pixel Schwarz eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 11:26:14
Testseek ha raccolto 19 recensioni da parte di esperti per Panasonic DMC-FS30 1/2.33" Fotocamera compatta 14,5 MP CCD 4320 x 3240 Pixel Nero e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 11:26:17
Es ha coleccionado 19 opiniones de expertos para Panasonic DMC-FS30 1/2.33" Cámara compacta 14,5 MP CCD 4320 x 3240 Pixeles Negro y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 11:26:17
Dk har samlet 19 ekspertanmeldelser for Panasonic DMC-FS30 1/2.33" Kompakt kamera 14,5 MP CCD 4320 x 3240 pixel Sort og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 11:26:17
Se har samlat in 19 experttester för Panasonic DMC-FS30 1/2.33" Kompaktkamera 14,5 MP CCD 4320 x 3240 pixlar Svart och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
Cameras.co.uk
Updated:
2011-09-23 11:26:07
The Panasonic Lumix DMC FS30 is a small digital camera offering some extra zoom compared to most models. I think this camera does an excellent job offering impressive picture quality. The Panasonic Lumix DMC FS30 is a compact digital camera offering s...
85%
techradar.com
Updated:
2011-09-23 11:26:14
The megapixel wars are over, or so they say.In the ferocious market for sub-£200 compact cameras, precious few have a pixel count higher than 12 million.The Canon 980IS has 14.7 megapixels but the Panasonic Lumix FS30 is joining otherwise rare company...
Good Good image quality, No shutter lag, Crisp video...
Bad A little too light, Screen could be nicer, Not the most desirable design...
Bottom line The megapixel wars are over, or so they say.In the ferocious market for sub-£200 compact cameras, precious few have a pixel count higher than 12 million.The Canon 980IS has 14.7 megapixels but the Panasonic Lumix FS30 is joining otherwise rare compan...
80%
magnus.de
Updated:
2011-09-23 11:26:07
Zur Ausstattung gehören ein mechanischer Bildstabilisator im Objektiv und eine HD-Videofunktion mit 1280 x 720 Pixeln bei 30 B/s. Auf dem 1/2,3-Zoll-CCD drängen sich 14 Millionen 1,4 μm winzige Pixel; wie einige andere neue Konkurrenzmodelle, etwa Sony...
Bottom line Die solide 8-fach-Zoomkamera Panasonic DMC-FS30 ist kompakt und kombiniert einen ziemlich schnellen Autofokus mit einer ordentlichen Bildqualität...
62%
magnus.de
Updated:
2011-09-23 11:26:07
28 mm schlank, und trotzdem bietet Panasonics neue Kompaktkamera Lumix DMC-FS30 ein 8-fach-Zoomobjektiv, das einen respektablen Brennweitenbereich von 28 mm Weitwinkel bis 224 mm Tele abdeckt (KB-äquivalent). Zur Ausstattung gehören ein mechanischer Bi...
Bottom line Die solide 8-fach-Zoomkamera Panasonic DMC-FS30 ist kompakt und kombiniert einen ziemlich schnellen Autofokus mit einer ordentlichen Bildqualität...
0%
tecnozoom.it
Updated:
2011-09-23 11:26:07
La è una fotocamera digitale compatta dal design elegante e disponibile in diverse colorazioni. Sul retro spicca il display LCD TFT da 2,7 pollici, con una risoluzione di 230.000 pixel e con un campo visivo di circa il 100%. Le dimensioni della fotoca...
Good ZOOM OTTICO; Face detection; Intelligent Iso Control; Autofocus rapidissimo; Intelligent Scene Selector; Risoluzione sensore...
Bad Memoria; Un solo tipo di schede supportato; ISO non elevatissima; Display non grandissimo...
Bottom line Dal design elegante e compatto, la Panasonic Lumix DMC-FS30 è una fotocamera digitale compatta dotato del necessario per ottenere belle foto con il minimo sforzo. Presenta una risoluzione molto elevata, uno zoom potente, lo stabilizzatore ottico, il F...
70%
pcmag.com
Updated:
2011-09-23 11:25:52
The Panasonic Lumix DMC-FH20K ($179 list)—not to be confused with the brand new Lumix DMC-GF2—is a compact camera that "can easily go wherever you do," according to the company. This consumer camera comes equipped with a 14.1 megapixel optical sensor...
0%
etechreviews.com
Updated:
2011-09-23 11:25:59
Panasonic Lumix DMC-FH20 is a compact sub $180 camera having 8x zoom wide angle lens, HD movie capture, and .. well, nothing else. That is all you get; I am not complaining but this is pretty basic camera made for entry level users. The photo quality a...
0%
photographyblog.com
Updated:
2011-09-23 11:26:04
The Panasonic Lumix DMC-FS30 (also known as the DMC-FH20) is a new compact camera with an appealingly versatile 8x zoom lens. Costing less than £179 / $179, the FS30 / FH20 is aimed at the beginner end of the market, yet still offers some advanced fea...
Bottom line So apart from the smaller screen, lack of touch panel operation, and slightly different button layout at the back, the Panasonic FS33 and FS30 are one camera and the same, with a modest price difference. For a manufacturer's suggested £179.99 and with...
80%
cameralabs.com
Updated:
2011-09-23 11:26:06
Released in January 2010 alongside the Lumix FS33, the Panasonic Lumix FS30 is an affordable 14 Megapixel super-zoom with an 8x optical zoom and 2.7 inch LCD screen. The pricier FS33 shares all the FS30 specifications, but features a 3 inch touch-sc...
Good 8x stabilized optical zoom, Dedicated Intelligent Auto mode button, Fast and accurate scene recognition, Good low light performance.
Bad Dated styling with switches, Poor flash performance, Poor menu design, No zoom while filming video.
Bottom line A 14 megapixel sensor, 8x optical zoom and HD video recording capabilities are features that you'd normally expect to have to dig deep into your pocket for, so there's no question the Panasonic Lumix FS30 / FH20 represents excellent value for money. B...
83%
ephotozine.com
Updated:
2011-09-23 11:26:07
ePHOTOzine tester, Matt Grayson reviews the slinky Panasonic Lumix FS30 digital compact camera.Pushing the envelope on the smaller compacts, Panasonic have unveiled the FS30 which boasts an 8x optical zoom and 14.1Mp resolution crammed into a slinky me...
Good Slim and small, Faster focusing, Nice colour rendition, Panasonic Lumix FS30:...
Bad Noise problems appear early...
Bottom line The Panasonic Lumix DMC-FS30 costs £165 if you get it in silver, red or blue but expect to pay £175 for the black model.For that price, I'm not expecting a revolutionary camera that will blow me away with an immense performance and market leading features...
80%
pricemo.com
Updated:
2011-09-23 11:26:07
The megapixel wars are over, or so they say.In the ferocious market for sub-£200 compact cameras, precious few have a pixel count higher than 12 million.The Canon 980IS has 14.7 megapixels but the Panasonic Lumix FS30 is joining otherwise rare company...
Good The FS30 takes good pictures at almost all its main ISO settings, and is fast to boot, With zero shutter lag to speak of, getting the shot you want is simple and reliable, There’s also plenty to like about the video mode, which provides crisp deta...
Bad A better TFT would be ideal – either larger or brighter. The 160g weight can also make the FS30 feel a little welterweight for our liking, although happily this doesn’t have much of an impact on the sharpness of your shots thanks to the capabl...
Bottom line The FS30 did well under challenging test conditions – below ISO 800 its images are excellent, and even a stop beyond it’s possible to get usable shots as long as you exercise care.It also ticks all the important feature boxes – optical s...
0%
photographybay.com
Updated:
2011-09-23 11:26:08
One of the many point and shoot cameras announced at CES 2010 was the Panasonic FH20. I spent a little while at CES checking out the new camera and its siblings.The FH20 is at the top end of the new cameras in the FH lineup. The other new cameras, th...
0%
digitalcamerainfo.com
Updated:
2011-09-23 11:26:11
Small size, big zoom, high resolution and colorful good looks are the bullet points for the Panasonic Lumix DSC-FH20, the highest-end model in the new FH line introduced at CES...
Bottom line It's hard to know how impressed you should be about a camera untill you know how much you're paying for it, and Panasonic won't release that information until 30 days before the FH20 starts shipping. And, of course, image quality is unknown at...
0%
imaging-resource.com
Updated:
2014-04-08 09:33:51
by David ElrichLooks can be deceiving. At first glance, the Panasonic Lumix DMC-FH20 appears to be just another silver-bodied, candy-tin-sized digicam. Yes, it's both of those things but this compact 14.1-megapixel camera has an 8x optical zoom tucked awa...
Good 28-224mm eq. lens is wide with surprising telephoto reach, Compact form factor, Very simple control layout, Decent 2.7-inch LCD screen rated 230K dots, Auto Power LCD mode, Good overall color, 720p HD video at 30 fps, Good printed results with low ISOs...
Bad Image corners are pretty soft, Entire image soft at full telephoto, Strong barrel distortion at wide-angle, moderate pincushion at telephoto, Moderate to high chromatic aberration, Mushy images at higher ISOs, Slower AF times than competition, Few manu...
Bottom line For a basic tote-anywhere camera, the Panasonic Lumix DMC-FH20 is a good option especially since it's readily available for less than $175 at legitimate online retailers. It's extremely compact but has an 8x optical zoom that starts out at a nice 28mm...
0%
pcforalla.idg.se
Updated:
2011-09-23 11:26:06
Den här månaden har vi tittat på sex kompaktkameror med inriktning på prestanda – snabba kameror när det gäller starttid, autofokus och bild till bild. Det rekommenderade cirkapriset ligger under 3 000 kronor. Vi lät de största kameratillverkarna själva välja ut vilken kamera som de ville ha med i testet. De sex som kom in först fick ingå i vårt test...
80%
chip.pl
Updated:
2014-12-24 06:54:43
Aparat z matrycą 14,5 Mp typu CCD, wyświetlaczem 2,7 cala i zoomem optycznym 8x...
100%
pclab.pl
Updated:
2016-12-29 22:50:14
To może i truizm, ale okres wakacyjny po prostu sprzyja robieniu zdjęć. Sprzyja również kupowaniu aparatów, zwłaszcza że postęp w dziedzinie cyfrówek jest niemal tak samo szybki jak na rynku komputerów, więc aparat kupiony rok temu właściwie już „nie robi...
0%