location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic 12.1 Megapixel Digital Camera 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12.1 Megapixel Digital Camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FS25S
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:57:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic 12.1 Megapixel Digital Camera 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12.1 MP CCD Silver
  • - Image sensor size: 1/2.33"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic 12.1 Megapixel Digital Camera 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver :
The long product name of Panasonic 12.1 Megapixel Digital Camera 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DMC-FS25S, 12.1 Megapixel Digital Camera, Lumix DMC-FS25, 12.1Mp, 3.0" TFT LCD, USB 2.0, Silver
More>>>
Short summary description Panasonic 12.1 Megapixel Digital Camera 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver:
This short summary of the Panasonic 12.1 Megapixel Digital Camera 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic 12.1 Megapixel Digital Camera, 12.1 MP, 4000 x 3000 pixels, 1/2.33", CCD, 5x, Silver

Long summary description Panasonic 12.1 Megapixel Digital Camera 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver:
This is an auto-generated long summary of Panasonic 12.1 Megapixel Digital Camera 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver based on the first three specs of the first five spec groups.

Panasonic 12.1 Megapixel Digital Camera. Camera type: Compact camera, Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 5.2 - 26 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 50 MB. PictBridge. Weight: 126 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 07:12:00
Uk has collected 17 expert reviews for Panasonic 12.1 Megapixel Digital Camera 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
Cameras.co.uk
Updated:
2011-09-23 07:10:48
The Panasonic Lumix DMC FS25 is an unfussy, pocket camera. It has 12 megapixels, a 5x optical zoom lens and a 3 inch LCD screen. The Lumix DMC FS25 is also easy to use and has one or two extra features thrown in, such as image stabilisation, bracketing...
84%
pcpro.co.uk
Updated:
2011-09-23 07:11:20
The cheapest of the three Panasonic models sits between the other two size-wise. The Lumix FS25 takes its styling cues from the larger TZ6 but avoids most of the pocket-catching lumps and, while big compared to the Canon Ixus 100 or Nikon Coolpix S220...
Bottom line Capable, but not inspiring enough to garner an award...
67%
pcadvisor.co.uk
Updated:
2011-09-23 07:11:38
Product Code: 05025232501304 Offering a wide-angle Leica lens, very good image quality, a big LCD, and excellent battery life, the Panasonic Lumix DMC-FS25 is a great, well-rounded pocket cam. The Panasonic Lumix DMC-FS25 does cost a shade more than...
Bottom line As with any tech purchase, its best to try the Panasonic Lumix DMC-FS25 before you buy it, thanks to the love-it-or-hate-it mini-joystick that you use to access most of the menu functions. Thats really the only main drawback of this camera, which of...
80%
whatdigitalcamera.com
Updated:
2011-09-23 07:10:44
The Panasonic FS25 is a pleasure to use, and has the impressive performance associated with the Lumix range. Metering is reliable, as is white balance, while overall image quality is impressive.
0%
steves-digicams.com
Updated:
2011-09-23 07:10:51
Panasonic has released yet another ultra-compact model for 2009, with the introduction of the new Lumix DMC-FS25. This 12-megapixel camera replaces the 10-megapixel DMC-FS20 from last year, offering several upgrades. The FS25 features a LEICA DC VARIO-...
Bottom line Panasonic has upgraded their popular ultra-compact Lumix DMC-FS20 from last year with the DMC-FS25. Improvements consist of more resolution at 12-megapixels and a more versatile 5x optical zoom. Most all of the FS25s other features have been passed do...
0%
Geek.com
Updated:
2011-09-23 07:10:58
Panasonic’s Lumix DMC-FS25 is a compact travel-sized camera that was released at the beginning of this year. It has a 12MP sensor, 5x optical zoom, and a 3-inch LCD, making it competitive with upper-tier point-and-shoot modes from companies like Canon...
0%
cameralabs.com
Updated:
2011-09-23 07:11:03
Released in January 2009, the Panasonic Lumix DMC-FS25 is a 12.1 megapixel slim compact with a 5x optical zoom. It sits at the top of the Panasonics FS range, designed to be more affordable than its FX range. The FS25 replaces the FS20, launched e...
Good Stylish good looks, Responsive zoom with wide angle, Variable brightness LCD, Lots of Scene modes.
Bad Switch for play instead of button, Flimsy battery cover, Face detection poor in low light, Some gimmicky scene modes.
Bottom line The Panasonic Lumix DMC-FS25 is a stylish, slim compact that looks good, feels comfortable to hold and produces good quality images. Its 5x optical zoom includes wide-angle coverage and is well suited to general purpose photography from group shots to...
80%
imaging-resource.com
Updated:
2011-09-23 07:11:07
Trim and compact, the Panasonic FS25 offers intelligent automatic shooting and a good-quality, 5x Leica lens to balance its 12-megapixel sensor. Overall image quality is good, with low distortion from the lens at wide angle, and only moderate chromatic...
Good Small, solid build, Handsome design, 29-145mm zoom range, Intelligent Auto mode is quick to pick a suitable exposure mode, Optical image stabilization works very well, Face detection, Joystick controller works well, Intelligent ISO mode raises exposure...
Bad Zoom is a little slow to respond, Auto white balance doesnt handle Tungsten as well as it could, Some corners are soft, Slow autofocus results in long shutter lag times, Cycle time is also slow, taking 3.25 seconds between shots in single-shot mode...
Bottom line Trim and compact, the Panasonic FS25 offers intelligent automatic shooting and a good-quality, 5x Leica lens to balance its 12-megapixel sensor. Overall image quality is good, with low distortion from the lens at wide angle, and only moderate chromatic...
0%
digitalcamerareview.com
Updated:
2011-09-23 07:11:13
Seemingly nothing more than a middle-of-the road pocket camera, the has some surprising features. The FS25 comes off the assembly line with a 12.1 megapixel CCD sensor, a 5x optical zoom, a new and advanced Intelligent Auto Mode, AF tracking, an Int...
Good Easy to use, Stylish and sleek, Compact and great for traveling...
Bad Unpredictable results, Poor ISO performance, AF too slow, Image quality not up to par...
Bottom line Compared to the FS20, the FS25 boasts some significant enhancements including more zoom power, more resolution and better Intelligent Auto, but that may not be enough of a reason for somebody to upgrade to the FS25. Images are pretty hit or miss when u...
0%
macworld.com
Updated:
2011-09-23 07:11:23
by Tim Moynihan, Macworld.com Offering a wide-angle Leica lens, very good image quality, a big LCD, and excellent battery life, Panasonic’s Lumix DMC-FS25 is a great well-rounded pocket camera. It does cost a shade more than the competition (the sugges...
Good 29mm wide-angle Leica lens; very good image quality and battery life.
Bad Mini-joystick navigation is finicky; buttons are a bit small.
Bottom line As with any tech purchase, it’s best to try the Lumix DMC-FS25 before you buy it, thanks to the love-it-or-hate-it mini-joystick that you use to access most of the menu functions. That’s really the only main drawback of this camera, which offe...
80%
pcworld.com_techhive.com
Updated:
2011-09-23 07:11:29
Offering a wide-angle Leica lens, very good image quality, a big LCD, and excellent battery life, the Panasonic Lumix DMC-FS25 is a great, well-rounded pocket cam. It does cost a shade more than the competition (the suggested retail price is $250), but...
Good 29mm wideangle Leica lens, Great picture quality and battery life...
Bad Minijoystick navigation is finicky, Buttons are a bit small...
80%
techworld.com
Updated:
2011-09-23 07:11:41
The Panasonic Lumix DMC-FS25 does cost a shade more than the competition (the suggested retail price is £229), but we've seen it available around the web for closer to £200.A few distinguishing characteristics make the Panasonic Lumix DMC-FS25 a pheno...
Bottom line As with any tech purchase, it's best to try the Panasonic Lumix DMC-FS25 before you buy it, thanks to the love-it-or-hate-it mini-joystick that you use to access most of the menu functions. That's really the only main drawback of this camera, which of...
0%
digitalcamerainfo.com
Updated:
2011-09-23 07:11:49
Panasonics DMC-FS25 is an entry-level 12.1-megapixel point-and-shoot with a 5x zoom lens and 3-inch LCD. The camera looks professional, if a bit generic. The simple design might make it a good pick for beginners, especially with the very accessible d...
Good jWell constructed body, Portability, Easily accessible demo modes...
Bad Plain aesthetics, Lack of manual controls, Button placement makes setting difficult while shooting...
Bottom line Panasonics DMC-FS25 is in most regards a standard 12.1-megapixel point-and-shoot, though the lens is a bit more generous than some at 5x zoom and the LCD is a full 3-inch display. Priced at $249.95, it lacks the manual controls that appeal to more...
0%
photographyblog.com
Updated:
2011-09-23 07:11:56
The Panasonic Lumix DMC-FS25 is the new range-topping model in Panasonics FS line of compact digital cameras, designed to be a more affordable version of the popular FX series. The Panasonic FS25 has a 5x wide-angle zoom lens equivalent to a versati...
Bottom line The Panasonic Lumix DMC-FS25 very much carries on where the previous FS20 model left off, with a smattering of improved features to help justify the upgrade. This is a stylish ultra-compact point-and-shoot that you can carry with you wherever you go...
90%