location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic 12.1 Megapixel Digital Camera 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12.1 Megapixel Digital Camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FS15A
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:57:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic 12.1 Megapixel Digital Camera 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12.1 MP CCD Blue
  • - Image sensor size: 1/2.33"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 4x
  • - Video recording 848 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic 12.1 Megapixel Digital Camera 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Blue :
The long product name of Panasonic 12.1 Megapixel Digital Camera 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DMC-FS15A, 12.1 Megapixel Digital Camera, Lumix DMC-FS15, 12.1Mp, 2.7" TFT LCD, USB 2.0, Blue
More>>>
Short summary description Panasonic 12.1 Megapixel Digital Camera 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Blue:
This short summary of the Panasonic 12.1 Megapixel Digital Camera 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic 12.1 Megapixel Digital Camera, 12.1 MP, 4000 x 3000 pixels, 1/2.33", CCD, 5x, Blue

Long summary description Panasonic 12.1 Megapixel Digital Camera 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Blue:
This is an auto-generated long summary of Panasonic 12.1 Megapixel Digital Camera 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Blue based on the first three specs of the first five spec groups.

Panasonic 12.1 Megapixel Digital Camera. Camera type: Compact camera, Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 5.2 - 26 mm. Maximum video resolution: 848 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 50 MB. PictBridge. Weight: 116 g. Product colour: Blue

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 09:46:27
Uk has collected 21 expert reviews for Panasonic 12.1 Megapixel Digital Camera 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Blue and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techradar.com
Updated:
2011-09-23 09:46:20
The Panasonic Lumix FS15 is a very slim, small and cheap compact digital camera, and the latest addition to Panasonics FS series.The FS15 is a slick-looking little number with a stylish brushed metal casing and boasts a 5x optical wide-angle to teleph...
Good Quick start up, Pocket sized, Great features for the price, Stylish, Vibrant images...
Bad No mode dial, Focusing and shutter lag, Delay when firing flash, High noise levels at high ISO, Small buttons...
Bottom line The Panasonic Lumix FS15 is a very slim, small and cheap compact digital camera, and the latest addition to Panasonics FS series.The FS15 is a slick-looking little number with a stylish brushed metal casing and boasts a 5x optical wide-angle to teleph...
70%
Cameras.co.uk
Updated:
2011-09-23 09:46:26
The Panasonic Lumix DMC FS15 is a good quality, mid priced, pocket digital camera. It has 12 megapixels and a 5x optical zoom lens. The lens has wide angle capabilities. I like the extra zoom that becomes available when shooting at lower resolutions. W...
83%
photoanswers.co.uk
Updated:
2011-09-23 09:46:26
First impressions of the Panasonic Lumix DMC-FS15 is of an extremely desirable small pocket-sized compact, but how did it perform in our test?...
80%
goodgearguide.com.au
Updated:
2011-11-08 16:54:42
The Panasonic LUMIX DMC-FS15 is a 12-megapixel digital camera that packs a 5x zoom lens and good optical image stabilisation into a thin, well-built body. Up against stiff competition from the Canon IXUS 100 IS and its ilk, the Panasonic performs well. It has a useful Intelligent Auto setting, as well as a stabilised 5x optical zoom and a versatile 29mm wide-angle lens. A thin but powerful flash is built into the face of the Panasonic LUMIX DMC-FS15 at the top; you’ll need to make sure your fin...
Good Good Intelligent Auto setting, wide-angle 5x zoom lens, great macro mode...
Bad No HD video recording, comparatively small screen...
Bottom line If you’re looking for an alternative to the benchmark models of Canon’s IXUS compact camera line-up, the Panasonic LUMIX DMC-FS15 is a great choice. It offers a good lens and intelligent picture modes, though it has a smaller screen than we wo...
80%
pcworld.in
Updated:
2011-09-23 09:46:14
he Panasonic LUMIX DMC-FS15 is a 12-megapixel digital camera that packs a 5x zoom lens and good optical image stabilisation into a thin, well-built body. Up against stiff competition from the Canon IXUS 100 IS and its ilk, the Panasonic performs well...
Good Good Intelligent Auto setting, Wideangle 5x zoom lens, Great macro mode, Good design...
Bad No HD video recording, Comparatively small screen...
Bottom line If you’re looking for an alternative to the benchmark models of Canon’s IXUS compact camera line-up, the Panasonic LUMIX DMC-FS15 is a great choice. It offers a good lens and intelligent picture modes, though bigger screen and HD video recording would...
80%
whatdigitalcamera.com
Updated:
2011-09-23 09:46:17
The Panasonic FS15 is pleasing in use and benefits from an intuitive menu configuration. Image quality is generally reliable, while exposure and white balan...
Good Good image quality, affordable price...
Bad Body lacks a quality finish, 2.7in LCD could be better...
86%
pricemo.com
Updated:
2011-09-23 09:46:20
The Panasonic Lumix FS15 is a very slim, small and cheap compact digital camera, and the latest addition to Panasonic’s FS series.The FS15 is a slick-looking little number with a stylish brushed metal casing and boasts a 5x optical wide-angle to telep...
Bottom line At this price, you can’t go far wrong with the Panasonic FS15. You’re getting a reliable 12-megapixel camera with a 5x optical zoom that takes (mostly) top shots, and it’ll fit unnoticed in your pocket making it ideal to take out whereve...
0%
imaging-resource.com
Updated:
2011-09-23 09:46:22
Trim and compact, the Panasonic FS15 offers intelligent automatic shooting and a good-quality, 5x Leica lens to balance its 12-megapixel sensor. Overall image quality is good, with low distortion from the lens at wide angle, and only moderate chromatic...
Good Small, solid build, Handsome design, 29-145mm zoom range, Intelligent Auto mode is quick to pick a suitable exposure mode, Optical image stabilization works very well, Face detection, Controls are slightly cramped, Intelligent ISO mode raises exposure...
Bad Zoom is a little slow to respond, Auto white balance doesnt handle Tungsten as well as it could, Some corners are soft, Slow autofocus results in long shutter lag times, Cycle time is also slow, taking 3.25 seconds between shots in single-shot mode...
Bottom line Trim and compact, the Panasonic FS15 offers intelligent automatic shooting and a good-quality, 5x Leica lens to balance its 12-megapixel sensor. Overall image quality is good, with low distortion from the lens at wide angle, and only moderate chromatic...
0%
Digitaltrends.com
Updated:
2011-09-23 09:46:24
Panasonic’s Lumix DMC-FS15 is a very good mid-priced point-and-shoot camera that’s particularly strong at taking close-ups. The unit’s small, relatively thin, and light enough to carry in a shirt pocket, but it’s loaded with features including a 12 me...
80%
digital-photography-school.com
Updated:
2011-09-23 09:46:26
The Panasonic DMC-FS15 is a 12.1 megapixel compact camera with a 5x optical zoom and 2.7 inch LCD display.The lens is image stabilized and at its widest focal length is the equivalent of 29mm. It comes with face detection (which is the mode of 2009 by...
0%