Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic DMC-FS10 1/2.33" Compact camera 12.7 MP CCD 4000 x 3000 pixels Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-FS10
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FS10P
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPanasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5675
This statistic is based on the 96333 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94159 free Open Icecat users.
Info modified on: 04 Apr 2019 12:48:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic DMC-FS10 1/2.33" Compact camera 12.7 MP CCD 4000 x 3000 pixels Pink :
The short editorial description of Panasonic DMC-FS10 1/2.33" Compact camera 12.7 MP CCD 4000 x 3000 pixels Pink

DMC-FS10, 12.7MP, 1/2.33", CCD, 2.7", LCD-TFT, 4000 x 3000, 30fps, 40MB, NTSC/PAL, 123g
More>>>
Short summary description Panasonic DMC-FS10 1/2.33" Compact camera 12.7 MP CCD 4000 x 3000 pixels Pink:
This short summary of the Panasonic DMC-FS10 1/2.33" Compact camera 12.7 MP CCD 4000 x 3000 pixels Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic DMC-FS10, 12.7 MP, 4000 x 3000 pixels, CCD, 5x, HD, Pink

Long summary description Panasonic DMC-FS10 1/2.33" Compact camera 12.7 MP CCD 4000 x 3000 pixels Pink:
This is an auto-generated long summary of Panasonic DMC-FS10 1/2.33" Compact camera 12.7 MP CCD 4000 x 3000 pixels Pink based on the first three specs of the first five spec groups.

Panasonic DMC-FS10. Camera type: Compact camera, Megapixel: 12.7 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 5 - 25 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 40 MB. PictBridge. Weight: 123 g. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 06:57:52
Uk has collected 8 expert reviews for Panasonic DMC-FS10 1/2.33" Compact camera 12.7 MP CCD 4000 x 3000 pixels Pink and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 06:57:52
Nl heeft 8 proffesionele recensies verzameld voor Panasonic DMC-FS10 1/2.33" Compactcamera 12,7 MP CCD 4000 x 3000 Pixels Roze. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 06:57:52
Fr a recueilli 8 avis d’experts pour Panasonic DMC-FS10 1/2.33" Appareil-photo compact 12,7 MP CCD (dispositif à transfert de charge) 4000 x 3000 pixels Rose et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 06:57:52
De hat 8 Expertenmeinungen über Panasonic DMC-FS10 1/2.33 Zoll Kompaktkamera 12,7 MP CCD 4000 x 3000 Pixel Pink eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 06:57:52
Testseek ha raccolto 8 recensioni da parte di esperti per Panasonic DMC-FS10 1/2.33" Fotocamera compatta 12,7 MP CCD 4000 x 3000 Pixel Rosa e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 06:57:52
Es ha coleccionado 8 opiniones de expertos para Panasonic DMC-FS10 1/2.33" Cámara compacta 12,7 MP CCD 4000 x 3000 Pixeles Rosa y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 06:57:52
Dk har samlet 8 ekspertanmeldelser for Panasonic DMC-FS10 1/2.33" Kompakt kamera 12,7 MP CCD 4000 x 3000 pixel Pink og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 06:57:52
Se har samlat in 8 experttester för Panasonic DMC-FS10 1/2.33" Kompaktkamera 12,7 MP CCD 4000 x 3000 pixlar Rosa och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-12-24 06:57:52
On paper, the FS10 matches countless compact cameras we’ve seen recently: 12-megapixel sensor, 5x zoom stabilised lens, 2.7in LCD screen and 720p video mode. However, at £110 it undercuts its rivals by around £40. Let’s get the bad news out of the way...
Bottom line Poor screen viewing angles aside, this is a capable all-rounder at a very reasonable price...
80%
Cameras.co.uk
Updated:
2014-12-24 06:57:52
The Panasonic Lumix DMC FS10 is aimed at anyone who is looking for a simple camera that is small enough to slip into most pockets and is relatively inexpensive. Key features include 12 megapixels and a 5x zoom lens. The lens has wide angle capabilitie...
84%
trustedreviews.com
Updated:
2014-12-24 06:57:52
Best Budget Compact Digital Camera At the end of last year I reviewed the Panasonic FS62 , a budget-priced 10MP 4x zoom ultra compact, and one of the cheapest cameras on the market to feature optical image stabilisation. The FS62 was – and still is – the...
Good Aluminium build, Ultra compact design, HD video recording, Great value...
Bad Slowish autofocus, Barrel distortion at wide angle, Mono audio on video, Screen doesn't have best viewing angles...
80%
Chip.de
Updated:
2014-12-24 06:57:52
Unter den Einsteiger-Kameras ragt die Panasonic Lumix FS10 heraus: Sie ist handlich und kompakt, bietet ein 5fach-Zoom mit echtem Weitwinkel und Bildstabilisator sowie nützliche Automatik-Funktionen. Das ist viel mehr, als man von einer 130-Euro-K...
Bottom line Zum günstigen Preis bietet die Lumix DMC-FS10 eine ordentliche Leistung. Die Bildqualität ist insgesamt gut, selbst wenn die Aufnahmen zum Rand hin an Schärfe verlieren. Auch die Geschwindigkeit und die Ausstattung gehen in Ordnung, vor allem das 28-Milli...
68%
magnus.de
Updated:
2014-12-24 06:57:52
Sie hat ein gutes 2,7-Zoll-Display und nimmt Videos mit 1280 x 720 Pixeln und 30 B/s auf. Die Einstellung für Bewegt- oder Standbild wird bei eingeschalteter Kamera im Menu getätigt. Das kantige Gehäuse gibt es in silber, schwarz und drei poppigen Farb...
0%
chip.pl
Updated:
2014-12-24 06:57:52
Aparat z matrycą 12,1 Mp typu CCD, wyświetlaczem 2,7 cala i zoomem optycznym 5x...
0%
chip.com.tr
Updated:
2014-12-24 06:57:52
Kompakt dijital fotoğraf makinelerinin ulaştığı seviye gerçekten de şaşırtıcı. Günümüzde pantolon cebinize sığabilecek bir makineyle gayet tatminkar fotoğraf hatta video çekimleri yapmak mümkün. Panasonic Türkiye tarafından Test Merkezi'mize yollanan 12 M...
Bottom line Kompakt sınıfın başarılı bir temsilcisi olan bu makine, tatminkar bir fiyat/performans oranı sunarak beğenimizi kazanmayı başardı...
85%