location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Toughbook -Y5 Intel® Core™ Duo 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 60 GB 945GMS Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toughbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toughbook-Y5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF-Y5LWVYZBE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Toughbook -Y5 Intel® Core™ Duo 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 60 GB 945GMS Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo 1.2 GHz
  • - 35.8 cm (14.1") 1400 x 1050 pixels 4:3
  • - 0.5 GB DDR2-SDRAM
  • - 60 GB DVD-ROM
  • - 945GMS
  • - Bluetooth
  • - 6 h
  • - Windows Vista Business
Warranty: 3-year limited warranty
Long product name Panasonic Toughbook -Y5 Intel® Core™ Duo 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 60 GB 945GMS Windows Vista Business :
The long product name of Panasonic Toughbook -Y5 Intel® Core™ Duo 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 60 GB 945GMS Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toughbook-Y5
More>>>
Short summary description Panasonic Toughbook -Y5 Intel® Core™ Duo 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 60 GB 945GMS Windows Vista Business:
This short summary of the Panasonic Toughbook -Y5 Intel® Core™ Duo 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 60 GB 945GMS Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Toughbook -Y5, Intel® Core™ Duo, 1.2 GHz, 35.8 cm (14.1"), 1400 x 1050 pixels, 0.5 GB, 60 GB

Long summary description Panasonic Toughbook -Y5 Intel® Core™ Duo 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 60 GB 945GMS Windows Vista Business:
This is an auto-generated long summary of Panasonic Toughbook -Y5 Intel® Core™ Duo 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 60 GB 945GMS Windows Vista Business based on the first three specs of the first five spec groups.

Panasonic Toughbook -Y5. Processor family: Intel® Core™ Duo, Processor frequency: 1.2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD-ROM. Discrete graphics card model: 945GMS. Operating system installed: Windows Vista Business. Weight: 3.7 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-05-23 07:00:53
Uk has collected 7 expert reviews for Panasonic Toughbook -Y5 Intel® Core™ Duo 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 60 GB 945GMS Windows Vista Business and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-05-23 07:00:53
Some of Panasonics Toughbook range may look as though theyve been made out of JCB digger parts, but they are tough enough to survive day-to-day use in such inhospitable environments as building sites. The CF-Y5, however, is described by Panasonic...
80%
alphr.com
Updated:
2014-05-23 07:00:53
There are better-value alternatives, but the CF-Y5 is superbly built, very light and boasts an excellent keyboard. Anyone who commutes to work with a laptop in their backpack will know the sense of foreboding that accompanies the sight of a packed tra...
67%
v3.co.uk
Updated:
2014-05-23 07:00:53
A durable, portable and stylish notebook, but youll need deep pockets...
60%
trustedreviews.com
Updated:
2014-05-23 07:00:53
I spent last week out in Japan at Panasonic's ToughBook facility . It was a good opportunity for me to witness first hand just how much R&D and testing is done before a ToughBook hits a customer's desk. It's quite scary how much punishment the fully rugge...
90%