location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Toughbook -W5 Intel® Core™ Solo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 60 GB 945GMS Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toughbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toughbook-W5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF-W5LWSYZBE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Toughbook -W5 Intel® Core™ Solo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 60 GB 945GMS Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Solo 1.2 GHz
  • - 30.7 cm (12.1") 1024 x 768 pixels 4:3
  • - 0.5 GB DDR2-SDRAM
  • - 60 GB DVD-RW
  • - 945GMS
  • - 8 h
  • - Windows Vista Business
Warranty: 3-year limited warranty
Long product name Panasonic Toughbook -W5 Intel® Core™ Solo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 60 GB 945GMS Windows Vista Business :
The long product name of Panasonic Toughbook -W5 Intel® Core™ Solo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 60 GB 945GMS Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toughbook-W5
More>>>
Short summary description Panasonic Toughbook -W5 Intel® Core™ Solo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 60 GB 945GMS Windows Vista Business:
This short summary of the Panasonic Toughbook -W5 Intel® Core™ Solo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 60 GB 945GMS Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Toughbook -W5, Intel® Core™ Solo, 1.2 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 0.5 GB, 60 GB

Long summary description Panasonic Toughbook -W5 Intel® Core™ Solo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 60 GB 945GMS Windows Vista Business:
This is an auto-generated long summary of Panasonic Toughbook -W5 Intel® Core™ Solo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 60 GB 945GMS Windows Vista Business based on the first three specs of the first five spec groups.

Panasonic Toughbook -W5. Processor family: Intel® Core™ Solo, Processor frequency: 1.2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD-RW. Discrete graphics card model: 945GMS. Operating system installed: Windows Vista Business. Weight: 2.9 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-05-23 07:00:53
Uk has collected 13 expert reviews for Panasonic Toughbook -W5 Intel® Core™ Solo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 60 GB 945GMS Windows Vista Business and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-05-23 07:00:53
The toughest of the tough, Panasonics Toughbook CF-W5 is one of the only notebooks where its ability to withstand torture takes precedent over power and style. Geared for people always on the go, the Toughbook CF-W5, unlike some other Toughbooks in th...
Good Notebook design, Battery life, Optical drive off switch, Weight...
Bad Scroll wheel on the touchpad, Cramped keyboard The Final Word Although the Panasonic Toughbook CF-W5 is not the most stylish or powerful machine, it does offer some good battery life and should take a few knocks without any trouble. However, for the pr...
Bottom line Although the Panasonic Toughbook CF-W5 is not the most stylish or powerful machine, it does offer some good battery life and should take a few knocks without any trouble. However, for the premium price it is short on ports and other features, a disappo...
70%
itreviews.com
Updated:
2014-05-23 07:00:53
robust, light laptop with long battery life: The CF-W5 is the baby of Panasonics Toughbook range, a thin (268 x 210 x 44mm), ultra-portable laptop weighing in at a very creditable 1.4kg including the power adapter, but the protection comes at a price...
0%
zdnet.co.uk
Updated:
2014-05-23 07:00:53
Panasonics Toughbook CF-W5 is an ultraportable with a semi-rugged construction that should help it to withstand the rigours of life on the road better than the average sub-2kg system.
Good Looks like an ordinary ultraportable, but has added protection, Compact and lightweight, Good screen protection in lid...
Bad Not as robust as a fully ruggedised notebook, Optical drive lid may be vulnerable, No Bluetooth, Expensive...
Bottom line Panasonics Toughbook CF-W5 is an ultraportable with a semi-rugged construction that should help it to withstand the rigours of life on the road better than the average sub-2kg system...
70%
expertreviews.co.uk
Updated:
2014-05-23 07:00:53
Most notebooks never encounter an environment more hostile than an office desk, but some jobs require you to carry your notebook to more demanding locations, such as building sites, factory floors or the great outdoors. Usually for these conditions...
40%
pcmag.com
Updated:
2014-05-23 07:00:53
Youve probably seen the Panasonic Toughbook ads with the slogan "Work Anywhere, Risk Nothing." But just because these laptops are tough doesnt mean theyre all heavy. Some of Panasonics Toughbook models are among the lightest on the market. Take t...
Good Weighs a scant 2.9 pounds. CD-RW combo drive is completely integrated. Magnesium-alloy housing. Long battery life. Upgrade options for wireless WAN. Full-size key pitch.
Bad Performance is sluggish. Would like to see a DVD burner added.
Bottom line The Panasonic Toughbook CF-W5 is a durable little laptop that weighs a mere 2.9 pounds, is housed in a magnesium-alloy case, and completely integrates a CD-RW Combo drive...
70%
v3.co.uk
Updated:
2014-05-23 07:00:53
A durable and highly portable laptop for those with deep pockets...
60%
trustedreviews.com
Updated:
2014-05-23 07:00:53
I first saw this new ToughBook back in September when Panasonic invited me out to its facility in Wales. Even now, this is still a pre-production unit, rather than a full retail sample, but it's pretty close to the final build. Like the ToughBook CF-W4 be...
70%
Laptopmag.com
Updated:
2014-05-23 07:00:53
The first thing you’ll notice when you pick up Panasonic’s new Toughbook CF-W5 will likely be its matte-silver finish, super-light weight, and pop-up optical drive. You won’t, however, need to pay much attention to the battery meter, sin...
Good Superb battery life, Light weight, Durable construction, EV-DO connectivity...
Bad Small keyboard, Relatively thick, Needs more RAM for Vista...
90%