location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Toughbook CF-H1 Intel Atom® 80 GB 26.4 cm (10.4") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toughbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toughbook CF-H1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF-H1CDMBZFT
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2024 09:44:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Toughbook CF-H1 Intel Atom® 80 GB 26.4 cm (10.4") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Tablet PC White
  • - 26.4 cm (10.4") 1024 x 768 pixels
  • - Intel Atom®
  • - 80 GB HDD
  • - Wi-Fi 4 (802.11n) Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion) 2900 mAh 6 h
  • - Windows 7 Professional
Long product name Panasonic Toughbook CF-H1 Intel Atom® 80 GB 26.4 cm (10.4") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional White :
The long product name of Panasonic Toughbook CF-H1 Intel Atom® 80 GB 26.4 cm (10.4") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom Z540 (1.86GHz, 512KB L2), 2GB DDR2, 80GB HDD, 10.4" TFT LCD, 1024 x 768, 802.11a/b/g/n, Bluetooth 2.0+EDR, 2MP Camera, GPS, 3G, Barcode Reader, Windows 7 Professional
More>>>
Short summary description Panasonic Toughbook CF-H1 Intel Atom® 80 GB 26.4 cm (10.4") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional White:
This short summary of the Panasonic Toughbook CF-H1 Intel Atom® 80 GB 26.4 cm (10.4") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional White data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Toughbook CF-H1, 26.4 cm (10.4"), 1024 x 768 pixels, 80 GB, 2 GB, Windows 7 Professional, White

Long summary description Panasonic Toughbook CF-H1 Intel Atom® 80 GB 26.4 cm (10.4") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional White:
This is an auto-generated long summary of Panasonic Toughbook CF-H1 Intel Atom® 80 GB 26.4 cm (10.4") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional White based on the first three specs of the first five spec groups.

Panasonic Toughbook CF-H1. Display diagonal: 26.4 cm (10.4"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Processor family: Intel Atom®. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 1.5 kg. Operating system installed: Windows 7 Professional. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2011-11-12 09:19:34
Uk has collected 4 expert reviews for Panasonic Toughbook CF-H1 Intel Atom® 80 GB 26.4 cm (10.4") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2011-11-12 09:19:33
When it comes to mobile computing Panasonic has carved out a good niche for itself. The ToughBook range is pretty much the de facto standard when it comes to rugged mobile computers, and not without good reason. While other manufacturers have tried to mak...
Bottom line The medical industry relies on technology to store so much data today, so being able to access that data easily and quickly while at a patient's bedside is quite a compelling proposition. Not only does the CF-H1 provide this kind of flexibility, but it wr...
80%
Ruggedpcreview.com
Updated:
2011-11-12 09:19:33
In February of 2010, Panasonic introduced the Toughbook H1 Field, a second and more rugged version of its Toughbook H1 slate computer that was initially designed for use in clinical and medical healthcare environments. The "Field" version was created t...
0%
gcn.com
Updated:
2011-11-12 09:19:33
In our GCN rainforest environment, with temperatures approaching 120 degrees Fahrenheit and relative humidity near 100 percent, the H1 showed no signs of quitting and emerged from its steam bath after an hour still running and ready to go. If your me...
Good Fully rugged, good amount of integrated accessories...
Bad Highly specialized...
0%
Ruggedpcreview.com
Updated:
2011-11-12 09:19:33
On November 4, 2008 -- Election Day in the United States -- Panasonic introduced the Toughbook H1 Mobile Clinical Assistant. Its an elegantly designed product for a market that Panasonic expects to be a key player in, and one the company optimisticall...
0%