location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Toughbook CF-C2 Intel® Core™ i5 i5-4300U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toughbook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CF-C2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF-C2CECZBCE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Toughbook CF-C2 Intel® Core™ i5 i5-4300U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel) Black, Silver
  • - Intel® Core™ i5 i5-4300U 1.9 GHz
  • - Touchscreen 31.8 cm (12.5") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM
  • - 500 GB HDD
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 4G
  • - Lithium-Ion (Li-Ion) 14 h
  • - Windows 8.1 Pro
Long product name Panasonic Toughbook CF-C2 Intel® Core™ i5 i5-4300U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Pro Black, Silver :
The long product name of Panasonic Toughbook CF-C2 Intel® Core™ i5 i5-4300U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Pro Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4300U (3M Cache 1.9GHz), 12.5" HD LED 1366x768, 4GB DDR3, 500GB HDD, Intel HD Graphics 4400, Gigabit Ethernet, WLAN 802.11 a/b/g/n, Bluetooth 4.0, 4G, SmartCard, Windows 8.1 Pro
More>>>
Short summary description Panasonic Toughbook CF-C2 Intel® Core™ i5 i5-4300U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Pro Black, Silver:
This short summary of the Panasonic Toughbook CF-C2 Intel® Core™ i5 i5-4300U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Toughbook CF-C2, Intel® Core™ i5, 1.9 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Panasonic Toughbook CF-C2 Intel® Core™ i5 i5-4300U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Pro Black, Silver:
This is an auto-generated long summary of Panasonic Toughbook CF-C2 Intel® Core™ i5 i5-4300U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Pro Black, Silver based on the first three specs of the first five spec groups.

Panasonic Toughbook CF-C2. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1.9 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Mobile network generation: 4G. Operating system installed: Windows 8.1 Pro. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2014-05-23 07:08:23
Uk has collected 9 expert reviews for Panasonic Toughbook CF-C2 Intel® Core™ i5 i5-4300U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Pro Black, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
businesscomputingworld.co.uk
Updated:
2014-05-23 07:08:23
It takes a lot to stand out in a world of ‘me-too’ notebook and tablet designs, but that’s just what Panasonic has managed with its ruggedised Toughbook family, designed to go where notebooks really shouldn’t go. Aimed at engineers, scientists, architects...
0%
apcmag.com
Updated:
2015-02-10 05:58:11
There's a reason this is the fattest convertible of our recent reviews; the hardware within is surrounded by a thick magnesium alloy chassis that can handle being dropped from 2 feet six inches without taking a scratch. It's no wonder that it's so heavy...
80%
Ruggedpcreview.com
Updated:
2014-05-23 07:08:23
On October 26, 2012, Panasonic introduced the Toughbook C2, the company's first Toughbook model specifically optimized for Windows 8. The C2 is a convertible Tablet PC, which means it can be used both as a regular notebook and also as a tablet by rotat...
0%