Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic Toughbook C2 Hybrid (2-in-1) Black,Silver 31.8 cm (12.5") 1366 x 768 pixels Touchscreen 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toughbook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF-C2ACEZZLM
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPanasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5234
This statistic is based on the 92305 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90233 free Open Icecat users.
Info modified on: 19 May 2020 12:27:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic Toughbook C2 Hybrid (2-in-1) Black,Silver 31.8 cm (12.5") 1366 x 768 pixels Touchscreen 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional :
The short editorial description of Panasonic Toughbook C2 Hybrid (2-in-1) Black,Silver 31.8 cm (12.5") 1366 x 768 pixels Touchscreen 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional

Windows 7 Professional (Win8 COA), Intel Core i5‐3427U 1.80GHz, vPro, 12.5" HD 5‐pt Multi Touch+Digitizer, 128GB SSD, 4GB DDR3, Intel WiFi a/b/g/n, TPM, Bluetooth, Webcam, No Drive, Toughbook Preferred
More>>>
Short summary description Panasonic Toughbook C2 Hybrid (2-in-1) Black,Silver 31.8 cm (12.5") 1366 x 768 pixels Touchscreen 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional:
This short summary of the Panasonic Toughbook C2 Hybrid (2-in-1) Black,Silver 31.8 cm (12.5") 1366 x 768 pixels Touchscreen 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Toughbook C2, 3rd gen Intel® Core™ i5, 1.8 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Panasonic Toughbook C2 Hybrid (2-in-1) Black,Silver 31.8 cm (12.5") 1366 x 768 pixels Touchscreen 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional:
This is an auto-generated long summary of Panasonic Toughbook C2 Hybrid (2-in-1) Black,Silver 31.8 cm (12.5") 1366 x 768 pixels Touchscreen 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional based on the first three specs of the first five spec groups.

Panasonic Toughbook C2. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: 3rd gen Intel® Core™ i5, Processor model: i5-3427U, Processor frequency: 1.8 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics adapter model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black,Silver

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-06-16 10:37:39
Uk has collected 9 expert reviews for Panasonic Toughbook C2 Hybrid (2-in-1) Black,Silver 31.8 cm (12.5") 1366 x 768 pixels Touchscreen 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-16 10:37:39
Nl heeft 9 proffesionele recensies verzameld voor Panasonic Toughbook C2 Hybride (2-in-1) Zwart, Zilver 31,8 cm (12.5") 1366 x 768 Pixels Touchscreen Derde generatie Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-16 10:37:38
Fr a recueilli 9 avis d’experts pour Panasonic Toughbook C2 Hybride (2-en-1) Noir, Argent 31,8 cm (12.5") 1366 x 768 pixels Écran tactile Intel® Core™ i5 de 3e génération 4 Go DDR3-SDRAM 128 Go SSD Windows 7 Professional et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-16 10:37:32
De hat 9 Expertenmeinungen über Panasonic Toughbook C2 Hybrid (2-in-1) Schwarz, Silber 31,8 cm (12.5 Zoll) 1366 x 768 Pixel Touchscreen Intel® Core™ i5 der dritten Generation 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-16 10:37:32
Testseek ha raccolto 9 recensioni da parte di esperti per Panasonic Toughbook C2 Ibrido (2 in 1) Nero, Argento 31,8 cm (12.5") 1366 x 768 Pixel Touch screen Intel® Core™ i5 di terza generazione 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-16 10:37:32
Es ha coleccionado 9 opiniones de expertos para Panasonic Toughbook C2 Híbrido (2-en-1) Negro, Plata 31,8 cm (12.5") 1366 x 768 Pixeles Pantalla táctil 3ª generación de procesadores Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-16 10:37:39
Dk har samlet 9 ekspertanmeldelser for Panasonic Toughbook C2 Hybrid (2-i-1) Sort, Sølv 31,8 cm (12.5") 1366 x 768 pixel Berøringsskærm 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-16 10:37:38
Se har samlat in 9 experttester för Panasonic Toughbook C2 Hybrid (2-i-1) Svart, Silver 31,8 cm (12.5") 1366 x 768 pixlar Pekskärm 3:e generationens Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
businesscomputingworld.co.uk
Updated:
2014-02-12 02:20:55
It takes a lot to stand out in a world of ‘me-too’ notebook and tablet designs, but that’s just what Panasonic has managed with its ruggedised Toughbook family, designed to go where notebooks really shouldn’t go. Aimed at engineers, scientists, architects...
0%
apcmag.com
Updated:
2015-02-10 05:59:59
There's a reason this is the fattest convertible of our recent reviews; the hardware within is surrounded by a thick magnesium alloy chassis that can handle being dropped from 2 feet six inches without taking a scratch. It's no wonder that it's so heavy...
80%
hardware.info
Updated:
2014-12-07 15:16:09
Panasonic duidt haar laptops aan met de term Toughbook, om aan te geven dat het apparaten zijn die tegen een stootje kunnen. De Toughbook C2 Mk2 die we hier bespreken is ook zeker een goed voorbeeld van een dergelijk model, dat wij hier over het algemee...
0%
hdblog.it
Updated:
2013-06-16 10:37:27
Quando si parla di notebook e dispositivi portatili, siamo abituati a pensare che siano prodotti abbastanza delicati e che necessitano quindi di un occhio di riguardo da parte dell’utente finale. Allo stesso tempo però l’utilizzo di questi dispositivi...
Bottom line Il Panasonic ToughBook CF-C2 è un prodotto veramente interessante e ci ha fatto scoprire un nuovo modo di utilizzo del “sistema portatile”. Il touch screen infatti e la possibilità di girare il display facendolo diventare un tablet, sono caratteristich...
0%
Ruggedpcreview.com
Updated:
2013-06-16 10:37:30
On October 26, 2012, Panasonic introduced the Toughbook C2, the company's first Toughbook model specifically optimized for Windows 8. The C2 is a convertible Tablet PC, which means it can be used both as a regular notebook and also as a tablet by rotat...
0%
cnews.cz
Updated:
2016-02-12 09:00:52
Panasonic nabízí Toughbooky ve třech řadách: zodolněné notebooky, vysoce odolné a plně odolné. Na jaře v Lipsku jsme na vlastní oči viděli model Toughbook CF-54. Tento tenký a extrémně odolný pracovní notebook v kufříkovém provedení se mi líbil více, ale...
Good odolnost, obří výdrž na akumulátor a nízké samovybíjení velký rozsah jasu displeje, automatický jas, umístění indikačních diod, výsuvný modul disku, nízká hmotnost, přístup k hardware...
Bad velmi pomalý klasický disk (lze mít konfiguraci s SSD), vysoká cena není pro běžného uživatele, větší tloušťka...
Bottom line Toughbook jde rozebrat jen ztuha, ale má spoustu dvířek a malých krytů přes které se dostanete k jednotlivým komponentám. Pod jednou krytkou jsou Wi-Fi a LTE moduly, konkrétně ten mobilní od Sierry umí všechny české LTE frekvence.Pod dalšími paměťové mod...
0%
notebook888.com
Updated:
2016-11-20 04:05:26
มาถึงแล้วสำหรับโน้ตบุ๊คพันธ์อึด ที่สร้างมาเพื่อรองรับสภาวะหนักๆ อย่างแท้จริงกับผลงานของ Panasonic ในซีรี่ส์ Toughbook ที่มีการเปิดตัวออกมาพร้อมๆ กัน 3 รุ่น 3 แบบ ทั้งแท็บเล็ต โน้ตบุ๊ค และอัลตร้าบุ๊ค โดยในคราวนี้นั้นเราได้มีโอกาสสัมผัสกับ CF-C2 ซึ่งเป็นรุ่...
Good อึด ถึก ทน สเปกดี หลากหลาย คล่องตัว...
Bad ตัวเครื่องค่อนข้างร้อน กับดีไซน์ที่อาจจะไม่เหมาะกับคนทั่วไป...
Bottom line ชัดเจนอยู่แล้วว่านี่คือโน้ตบุ๊คสำหรับคนต้องการใช้ชีวิตกลางแจ้งพร้อมโน้ตบุ๊คเพื่อติดตัวทำงานตลอดเวลา...
81%
Customer service details
Array