location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Toughbook CF-C1 Intel® Core™ i5 i5-520M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB 250 GB HDD Windows 7 Professional White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toughbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toughbook CF-C1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF-C1ADAAZFT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Toughbook CF-C1 Intel® Core™ i5 i5-520M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB 250 GB HDD Windows 7 Professional White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel) White
  • - Intel® Core™ i5 i5-520M 2.4 GHz
  • - Touchscreen 30.7 cm (12.1") 1280 x 800 pixels LED backlight 16:10
  • - 2 GB
  • - 250 GB HDD
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion) 5 h
  • - Windows 7 Professional
Long product name Panasonic Toughbook CF-C1 Intel® Core™ i5 i5-520M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB 250 GB HDD Windows 7 Professional White :
The long product name of Panasonic Toughbook CF-C1 Intel® Core™ i5 i5-520M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB 250 GB HDD Windows 7 Professional White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-520M (2.4GHz), 2048MB DDR3, 250GB HDD, SATA, 802.11a/b/g/n, Bluetooth 2.1+EDR, Gigabit Ethernet, 12.1" Multi-Touch Touchscreen TFT, Windows 7 Professional
More>>>
Short summary description Panasonic Toughbook CF-C1 Intel® Core™ i5 i5-520M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB 250 GB HDD Windows 7 Professional White:
This short summary of the Panasonic Toughbook CF-C1 Intel® Core™ i5 i5-520M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB 250 GB HDD Windows 7 Professional White data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Toughbook CF-C1, Intel® Core™ i5, 2.4 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Panasonic Toughbook CF-C1 Intel® Core™ i5 i5-520M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB 250 GB HDD Windows 7 Professional White:
This is an auto-generated long summary of Panasonic Toughbook CF-C1 Intel® Core™ i5 i5-520M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB 250 GB HDD Windows 7 Professional White based on the first three specs of the first five spec groups.

Panasonic Toughbook CF-C1. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: White. Weight: 1.49 kg

Source Testseek summary Average rating
Reviews
Updated:
2012-02-01 04:32:15
Uk has collected 23 expert reviews for Panasonic Toughbook CF-C1 Intel® Core™ i5 i5-520M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB 250 GB HDD Windows 7 Professional White and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com
Updated:
2012-02-01 04:32:15
The Panasonic Toughbook CF-C1 (£1959) has been lauded as the Toughbook Tablet, but really it's an underpowered Toughbook with some dubious touchscreen technology that only niche business users will benefit from. The form of the CF-C1 is a traditional...
Good Decent performance, Good build quality, Spill resistant...
Bad Poor battery life, Low graphics performance, Unresponsive touchscreen...
60%
pcadvisor.co.uk
Updated:
2012-02-01 04:32:15
The Panasonic Toughbook CF-C1 is an ultraportable laptop/convertible tablet PC capable of withstanding hard knocks and spilt drinks. Updated, 10 May 2011 You wouldn’t buy a ToughBook for its looks, but this rugged ultraportable laptop is ideal for use...
Bottom line If rugged is what you need, then this is the business – but be prepared to pay the higher price. However, if you need something super slim, or that'll forgive you for being a poor typist, then avoid the ToughBook. As an alternative, you can also use it...
0%
goodgearguide.com.au
Updated:
2012-02-01 04:32:15
The design of the notebook is a little different to the norm: it's made of magnesium, has a circular touchpad, and it has three cartridge-like bays with quick-release mechanisms on its spine. The bay on the left is for the hard drive, while the middle...
Good Light and strong Good tablet features Can run two hot-swappable batteries...
Bad No SSD Cramped keyboard Fingerprint reader isn’t standard...
Bottom line The Panasonic Toughbook CF-C1 isn't a typical tablet-convertible PC: it's for business users and field workers who want something easy to hold and capable of withstanding drops, knocks and spills...
75%
Zdnet.com.au
Updated:
2012-02-01 04:32:15
Design Panasonic's Toughbook range have the effective image of a pair of Stubbies. Not a couple of glass bottles of beer, but the fairly iconic men's work shorts range, in that they're never really the most visually attractive laptops you could bu...
Good Extremely lightweight for such a large tablet, Rugged spill and dropresistant design, Display screen viewable even in bright sunlight, Good performance...
Bad Battery life is average...
Bottom line If your work environment would kill a regular tablet, Panasonic's CF-C1 could be just the ticket, and a surprisingly light ticket at that. It will, however, leave your wallet feeling similarly light.
79%
itreviews.com
Updated:
2012-02-01 04:32:15
Computer fashions are fickle, like clothing. Remember when owning a PDA was the height of cool, followed by mini-notebooks and netbooks? Now suddenly we're in the age of the tablet, when you're no-one if you don't have an iPad or Galaxy Tab. Also, if...
Bottom line It's very pricey, but the Panasonic Toughbook CF-C1 is the ideal mobile PC companion for those who need its specialised features - balancing ruggedness with lightness and offering the advantages of both notebooks and tablet PCs with near-continuous bat...
0%
pcauthority.com.au
Updated:
2012-02-01 04:32:15
The convertible laptop tablet concept isn’t new, but there’s something remarkable about the way the Panasonic Toughbook family combines its famous durability with surprising portability. Indeed, the newest member, the Toughbook CF-C1, lays claim to bei...
Bottom line With ultraportable weight, plenty of power and some splendid on-the-road features, the Panasonic Toughbook CF-C1 is worth the high price. Read our review...
67%
zdnet.co.uk
Updated:
2012-02-01 04:32:15
Panasonic's Toughbook range is designed for working environments that are too demanding for ordinary notebooks. These scenarios range from truly extreme conditions to a regular commute on a crowded train. Panasonic's 12.1in. CF-C1, a convertible tablet...
Good Solid build quality, Rigid screen hinge, Dual hotswap batteries, Touchscreen supports finger and stylus input, Excellent hand strap for use in tablet mode...
Bad No optical drive, No webcam, Expensive...
Bottom line Panasonic's rugged, touchscreen-equipped Toughbook CF-C1 is a specialist (and pricey) convertible Tablet PC. However, it lacks both an optical drive and a webcam, and it'll take a while to get used to the keyboard's small space bar. Dual hot-swap batt...
79%
itpro.co.uk
Updated:
2012-02-01 04:32:15
With all the fuss about tablets such as the iPad, you'd be forgiven for forgetting about convertible laptops such as the ToughBook CF-C1 that can turn into a tablet thanks to a twist-round and fold-back display. The ToughBook is also a ruggedised laptop...
Bottom line The ToughBook CF-C1 is very much a nice product. If you want a touchscreen computer but don't need to run Windows applications, an iPad would be a better choice. If you want a rugged computer but don't need a touchscreen, one of Panasonic's non-touchsc...
67%
alphr.com
Updated:
2012-02-01 04:32:15
The convertible laptop concept isn't new, but there's something remarkable about the way the Panasonic Toughbook family combines its famous durability with surprising portability. Indeed, the family's newest member, the Toughbook CF-C1, lays claim to b...
Bottom line With ultraportable weight, plenty of power and some splendid on-the-road features, it's worth the high price...
83%
businesscomputingworld.co.uk
Updated:
2013-02-14 12:35:11
Convertible tablet PCs aren’t to every company’s taste, but in many working environments they are the perfect choice. Panasonic has a long tradition of making rugged laptops and tablets, and the ToughBook CF-C1 is the latest update of its ‘business rugged...
60%
crn.com.au
Updated:
2014-03-23 04:07:21
The convertible laptop tablet concept isn't new, but there's something remarkable about the way the Panasonic Toughbook family combines its famous durability with surprising portability. Indeed, the newest member, the Toughbook CF-C1 , lays claim to being...
67%
itnews.com.au
Updated:
2014-06-13 08:50:01
While the 'business-rugged' Toughbook doesn't boast the nigh-on indestructible physique of its fully rugged siblings, it still rises a chunky 58mm from the desk. But appearances can be deceptive: at just 1.49kg it isn't much heavier than the most featherl...
0%
Laptopmag.com
Updated:
2012-02-01 04:32:15
There's something oddly satisfying (and a little scary) about dropping a notebook from 30 inches to see it if can survive. The Toughbook C1, the world's lightest 12.1-inch convertible, barely flinched. Then we did it again. Nothing. And that's not all...
Good Lightest convertible tablet yet, Very durable design, Fast performance, Twin battery bays, Multitouch display with smooth pen input, Ergonomic hand strap...
Bad Screen looks a bit washed out, Relatively small keys and touchpad...
Bottom line The lightest convertible tablet delivers durability, speed, and a display that supports pen and touch input.
80%
toptenreviews.com
Updated:
2012-02-01 04:32:15
The Panasonic Toughbook C1 tablet PC is without a doubt a rugged system that can withstand short falls, large amounts of pressure, liquid spills on the keyboard and more. It’s aimed at small businesses (images of construction companies' bomb detonators...
Good They call them tough for a reason thanks to its durability; lightweight and hot swappable battery are great...
Bad A very expensive system.
Bottom line This is a rugged, durable tablet PC that’s unfortunately too expensive for most users...
75%
Ruggedpcreview.com
Updated:
2012-02-01 04:32:15
On March 1, 2010, Panasonic introduced the Toughbook C1, an ultra-light "business-rugged" notebook convertible with Intel's latest 2010 Core processor technology. The C1 represents several firsts:...
0%
makeuseof.com
Updated:
2014-03-07 01:42:18
Buying a laptop is a difficult decision. Most of us have to walk a tight-rope, balancing what we want (power, style, portability and more) with what we can afford.But what if money wasn't an obstacle? What would you buy then? You'd probably consider lapto...
0%