location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Toughbook CF-54 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toughbook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
54
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CF-54
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF-54D9-00VM
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Panasonic CF-54D9-00VM user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Panasonic Toughbook CF-54 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i5 i5-6300U 2.4 GHz
  • - 35.6 cm (14") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 256 GB SSD DVD Super Multi
  • - Intel® HD Graphics 520
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion)
  • - Windows 10 Pro 64-bit
Warranty: 3 years
Long product name Panasonic Toughbook CF-54 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver :
The long product name of Panasonic Toughbook CF-54 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5‑6300U 2.40GHz, 14.0" HD LCD, 256GB Solid State Drive, 8GB, Wi‑Fi, Bluetooth, Insertable Smartcard Reader (bottom), Serial, DVD Super MULTI Drive, VGA, TPM 1.2, Prime, Windows 10 Pro, Backlit Emissive Keyboard, Toughbook Preferred
More>>>
Short summary description Panasonic Toughbook CF-54 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
This short summary of the Panasonic Toughbook CF-54 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Toughbook CF-54, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Panasonic Toughbook CF-54 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
This is an auto-generated long summary of Panasonic Toughbook CF-54 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver based on the first three specs of the first five spec groups.

Panasonic Toughbook CF-54. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:20:06
Uk has collected 18 expert reviews for Panasonic Toughbook CF-54 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com/au/
Updated:
2016-12-06 02:56:03
Rugged laptops are like small tanks with screens, and the Panasonic ToughBook CF-54, which the company has created mainly for workers in the automotive diagnostic industry, and field service workers specialising in indoor repairs and maintenance – is one...
Good Adonislike build quality, Improved trackpad, Bright display, Plenty of ports...
Bad Only 4GB of RAM in base model, Indicators could be more clearly labelled...
Bottom line Thinner and lighter than previous models, the CF-54 brings an improved trackpad to the rugged laptop party...
0%
techradar.com
Updated:
2016-12-07 07:00:34
Rugged laptops are like small tanks with screens, and the Panasonic ToughBook CF-54, which the company has created mainly for workers in the automotive diagnostic industry, and field service workers specialising in indoor repairs and maintenance – is one...
Good Adonis, like build quality, Improved trackpad, Bright display, Plenty of ports...
Bad Only 4GB of RAM in base model, Indicators could be more clearly labelled...
Bottom line Thinner and lighter than previous models, the CF-54 brings an improved trackpad to the rugged laptop party...
0%
wovow.org
Updated:
2016-12-22 22:24:14
The Panasonic Toughbook CF-54 is the new Panasonic rugged notebook. This model stands out as the finest and lightest in its field, with just two kilos of weight favoring transport to anywhere but maintaining a shockproof design and falls. It also has one...
0%
notebookreview.com
Updated:
2016-11-15 02:20:05
You can walk into almost any modern electronics store or phone company store and find a smartphone or “phablet” that is waterproof and will survive repeated drops onto concrete. Unfortunately, most stores don't keep rugged notebooks like the Panasonic Tou...
Good Rugged alloy screen lid, Solid, retractable metal handle, Outstanding array of ports as well as a port replicator dock, Most ports are protected by weathersealed port covers...
Bad Excessively long initial startup, No protective cover for power jack or optical drive, Bottom chassis doesn't feel as rugged as some competitors, SSD should be standard...
Bottom line At the end of the day the Panasonic Toughbook 54 is an impressive rugged notebook that will survive far more than most business-class notebooks. Unfortunately, the Toughbook 54 isn't completely flawless … nor is it completely suited to every environment.P...
77%
notebookcheck.net
Updated:
2019-12-07 11:35:19
Tough guy. Strong in every aspect except one. The Toughbook CF-54 is one of the thinner and more portable rugged laptops in its size category to make it an excellent option for fieldwork. Unfortunately, a huge thorn prevents it from being the ideal compan...
Good red keyboard backlight is easy on the eyes, accessible SODIMM and wireless modules, full performance when on battery power, standard three-year limited warranty, thin and light for its rugged category, quick-release 2.5-inch SATA III bay, silent during l...
Bad sharp jump in fan noise during high processing loads, very dim display on base configuration, small trackpad; soft mouse buttons, port positioning could be better, no Kaby Lake-R CPU options, speakers could be louder...
80%