location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Toughbook 53 Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toughbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toughbook 53
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF-53JALBYRM
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 10:17:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Toughbook 53 Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i5 i5-3320M 2.6 GHz
  • - 35.6 cm (14") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion)
  • - Windows 8 Pro 64-bit
Long product name Panasonic Toughbook 53 Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver :
The long product name of Panasonic Toughbook 53 Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Windows 8 Pro (64‑bit), Intel Core i5‑3320M 2.60GHz, 14.0" HD LCD, 500GB Shock‑mounted HDD (7200rpm), 4GB, Wi‑Fi, Bluetooth, DVD Super MULTI Drive, Insertable SmartCard Reader, TPM 1.2, Toughbook Preferred
More>>>
Short summary description Panasonic Toughbook 53 Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver:
This short summary of the Panasonic Toughbook 53 Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Toughbook 53, Intel® Core™ i5, 2.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Panasonic Toughbook 53 Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver:
This is an auto-generated long summary of Panasonic Toughbook 53 Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver based on the first three specs of the first five spec groups.

Panasonic Toughbook 53. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3320M, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8 Pro. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2013-05-15 17:54:24
Uk has collected 23 expert reviews for Panasonic Toughbook 53 Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itproportal.com
Updated:
2013-05-15 17:54:11
When you leave the comfort of the office for the rougher environs of the street or the great outdoors, you don't want your laptop to fail when the ride gets bumpy or when things get messy. For anyone that works from their car or out in the field, Panasoni...
Good Excellent rugged construction, Solid performance, Allday battery life...
Bad OS is slightly behind the curve, Rugged design is big and heavy...
Bottom line For a rugged laptop that won't falter under the stresses of the great outdoors or the factory floor, the Panasonic Toughbook CF-53 is a solid performer with a full selection of armoured ports and all-day battery life. It is pretty hefty, but that comes...
80%
pcauthority.com.au
Updated:
2013-05-15 17:54:14
Knee deep in the midst of Ultrabook hype it is easy to forget that not every laptop needs to be wafer thin and weigh less than a bottle of water. Panasonic’s CF-53 ‘semi-ruggedised’ Toughbook is in many ways the anti-Ultrabook – it is thick and chunky...
Bottom line Meet the Panasonic Toughbook CF-53AACHYDA - not a laptop for the masses...
67%
theregister.co.uk
Updated:
2013-05-15 17:54:14
Skinny Ultrabooks may be getting all the press at the moment but what it you want a laptop that will withstand the knocks, drops and tribulations of use on the road and in the great outdoors rather than the board-room? Panasonic’s semi-rugged CF-53 Tou...
Bottom line Built like Hadrian’s Wall and likely to last just as long, the Panasonic CF-53 Toughbook is perfect for anyone who wants a laptop for use beyond the office and domestic bliss. The bright non-reflective screen is ideal for outdoor use and the chunky ba...
75%
Zdnet.com.au
Updated:
2013-05-15 17:54:14
Tweet Submit Nothing makes you feel like you're about to set off a bomb like the Toughbook CF-53. Or possibly disarm one, if you play for the good guys. See, apart from being a "semi" rugged laptop, this thing comes with a handle on the front, forc...
Good Great battery life, New and legacy ports for all businesses, Good performance, WWAN module...
Bad Quite bulky, Protective flaps for the ports can be annoying...
Bottom line Panasonic continues its successful rugged Toughbook range with the semi-rugged CF-53. Great battery life and good performance means this laptop won't slow you down, and the mixture of old and legacy ports means it should be ready for all sorts of harsh...
80%
channelpro.co.uk
Updated:
2013-05-15 17:54:19
A refined and well-built industrial all-rounder that packs in a better feature set and higher performance than its price suggests We often talk about build quality when it comes to laptops, but Panasonic’s Toughbooks are a breed apart. Put simply, the...
80%
alphr.com
Updated:
2013-05-15 17:54:19
We often talk about build quality when it comes to laptops, but Panasonic's Toughbooks are a breed apart. Put simply, the semi-ruggedised CF-53 is the laptop equivalent of an army all-terrain vehicle: a 54mm magnesium-thickened chassis weighing 2.6kg; rub...
Bottom line A refined and well-built industrial all-rounder that packs in a better feature set and higher performance than its price suggests...
83%
zdnet.co.uk
Updated:
2013-05-15 17:54:19
Panasonic's Toughbook family encompasses tablets, 'business ruggedized' notebooks (which look little different to standard systems — see the CF-C1 reviewed earlier this year), solid 'semi ruggedized' notebooks and 'fully ruggedized' systems designed to...
Good Tough semiruggedized' chassis, Shockprotected hard drive, All ports and connectors protected, Touchscreen option available, Impressive battery life...
Bad Bulky and heavy, Noisy fan...
Bottom line Panasonic's 14in. Toughbook CF-53 is built for ruggedness and therefore relatively heavy. Its standout feature is great battery life. If you need a bigger screen, the 15.4in. Toughbook CF-52 is still available. Specifications AudioAudio processorIntel...
75%
techradar.com
Updated:
2013-05-15 17:54:19
Panasonic has three classes in its Toughbook range: Fully ruggedised, semi ruggedised and business ruggedised. The CF-53 is part of the semi-ruggedised range and is therefore balanced between durability and performance.It's not meant for exploring the...
Good Good performance, Excellent build quality, Connections, Battery life...
Bad Quite heavy...
90%
crn.com.au
Updated:
2014-03-23 04:09:15
Knee-deep in the midst of ultrabook hype it is easy to forget that not every laptop needs to be wafer thin and weigh less than a bottle of water. Panasonic's CF-53 ‘semi-ruggedised' Toughbook is in many ways the anti-ultrabook – it is thick and chunky, an...
Bottom line Panasonic's Toughbook CF-53 is a perfect match of form and function. Not only does it have the build quality and expansion ports needed for the rough and tumble of being used in the field, but it also has the performance and battery life to back it up. Th...
67%
bit.com.au
Updated:
2014-03-27 02:22:46
Knee deep in the midst of Ultrabook hype it is easy to forget that not every laptop needs to be wafer thin and weigh less than a bottle of water. Panasonic's CF-53 ‘semi-ruggedised' Toughbook is in many ways the anti-Ultrabook – it is thick and chunky, an...
Bottom line Panasonic's Toughbook CF-53 is a perfect match of form and function. Not only does it have the build quality and expansion ports needed for the rough and tumble of being used in the field, but it also has the performance and battery life to back it up. Th...
67%
itnews.com.au
Updated:
2014-07-09 02:54:51
But that doesn't matter because, unlike the CF-53, we would never have an impromptu game of office soccer with an Ultrabook.The CF-53 is the latest in an esteemed line of ruggedised products from Panasonic's Toughbook range, and it really does seem indest...
Bottom line Panasonic's Toughbook CF-53 is a perfect match of form and function. Not only does it have the build quality and expansion ports needed for the rough and tumble of being used in the field, but it also has the performance and battery life to back it up. Th...
0%
pcmag.com
Updated:
2013-05-15 17:54:13
When you leave the comforts of the office for the rougher environs of the street or the great outdoors, you don't want your laptop to fail you when the ride gets bumpy or when things get messy. For anyone that works from their car or out in the field, Pan...
Good Rugged construction protects against shock, vibration, moisture, and dirt. Solid performance. All-day battery life.
Bad Operating system is slightly behind the curve. Rugged design is big and heavy...
Bottom line The Panasonic Toughbook CF-53 is a beefy laptop with a rugged design that goes from the street to the office and out to the field without breaking a sweat...
80%
Laptopmag.com
Updated:
2013-05-15 17:54:15
Designed to take a licking, the Panasonic Toughbook CF-53 isn't a laptop for your typical road warrior. This semi-rugged notebook was designed for highly mobile professionals, from inspectors to claims adjustors, who need a machine that can survive dro...
Good Bright touchscreen display, Durable design, Solid performance, Very long battery life, Runs cool...
Bad Expensive, No webcam, Undersized keys...
Bottom line The 14-inch Panasonic Toughbook CF-53 offers solid performance and durability along with extra-long battery life.
70%
tech2.com
Updated:
2013-05-15 17:54:18
Toughbooks are known for their built-to-last quality and based on the target audience, Panasonic has released three different versions of these Toughbooks, namely business-rugged, semi-rugged and full-rugged. The CF-53 model is part of their semi-r...
Bottom line The Panasonic Toughbook CF-53 is priced at Rs.99,000 (MOP). It’s a fairly spec’d laptop, but the unique feature of the CF-53 is its build quality. If you’ll simply go for performance, a Rs.45,000 laptop will perform similarly, but as mentioned earlier...
65%
Ruggedpcreview.com
Updated:
2013-05-15 17:54:21
On May 10, 2011, Panasonic Solutions Company introduced the Toughbook 53, a semi-rugged notebook that emphasizes high performance with standard voltage Intel Core i3 and i5 processors, yet offers long battery life (up to ten hours), and—as a first in t...
0%