Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic Toughbook CF-53 Notebook 35.6 cm (14") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toughbook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
53
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CF-53
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF-532AWZBN4
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPanasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8880
This statistic is based on the 96333 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94159 free Open Icecat users.
Info modified on: 01 Dec 2020 16:22:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic Toughbook CF-53 Notebook 35.6 cm (14") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver :
The short editorial description of Panasonic Toughbook CF-53 Notebook 35.6 cm (14") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver

Intel Core i5-4310U (3M Cache 2GHz), 14" TFT LCD HD 1366 x 768, 4GB DDR3, 500GB HDD, Intel HD Graphics 4400, DVD SuperMulti, Gigabit Ethernet, Wi-Fi 802.11 ac, Bluetooth 4.0 EDR, Windows 7 Professional + WWAN 4G & GPS, Serial
More>>>
Short summary description Panasonic Toughbook CF-53 Notebook 35.6 cm (14") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver:
This short summary of the Panasonic Toughbook CF-53 Notebook 35.6 cm (14") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Toughbook CF-53, 4th gen Intel® Core™ i5, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Panasonic Toughbook CF-53 Notebook 35.6 cm (14") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver:
This is an auto-generated long summary of Panasonic Toughbook CF-53 Notebook 35.6 cm (14") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

Panasonic Toughbook CF-53. Product type: Notebook, Form factor: Clamshell. Processor family: 4th gen Intel® Core™ i5, Processor model: i5-4310U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® High Definition Audio (Intel® HD Audio)
Intel® High Definition Audio (Intel® HD Audio)

Integrated Audio for Today and Tomorrow
A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.