location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Toughbook CF-20 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toughbook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
20
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CF-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF-20AT012VM
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Panasonic Toughbook CF-20 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Hybrid (2-in-1) Convertible (Detachable) Black, Grey
  • - Intel® Core™ m5 m5-6Y57 1.1 GHz
  • - Touchscreen 25.6 cm (10.1") WUXGA 1920 x 1200 pixels LED backlight 16:10
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 128 GB SSD
  • - Intel® HD Graphics 515
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 10 h 65 W
  • - Windows 10 Pro
Long product name Panasonic Toughbook CF-20 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey :
The long product name of Panasonic Toughbook CF-20 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.1" WUXGA 1920 x 1200, IPS, Intel Core m5-6Y57, 1.1GHz - 2.8GHz, DDR3L - 1600MHz, SSD, USB, HDMI, RJ-45, 0.7" (L) x 9.2" (W) x 1.3" (H)
More>>>
Short summary description Panasonic Toughbook CF-20 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:
This short summary of the Panasonic Toughbook CF-20 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Toughbook CF-20, Intel® Core™ m5, 1.1 GHz, 25.6 cm (10.1"), 1920 x 1200 pixels, 8 GB, 128 GB

Long summary description Panasonic Toughbook CF-20 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:
This is an auto-generated long summary of Panasonic Toughbook CF-20 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey based on the first three specs of the first five spec groups.

Panasonic Toughbook CF-20. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ m5, Processor model: m5-6Y57, Processor frequency: 1.1 GHz. Display diagonal: 25.6 cm (10.1"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black, Grey

Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:02:06
Uk has collected 17 expert reviews for Panasonic Toughbook CF-20 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techradar.com
Updated:
2016-12-29 23:02:06
Microsoft practically invented the convertible tablet category with its Surface line of devices, spawning a number of copycats with detachable keyboards. While these are fine for indoor use, their flimsy keyboard covers and low screen brightness (with odd...
Good Highly durable, Clear and crisp display, Versatile...
Bad Poor trackpad, Cramped keyboard...
Bottom line Panasonic has made a Surface Book for the business world. It may only be a small device, but it packs a solid frame and more processing power than is needed for business workers on the move...
0%
techradar.com/au/
Updated:
2016-12-29 23:02:06
Microsoft practically invented the convertible tablet category with its Surface line of devices, spawning a number of copycats with detachable keyboards. While these are fine for indoor use, their flimsy keyboard covers and low screen brightness (with odd...
Good Highly durable, Clear and crisp display, Versatile...
Bad Poor trackpad, Cramped keyboard...
Bottom line Panasonic has made a Surface Book for the business world. It may only be a small device, but it packs a solid frame and more processing power than is needed for business workers on the move...
0%
expertreviews.co.uk
Updated:
2016-12-29 23:02:06
And yet, I still want one. Powered by a 1.1GHz Intel Core m5-6Y57 vPro processor, this passively-cooled machine weighs just 1.8kg all-in, and around 900g for the tablet portion. It's a wonderful piece of engineering. This pre-production sample felt right...
Bottom line We go hands on with Panasonic's lightweight and fully-rugged laptop...
0%
devontechsupport.com
Updated:
2017-05-14 10:13:22
Microsoft practically invented the convertible tablet category with its Surface line of devices, spawning a number of copycats with detachable keyboards. While these are fine for indoor use, their flimsy keyboard covers and low screen brightness (with odd...
Bottom line The CF-20 might not look like a flagship offering, but it feels like one in the hand and performs like one under strain. It's impressive how Panasonic has managed to keep the device relatively light while crafting it from such strong materials.Throw in an...
0%
gadgetspeak.com
Updated:
2017-06-09 12:04:46
The Panasonic ToughBook CF-20 measures 27x23x3.5cm and weighs 1750grams. The viewable screen is 21.6x13.6cm 2which gives the notional diagonal imperial display of 10.1inches which means you can use the Mobile versions of Word/Excel/Power Point for free. H...
72%
notebookreview.com
Updated:
2016-12-29 23:02:06
It's safe to say that the 2-in-1 format is not simply a fad or trend in computing design. It's here to stay. Panasonic serves as evidence, as it's given this design to its Toughbook engineering department. The outcome: the Panasonic Toughbook CF-20, Panas...
Good Unquestionable durability, Excellent display quality, Hundreds of configurations...
Bad Frustratingly insensitive touchpad, Difficult to redock the tablet, Topheavy design flops over on your lap...
Bottom line The Panasonic Toughbook CF-20 is truly in a class by itself. No other device comes close to offering this level of certified durability and performance. In fact, the CF-20 is right up there with the latest 2-in-1 offerings from Microsoft and Lenovo. Furth...
83%