Panasonic Toughbook CF-20 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey
Product Brochure/Datasheet
(0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Panasonic Toughbook CF-20 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Business Hybrid (2-in-1) Convertible (Detachable) Black, Grey
- - Intel® Core™ m5 m5-6Y57 1.1 GHz
- - Touchscreen 25.6 cm (10.1") WUXGA 1920 x 1200 pixels LED backlight 16:10
- - 8 GB DDR3L-SDRAM 1600 MHz
- - 256 GB SSD
- - Intel® HD Graphics 515
- - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
- - Lithium-Ion (Li-Ion) 10 h 65 W
- - Windows 10 Pro
Long product name Panasonic Toughbook CF-20 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey
:
The long product name of Panasonic Toughbook CF-20 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
10.1" WUXGA 1920 x 1200, IPS, Intel Core m5-6Y57, 1.1GHz - 2.8GHz, DDR3L - 1600MHz, SSD, USB, HDMI, RJ-45, 0.7" (L) x 9.2" (W) x 1.3" (H)
More>>>
Short summary description Panasonic Toughbook CF-20 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:
This short summary of the Panasonic Toughbook CF-20 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Panasonic Toughbook CF-20, Intel® Core™ m5, 1.1 GHz, 25.6 cm (10.1"), 1920 x 1200 pixels, 8 GB, 256 GB
Long summary description Panasonic Toughbook CF-20 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:
This is an auto-generated long summary of Panasonic Toughbook CF-20 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey based on the first three specs of the first five spec groups.
Panasonic Toughbook CF-20. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ m5, Processor model: m5-6Y57, Processor frequency: 1.1 GHz. Display diagonal: 25.6 cm (10.1"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black, Grey