location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Toughbook 19 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toughbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toughbook 19
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF-19AJUAX2M
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Toughbook 19 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel) Black, Grey
  • - Intel® Core™ i5 i5-2520M 2.5 GHz
  • - Touchscreen 25.6 cm (10.1") 1024 x 768 pixels 4:3
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 9 h
  • - Windows 7 Professional
Long product name Panasonic Toughbook 19 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey :
The long product name of Panasonic Toughbook 19 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-2520M vPro, 2.5GHz, Cache 3MB, DDR3-1333 4GB, HDD 320GB, 7200rpm, 10.1" LED Touch, 1024 x 768, 6000cd/m2, Docking Connector, 2 x USB 2.0, 1 x VGA, 1 x RJ-45, 1 x Serial, 1 x FW, PC Card II, SD/SDXC, 1 x ExpressCard54, Gigabit LAN, Intel WiFi a/b/g/n, TPM, Bluetooth, Dual Pass, Stylus, Windows 7 Professional, 2.3kg
More>>>
Short summary description Panasonic Toughbook 19 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey:
This short summary of the Panasonic Toughbook 19 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Toughbook 19, Intel® Core™ i5, 2.5 GHz, 25.6 cm (10.1"), 1024 x 768 pixels, 4 GB, 320 GB

Long summary description Panasonic Toughbook 19 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey:
This is an auto-generated long summary of Panasonic Toughbook 19 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey based on the first three specs of the first five spec groups.

Panasonic Toughbook 19. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black, Grey

Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 12:46:09
Uk has collected 35 expert reviews for Panasonic Toughbook 19 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen Intel® Core™ i5 i5-2520M 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Grey and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com
Updated:
2012-11-19 12:46:08
The Panasonic Toughbook range has long been the poster child for rugged laptops and the CF-19 is another impressive model. Unless you regularly work outside or in hostile conditions, you won't need a Toughbook and Panasonic confirms that this model isn't...
Good Excellent build quality, Decent performance, Connectivity...
Bad Poor usability, Very pricey...
60%
techadvisor.co.uk
Updated:
2012-11-19 12:46:08
The Panasonic Toughbook CF-19 is a fully ruggedised tablet-convertible notebook that's water resistant, completely protected against dust ingress, and which will withstand drops from 180cm onto hard surfaces. It's not the type of laptop you should choo...
Bottom line The Panasonic Toughbook CF-19 feels every bit as tough as it. It's rugged features allow it to withstand the elements and clumsiness. It's well suited for field assignments and factory floors, and basically useful to any professional that has to work o...
70%
goodgearguide.com.au
Updated:
2012-11-19 12:46:08
The Panasonic Toughbook CF-19 is a fully ruggedised tablet-convertible notebook that's water resistant, completely protected against dust ingress, and which will withstand drops from 180cm onto hard surfaces. It's not the type of laptop you should choo...
Good Water resistant, 180cm drop rating, Dustproof...
Bad Small, Uncomfortable to use, Expensive...
Bottom line The Panasonic Toughbook CF-19 feels every bit as tough as it. It's rugged features allow it to withstand the elements and clumsiness. It's well suited for field assignments and factory floors, and basically useful to any professional that has to work outd...
70%
Zdnet.com.au
Updated:
2012-11-19 12:46:08
Tweet this story Design Panasonic's Toughbook line isn't made up of delicate little shrinking violets. They're the industrial jackboots of the computer world, made tough and designed to look the part. This gives them something of a brutal chic, but it...
Good Those old boots? This is tougher than them, Convertible into tablet form, Takes a licking without any of that unnecessary ticking business, Even tougher than its predecessors, It's tough. You may have gathered that by now.
Bad Did you look at the RRP?, Keyboard and trackpad are tough to use for extended periods, Battery life could be better...
Bottom line Like its predecessor, the updated CF-19 is an extremely rugged notebook that is purpose-built for a tiny niche of the computing marketplace.
79%
businesscomputingworld.co.uk
Updated:
2012-11-19 12:46:08
Some companies claim their laptops are robust enough for demanding field work. Panasonic’s Toughbook series laughs in the face of these pretenders. A trademarked brand name owned by Panasonic, Toughbooks are semi- and fully rugged laptop computers th...
0%
pcauthority.com.au
Updated:
2012-11-19 12:46:08
Panasonics Toughbook laptops are a common sight at PC Authority, but they usually come in the shape of semi-rugged portables. The CF-19 is an altogether different animal. Its a beast of a laptop, aimed at use in all sorts of extreme environments, fro...
Bottom line A rough, tough laptop with serious attitude, but its keyboard proves an Achilles heel...
67%
alphr.com
Updated:
2012-11-19 12:46:09
Panasonic's Toughbook laptops are a common sight at PC Pro, but it's usually in the shape of semi-rugged portables. The CF-19 is an altogether different animal. It's a beast of a laptop, aimed at use in extreme environments, from oil rigs to fishing tr...
Bottom line A rough, tough laptop with serious attitude, but its keyboard proves an Achilles heel...
67%
shinyshiny.tv
Updated:
2012-11-19 12:46:09
Alex attempts to hack through the armour plating and access the "ruggedized" laptop within...
0%
techdigest.tv
Updated:
2012-11-19 12:46:09
If youre the sort person that cant keep a handle on technology, literally, then Panasonics sturdy Toughbook could be just the laptop for you. It can take the odd knock here and there without a problem and its water and dust resistant too. All the...
60%
trustedreviews.com
Updated:
2012-12-01 01:09:46
Intro The Panasonic Toughbook CF-19 is not your average convertible laptop. It's one you can drop in the mud, drive a car over, clobber whoever is trying to steal it from you over the head with, and generally use in circumstances where most computers woul...
Good Tough as nails, Incredibly versatile, Excellent connectivity, Powerful ‘laptop' specs, Superb battery life...
Bad Low screen res and terrible viewing angles, Weighty and chunky, Expensive...
Bottom line Fully rugged devices obviously occupy a niche in the market, intended for those who face potentially hostile working environments. Emergency and military services, field workers, those into extreme sports and the like are obvious markets, but this kind of...
80%
digitalone.com.sg
Updated:
2012-12-14 15:02:00
We get notebooks for review all the time, but without a doubt, none of them are as tough as the Panasonic CF-19.It's custom built for specialised markets, such as for the military in extreme environments or mobile professionals where water and dust is...
Good Extremely tough; can be configured with specifications to suit the customer...
Bad The resistive touchscreen and touchpad require you to tap a little harder.
Bottom line As a ruggedised notebook, the CF-19 really has very few competitors that can boast the same resistantce to drop, heat and water...
100%
itproportal.com
Updated:
2013-02-14 12:35:41
You might think your stylish aluminium- or magnesium-clad notebook could survive a knock or two, but you wouldn’t want to use it on a building site. Or in the rain. Or in Afghanistan. For some years now, however, Panasonic has been delivering notebooks fo...
Good Unparalleled rugged chassis, Converts into a tablet, Great battery life, Decent everyday application performance...
Bad Unresponsive trackpad, Chunky...
Bottom line The CF-19 is hard to criticise. There are virtually no competitors that can offer the same combination of robust chassis and features. However, at around £2,700, this is much more expensive than a non-rugged notebook with a similar specification, which...
90%
goodgearguide.com.au
Updated:
2013-09-23 00:55:40
The Panasonic Toughbook CF-19MK3 is a fully ruggedised tablet-convertible laptop with a 10.4in screen. Its aimed at professionals who work in factories, on building sites, outdoors or on the road. This notebook is suitable for law enforcement, emergency services and military operations, too. It’s designed to be used in any environment in which a regular laptop might be too sensitive. The Panasonic Toughbook CF-19MK3 is water-, drop-, vibration-, dust- and temperature-resistant to military stan...
Good Small, built like a tank, tablet-convertible; useful for covert ops, recon missions...
Bad Tough features come at a high cost, embedded 3G modem is not standard, doesn’t use a solid-state drive...
Bottom line It’s a hefty investment, but if you work in a field that’s tough on regular laptops — and you’ve already gone through thousands of dollars worth of dead laptops as a result — the Panasonic Toughbook CF-19MK3 might be a worthw...
75%
whatlaptop.co.uk
Updated:
2014-03-26 03:56:22
The Panasonic Toughbook range has long been the poster child for rugged laptops and the CF-19 ( £2,400 inc. VAT ) is another impressive model. Unless you regularly work outside or in hostile conditions, you won't need a Toughbook and Panasonic confirms th...
0%
apcmag.com
Updated:
2014-03-26 03:56:22
The Panasonic Toughbook CF-19 is one of the better ultra-rugged notebooks on the market. Shaped like a paving tile, the magnesium alloy case and rubber shock dampers have an appealing industrial chic. At 2.3kg it’s not particularly heavy given that i...
70%
techradar.com/au/
Updated:
2014-04-14 02:54:53
The Panasonic Toughbook range has long been the poster child for rugged laptops and the CF-19 is another impressive model.Unless you regularly work outside or in hostile conditions, you won't need a Toughbook and Panasonic confirms that this model isn't i...
Good Excellent build quality, Decent performance, Connectivity...
Bad Poor usability, Very pricey...
60%
apcmag.com
Updated:
2012-11-19 12:46:08
The Panasonic Toughbook CF-19 is one of the better ultra-rugged notebooks on the market. Shaped like a paving tile, the magnesium alloy case and rubber shock dampers have an appealing industrial chic. At 2.3kg it’s not particularly heavy given that i...
70%
Laptopmag.com
Updated:
2012-11-19 12:46:09
Rugged laptops typically involve a few compromises: If you get a screen large enough to work comfortably for hours or watch movies, you’ll have to lug seven or eight pounds around. Smaller models are lighter, but their keyboards are cramped. The 10-in...
Good Lightweight for a rugged notebook, Long battery life, Responsive touchscreen, Bright display with good viewing angles, Better graphics performance than other fully rugged notebooks, Strong wireless scores...
Bad Cramped keyboard, Touchpad has a lot of friction...
Bottom line As a fully rugged 10-inch notebook, the Panasonic Toughbook 19 occupies a class all its own. If you want a military-grade notebook that will last the whole day and won’t break your back—and you have the room in your budget—the Toughbook...
80%
Laptopmag.com
Updated:
2012-11-19 12:46:09
The Toughbook line continues to impress with the CF-19, a machine that begs to be used and abused in a rough-and-tumble environment. Its daylight-readable touchscreen is the standout feature, along with its bevy of tucked-away slots and ports. At almos...
Good Excellent battery endurance, Rugged design, Small footprint...
Bad Uneven screen brightness, Tiny keyboard, Tablet functionality costs more...
70%
trustedreviews.com
Updated:
2012-11-19 12:46:09
If you're a regular reader of TrustedReviews you will have seen my previous ToughBook reviews. You will also be aware that I try to put these notebooks through as much punishment as possible while I have them in my possession. You see the Panasonic ToughB...
80%
Ruggedpcreview.com
Updated:
2012-11-19 12:46:09
The Toughbook C-19 is Panasonics sole Tablet PC offering. It will always be dear to me because Panasonic showed me the original prototype of what would become the CF-18 in Osaka during a 2002 factory tour, and we discussed its inception and design. I...
0%