Long product name Panasonic Evolta Single-use battery AA Alkaline
:
AA (LR6), alkaline, 4 pcs
The long product name of Panasonic Evolta Single-use battery AA Alkaline. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
AA (LR6), alkaline, 4 pcs
More>>>
Short summary description Panasonic Evolta Single-use battery AA Alkaline:
This short summary of the Panasonic Evolta Single-use battery AA Alkaline data-sheet is auto-generated and uses the product title and the first six key specs.
Panasonic Evolta, Single-use battery, AA, Alkaline, 1.5 V, 4 pc(s), Multicolour
Long summary description Panasonic Evolta Single-use battery AA Alkaline:
This is an auto-generated long summary of Panasonic Evolta Single-use battery AA Alkaline based on the first three specs of the first five spec groups.
Panasonic Evolta. Battery type: Single-use battery, Battery size(s): AA, Battery technology: Alkaline. Package type: Blister. Battery form factor: Cylindrical