Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic BY-HPE11KT 100Mbit/s Grey network media converter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BY-HPE11KT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BY-HPE11KTCE
Category
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
network media converters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7406
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 18 Oct 2017 10:45:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic BY-HPE11KT 100Mbit/s Grey network media converter :
The short editorial description of Panasonic BY-HPE11KT 100Mbit/s Grey network media converter

10Base-T, 100Base-TX, 28W, IEEE802.3/IEEE802.3u, Windows XP/Vista/ 7
More>>>
Short summary description Panasonic BY-HPE11KT 100Mbit/s Grey network media converter:
This short summary of the Panasonic BY-HPE11KT 100Mbit/s Grey network media converter data-sheet is auto-generated and uses the product title and the first six key specs.
Panasonic BY-HPE11KT, 100 Mbit/s, 10Base-T,100Base-TX, IEEE 802.3,IEEE 802.3u, 10,100 Mbit/s, Wired, Grey
Long summary description Panasonic BY-HPE11KT 100Mbit/s Grey network media converter :

Panasonic BY-HPE11KT. Data transfer rate (max): 100 Mbit/s, Converter input interface: 10Base-T,100Base-TX, Networking standards: IEEE 802.3,IEEE 802.3u. Connectivity technology: Wired. Colour of product: Grey. Input voltage: 100-240, Input frequency: 50/60, Total Power over Ethernet (PoE) budget: 15.4 W. Width: 105 mm, Depth: 210 mm, Height: 44 mm

This is an auto-generated long summary of Panasonic BY-HPE11KT 100Mbit/s Grey network media converter based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
0%
Country Distributor
Deutschland 3 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)