Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic DMC-FZ38 Compact camera 12.1MP 1/2.33" CCD 4000 x 3000pixels Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-FZ38
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
454906
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6613
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 14 Dec 2017 19:15:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic DMC-FZ38 Compact camera 12.1MP 1/2.33" CCD 4000 x 3000pixels Black :
The short editorial description of Panasonic DMC-FZ38 Compact camera 12.1MP 1/2.33" CCD 4000 x 3000pixels Black

Lumix DMC-FZ38
More>>>
Short summary description Panasonic DMC-FZ38 Compact camera 12.1MP 1/2.33" CCD 4000 x 3000pixels Black:
This short summary of the Panasonic DMC-FZ38 Compact camera 12.1MP 1/2.33" CCD 4000 x 3000pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Panasonic DMC-FZ38, 12.1 MP, 4000 x 3000 pixels, 1/2.33", CCD, 18x, Black
Long summary description Panasonic DMC-FZ38 Compact camera 12.1MP 1/2.33" CCD 4000 x 3000pixels Black :

Panasonic DMC-FZ38. Camera type: Compact camera, Megapixel: 12.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 18x, Digital zoom: 4x, Focal length range (f-f): 4.8 - 86.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 40 MB. PictBridge. Weight: 367 g. Colour of product: Black

This is an auto-generated long summary of Panasonic DMC-FZ38 Compact camera 12.1MP 1/2.33" CCD 4000 x 3000pixels Black based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
Testseek has collected 64 expert reviews for Panasonic DMC-FZ38 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-15
Panasonic’s FZ-series of ultra-zoom cameras have racked up a string of glowing reviews on Expert Reviews, and have been the yardstick by which other ultra-zoom cameras are measured. This latest incarnation keeps the same 18x zoom lens as its predecesso...
Bottom line Pointlessly high resolution aside, the FZ38 maintains Panasonic’s lead in the ultra-zoom camera market, and ups the stakes for video quality...
100%
trustedreviews.com
Updated:
2016-11-15
Last August I reviewed the Lumix DMC-FZ28 , Panasonic's entry in the competitive super-zoom bridge camera market. As its many satisfied buyers will attest, the FZ28 is a superb camera, earning our highest accolade the Editor's Choice award. For the past y...
Good Superb image quality, 28x zoom (27486mm) lens, Manual controls, Electronic viewfinder, HD video with stereo sound...
Bad Still not close to SLR quality, Slightly slow operation, Not enough of an improvement...
100%
smarthouse.com.au
Updated:
2016-11-15
Users can now capture objects from a distance easily with the new super-zoom camera from Panasonic. The Lumix DMC-FZ35 utilises a 12-megapixel sensor, has an enhanced Power Optical Image Stabiliser (O.I.S.) that reduces blur, and is great for both ama...
90%
Cameras.co.uk
Updated:
2016-11-15
The Panasonic Lumix DMC FZ38 is a 12 megapixel digital camera with an 18x optical zoom lens. There are plenty of features to attract the more serious hobby photographer. These include a variety of exposure controls, manual focusing and image stabilisat...
87%
photoreview.com.au
Updated:
2016-11-15
Panasonic's DMC-FZ35 Lumix camera replaces the popular FZ28 at the top of the super-zoom line-up and offers P, A, S and M shooting modes to please photo enthusiasts, along with AVCHD Lite HD video recording. It carries on the SLR-like styling of its pr...
85%
pcauthority.com.au
Updated:
2016-11-15
If you always wanted an SLR but were daunted at the prospect, the Lumix FZ-35 may be your cup of tea. Reassuringly for those who want point-and-shoot simplicity, it shares many of the same controls as the previous model FZ-28, as well as most menu func...
Bottom line A quality ultrazoom compact camera, with excellent image quality...
83%
pcadvisor.co.uk
Updated:
2016-11-15
Product Code: DMC-FZ38EB-K The Panasonic Lumix DMC-FZ35 is one of the best fixed-lens cameras for both stills and HD video. If you can deal with slightly grainy, non-1080p video footage (the FZ35's video resolution maxes out at 720p), the Panasonic...
Bottom line It's no video-shooting DSLR, but the Panasonic Lumix DMC-FZ35 is the best fixed-lens option we've seen yet as a hybrid camera for both stills and video. This camera is a viable replacement for a camcorder, and a top pick for anyone seeking a light...
80%
goodgearguide.com.au
Updated:
2016-11-15
The relatively compact Panasonic Lumix DMC-FZ35 is quite simply one of the best fixed-lens cameras out there for both stills and HD video. If you can deal with slightly grainy, non-1080p video footage (the FZ35's video resolution maxes out at 720p), it may be the ideal hybrid model to serve double-duty as a camera and camcorder.It's hard to know where to start, as this is such a versatile megazoom camera. The DMC-FZ35 excels in manual controls and low-light video footage, and it offers near-...
Good High dynamic range produces creative shots, great image controls for both stills and video, light and well designed for a megazoom...
Bad No flip-out LCD or optical viewfinder, button layout and controls are cumbersome...
Bottom line The Panasonic Lumix DMC-FZ35 is a powerful, semi-compact megazoom camera with an awesome range of controls for both stills and video...
80%
digitalversus.com
Updated:
2016-11-15
Successor to the incredibly popular FZ28, its now the FZ38s turn to join Panasonics collection of bridge cameras. Although the FZ38 has some of the same features as its predecessor, including an 18x zoom lens that goes from a 27 mm wide-angle to a...
Good Powerful optical stabilisation, 27 mm wide angle, HD Video with 18x zoom and manual mode, Image quality, Responsive...
Bad Warm white balancing indoors, Mediocre optical viewfinder, Glossy screen, Slow to save RAW files...
80%
electricpig.co.uk
Updated:
2016-11-15
The Panasonic DMC-FZ38 is the newest superzoom snapper to grace Panasonic’s camera range. With a 12.1MP sensor alongside a Leica-made 18x zoom lens and the ability to shoot 720p AVCHD Lite video, it looks mightily impressive on paper. Read our full...
Good Unimpressive burst shooting mode...
Bad Unimpressive burst shooting mode...
Bottom line A flexible and powerful superzoom at a temptingly low price...
80%
digicambuyer.co.uk
Updated:
2016-11-15
Lightweight shooting, heavyweight performance? Panasonic’s latest addition to the hybrid super zoom scene would suit the budding beginner. Boasting 12 MP coupled with well-labelled controls, means that in theory high-quality results should be easily ac...
Bottom line With no major advances in specs or appearances, the FZ38 fails to significantly raise the bar in bridge cameras...
80%
gadgetshow.channel5.com
Updated:
2016-11-15
A bridge-style camera that’s capable of shooting 12.1MP stills and capturing 720p high-definition movies – it’s even got an HDMI output for connecting to an HD telly. The powerful 27mm wideangle Leica lens is complemented by an 18x optical zoom and fac...
Good The FZ38 has compact dimensions but these don’t stop it being comfortable to hold and easy to snap with. It focuses quickly and the 18x optical zoom takes you as near to the action as you’re likely to need – producing great close-ups. Th...
Bad The shutter just isn’t as responsive as we’d have liked and it increases the risk of missing that great shot by a fraction of a second. And, while HD video is vivid, there is occasional stuttering on playback, which somewhat spoils the overall...
Bottom line Superb still images, clever design and high-quality video mark the FZ38 as a bridge camera with potential but its low-light results and slightly slow response times do irritate.Best offers for the Panasonic Lumix FZ38Purely Gadgets £0.00 Camerabox...
60%
amateurphotographer.co.uk
Updated:
2016-11-15
Panasonic Lumix DMC-FZ38 at a glance: 
12 million pixels 27-486mm (equivalent) ISO 100-1600 (12MP) Leica DC Vario-Elmarit lens 2.7in, 230,000-dot LCD screen Street price around £230 Rated: 3/5 With a 12.1-million-pixel sensor, 27-486mm (35mm equivalen...
0%
dpexpert.com.au
Updated:
2016-11-15
Good The lens is really quite extraordinary, in spite of its absurd specifications. Auto focus is fast, even when the lens is at its longest focal length. And resolution and sharpness are surprisingly good at 486mm – or, put another way, not as bad as ex...
Bad Image noise is perplexing. In default mode, straight from the box, noise reduction is activated and its effect is unpleasant, even at ISO200. When NR is turned off the images are clean and sharp, at least when exposure is spot on. If the picture is sli...
Bottom line This camera certainly has the numbers. 12 megapixels. 18X zoom. All for $770, that has to be good, doesnt it? So why does Panasonic charge $830 for the Lumix LX3 which sports a mere 10 megapixels, a 2.5X zoom and no eye-level viewfinder? And why is th...
0%
stuff.co.nz
Updated:
2016-11-15
This 12-megapixel super zoom has an image-stabilised 27mm-486mm (film equivalent) Leica-branded lens. It is the usual pseudo-SLR form with an electronic viewfinder. It is marketed as a hybrid camera with as much emphasis on its high-definition video fu...
Bottom line This camera certainly has the numbers. Twelve megapixels. Zoom of 18X. All for NZ$750 - that has to be good, doesnt it? So why does Panasonic charge more for the Lumix LX3, which sports a mere 10 megapixels, a 2.5X zoom and no eye-level viewfinder? An...
0%
smh.com.au
Updated:
2016-11-15
This 12-megapixel super zoom has an image-stabilised 27mm-486mm (film equivalent) Leica-branded lens. It is the usual pseudo-SLR form with an electronic viewfinder. It is marketed as a hybrid camera with as much emphasis on its high-definition vide...
Good The lens is quite extraordinary, in spite of its absurd specifications. Auto focus is fast, even when the lens is at its longest focal length. And resolution and sharpness are surprisingly good at 486mm — or, to put it another way, not as bad as exp...
Bad Image noise is perplexing. In default mode, straight from the box, noise reduction is activated and its effect is unpleasant, even at ISO 200. When NR is turned off, the images are clean and sharp, at least when exposure is spot on. If the picture is...
Bottom line This camera certainly has the numbers. Twelve megapixels. Zoom of 18X. All for $770 — that has to be good, doesnt it? So why does Panasonic charge $830 for the Lumix LX3, which sports a mere 10 megapixels, a 2.5X zoom and no eye-level viewfinder? An...
0%
Show all