location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Palm Treo 650™ Wireless Headset Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Palm Check ‘Palm’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Treo 650™ Wireless Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3206WW
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Palm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Palm Treo 650™ Wireless Headset Bluetooth :
The long product name of Palm Treo 650™ Wireless Headset Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth headset for T650
More>>>
Short summary description Palm Treo 650™ Wireless Headset Bluetooth:
This short summary of the Palm Treo 650™ Wireless Headset Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Palm Treo 650™ Wireless Headset, Wireless, 16.9 g, Headset

Long summary description Palm Treo 650™ Wireless Headset Bluetooth:
This is an auto-generated long summary of Palm Treo 650™ Wireless Headset Bluetooth based on the first three specs of the first five spec groups.

Palm Treo 650™ Wireless Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 16.9 g

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 04:01:34
Uk has collected 5 expert reviews for Palm Treo 650™ Wireless Headset Bluetooth and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
hhcmag.com
Updated:
2011-09-23 04:01:19
The Palm Treo 650 has an excellent earpiece, speaker and mic, plenty of volume, and an utterly spectacular speaker phone feature built in. Out of the box, you can use it like a ãnormalä cell phone: hold it up to your ear to talk, or after making o...
0%
gadgetell.com
Updated:
2011-09-23 04:01:23
Performance - 6 - The controls were immediately easy to identify and utilize while wearing the headset. The headset promises seven hours of talk time and a little more than seven days of standby battery life. The sound quality and range was decent insi...
65%
mobiletechreview.com
Updated:
2011-09-23 04:01:27
Palms Treo 650 smartphone isnt exactly an easy device to find a Bluetooth headset for. We tested several Bluetooth wireless headsets with the device and saw less than stellar performance in both voice quality and range. But Palms Treo Wireless Head...
0%
Country Distributor
United Kingdom 1 distributor(s)