location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Palm T|X handheld handheld mobile computer 320 x 480 pixels 148.83 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Palm Check ‘Palm’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T|X handheld
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1047NA
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Palm’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Palm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Palm T|X handheld handheld mobile computer 320 x 480 pixels 148.83 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 320 x 480 pixels
  • - 0.128 GB
  • - Compatible memory cards: MMC, SD, SDIO
  • - 0.312 GHz
  • - Bluetooth
  • - Lithium-Ion (Li-Ion)
  • - Black
More>>>
Short summary description Palm T|X handheld handheld mobile computer 320 x 480 pixels 148.83 g Black:
This short summary of the Palm T|X handheld handheld mobile computer 320 x 480 pixels 148.83 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Palm T|X handheld, 320 x 480 pixels, 65536 colours, 0.128 GB, MMC, SD, SDIO, 0.312 GHz, USB

Long summary description Palm T|X handheld handheld mobile computer 320 x 480 pixels 148.83 g Black:
This is an auto-generated long summary of Palm T|X handheld handheld mobile computer 320 x 480 pixels 148.83 g Black based on the first three specs of the first five spec groups.

Palm T|X handheld. Display resolution: 320 x 480 pixels. Internal memory: 0.128 GB, Compatible memory cards: MMC, SD, SDIO. Processor frequency: 0.312 GHz

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 04:41:53
Uk has collected 30 expert reviews for Palm T|X handheld handheld mobile computer 320 x 480 pixels 148.83 g Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
T3.com
Updated:
2011-09-23 04:41:38
Palm has finally added wireless support to its PDAs, and this little number proves that premium features dont have to mean premium prices. Despite not having much experience of Wi-Fi, Palm has got it working like a charm on this model. It automatica...
Good Great screen, Cheap for a Wi-Fi PDA, Good Web browser...
Bad Flimsy feel, Audible hiss at low volume...
Bottom line This smart-looking, reasonably priced Wi-Fi PDA is well worth a look...
80%
expertreviews.co.uk
Updated:
2011-09-23 04:41:41
Palms best new handheld in ages provides a worthy alternative to the plethora of feature-filled Pocket PCs. Palm tends to launch a new handheld every six months or so, which can be a little galling when a new model appears thats both better and che...
100%
zdnet.co.uk
Updated:
2011-09-23 04:41:47
The Palm TX offers a winning package of wireless connectivity, productivity tools and fun for users of all kinds.
80%
goodgearguide.com.au
Updated:
2011-11-08 15:49:25
Palms new TX sacrifices some of the storage and processing power of its predecessor, the Tungsten T5, in exchange for Wi-Fi and a lower price. The end result: more features for the buck.
Good Good price point. WiFi and Bluetooth enabled.
Bad Little storage, Less power, Bundled software has bugs The Final Word If you are wiling to sacrifice storage space and power for a low price point, then this is the PDA for you. Notes # This product is no longer available directly from the manufacturer...
Bottom line If you are wiling to sacrifice storage space and power for a low price point, then this is the PDA for you. Notes # This product is no longer available directly from the manufacturer. It may be available in retail and distribution channels, or second h...
60%
alphr.com
Updated:
2016-12-29 22:48:21
If youre searching for a business-like PDA with Wi-Fi then the Tungsten T|X does the job, but the price is too close to more attractive Windows Mobile devices Its becoming increasingly difficult to buy a phone or PDA that doesnt have a camera built...
67%
techreviewsource.com
Updated:
2011-09-23 04:41:29
Palm has announced a new partnership with Microsoft, so the Palm TX may have the last Palm OS version that there will ever be. The Palm TX crams a lot of useful features into one tiny device that will many any gadget lover drool. In the Palm TX...
Good Sleek design, vibrant display, WiFi/Bluetooth connectivity, compact...
Bad Mediocre battery life, Editors' Rating:...
80%
consumersearch.com
Updated:
2011-09-23 04:41:30
February 2009. CNet.com has the best coverage of PDAs in general. PC Magazine also assigns a score to each PDA, making it relatively easy to see how each one rates. MobileTechReview.com has very detailed coverage and assigns scores to each PDA, but its...
Good WiFi and Bluetooth connectivity, Expandable memory, High resolution 3.7inch screen, Mac/PC compatible...
Bad Battery not removable, Mediocre battery life...
0%
gcn.com
Updated:
2011-09-23 04:41:31
If youre a sensible type who doesn’t crave a flashy product such as the iPhone, and you don’t need a phone as part of your mobile computing experience, there’s no better device in this roundup than the Palm TX. With Palm OS Garnet 5.4, t...
0%
Howstuffworks.com
Updated:
2011-09-23 04:41:33
Unless you are a hardcore PDA user, Palms TX has all the features you will likely ever need. This includes a bright screen, good storage capacity and impressive connectivity, all in a handheld that retails for less than $300.The TX offers built-in 802...
Good Wi-Fi, integrated Bluetooth, attractive screen, multimedia compatibility...
Bad No case included...
Bottom line Unless you are a hardcore PDA user, Palms TX has all the features you will likely ever need. This includes a bright screen, good storage capacity and impressive connectivity, all in a handheld that retails for less than $300.The TX offers built-in 80...
80%
OCModShop
Updated:
2011-09-23 04:41:34
Palm?s TX Handheld ? High Power Wireless PDAPalm?s newest iteration of their world famous PDAs, the TX is easily the most complete and versatile of currently available handhelds. Palm has had some challenging times in the past few years; strong competi...
0%
LordPercy.com
Updated:
2011-09-23 04:41:36
Every time we see a PDA there is a feeling of 80s DeJa Vu, but the humble portable assistant has never left and continues its own evolutionary path. We try out PalmOnes latest offering the aptly named TX.
0%
maximumpc.com
Updated:
2011-09-23 04:41:38
Palm’s hard drive-based LifeDrive was, apparently, as much fun and games as the company could take for a while, so it’s back to business with the Palm TX, a sleek upgrade of the Tungsten T5. The staid 312MHz Bulverde proc from Intel, the 320x480 LCD, a...
80%
palminfocenter.com
Updated:
2011-09-23 04:41:41
Palm TX Handheld Review By: Ryan KairerOctober 12th, 2005© PalmInfocenter.com The Palm TX is Palms new wireless handheld. It features a improved 320 x 480 pixel screen, Wi-Fi and Bluetooth wireless and 128MB of nonvolatile memory. The TX drops the Tun...
0%
tuaw.com
Updated:
2011-09-23 04:41:44
For those who didnt hear, Palm announced a couple of new handhelds this week, and one of them is the Palm Ive been waiting for all my life: the Tungsten T|X. Its basically a T5 with WiFi, Bluetooth and 128 MB of RAM, and Im fortunate enough to be h...
0%
Laptopmag.com
Updated:
2016-12-29 22:48:21
The market in standalone PDAs is in serious decline as smart phones get cheaper and regular cell phones get smarter, both of which are a lot more fun than even the most stylish handheld computer. The pioneer in this category, Palm, has already shown th...
Good Crisp, large display, Exceptional software suite, Solid, user-friendly Wi-Fi, Nice price...
Bad Photo and video playback needs a little work, Can’t view full Web pages...
80%
macenstein.com
Updated:
2016-12-29 22:48:21
Palm’s T|X Handheld offers most of what you would expect from a Bluetooth / Wi-Fi handheld at a fairly reasonable price.
0%
the-gadgeteer.com
Updated:
2016-12-29 22:48:21
Last Fall Palm introduced the Tungsten | T5 model PDA. Now one year later, they have released the TX model. The T5 and the TX share quite a few similar features including the same body case size and style. That should come as good news for T5 owners lo...
0%
trustedreviews.com
Updated:
2016-12-29 22:48:21
It is not that long ago that palm launched its hard drive toting LifeDrive on us. Back in May we were wowed by the first PDA to include a hard drive, and palm set itself up with a tough act to follow. Its twin autumn launches comprised one PDA designed to...
Bottom line For the most part palm seems to have done a good job with the T|X, packing in features and offering the whole bundle at a good price.Building in WiFi brings the T|X up to the connectivity standard I expect from a PDA these days, incorporating 100MB of use...
80%
informationweek.com
Updated:
2016-12-29 22:48:21
With the new Palm Tungsten T|X PDA, Palm has gone back to basics, with a device that hits the sweet spot in price, performance and features. Along with the consumer-focused Z22, this is first device released under Palms retro-rebranding as Palm (form...
0%
mobiletechreview.com
Updated:
2016-12-29 22:48:21
Palms latest high end PDA packs a great feature set yet a mid-range price of only $299. Its currently the least expensive PDA offering both Bluetooth and WiFi. Its got a high res plus 320 x 480 display, 128 megs of persistent memory for storage and...
80%