Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - NVIDIA GeForce GT 220 1 GB GDDR3
- - 2560 x 1600 pixels 128 bit PCI Express 2.0
- - HDMI ports quantity: 1
- - DVI-I ports quantity: 1
- - DirectX version: 10.1 OpenGL version: 3.1
Long product name Palit GeForce GT 220 (1024MB DDR3) NVIDIA 1 GB GDDR3
:
GeForce GT 220 (1024MB DDR3), 128bit, PCI Express 2.0, 1x DVI-I, 1x HDMI, 1x VGA, Dual-link HDCP, DirectX 10.1, OpenGL 3.1, Shader Model 4.1, CUDA, PhysX
The long product name of Palit GeForce GT 220 (1024MB DDR3) NVIDIA 1 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
GeForce GT 220 (1024MB DDR3), 128bit, PCI Express 2.0, 1x DVI-I, 1x HDMI, 1x VGA, Dual-link HDCP, DirectX 10.1, OpenGL 3.1, Shader Model 4.1, CUDA, PhysX
More>>>
Short summary description Palit GeForce GT 220 (1024MB DDR3) NVIDIA 1 GB GDDR3:
This short summary of the Palit GeForce GT 220 (1024MB DDR3) NVIDIA 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.
Palit GeForce GT 220 (1024MB DDR3), GeForce GT 220, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0
Long summary description Palit GeForce GT 220 (1024MB DDR3) NVIDIA 1 GB GDDR3:
This is an auto-generated long summary of Palit GeForce GT 220 (1024MB DDR3) NVIDIA 1 GB GDDR3 based on the first three specs of the first five spec groups.
Palit GeForce GT 220 (1024MB DDR3). Graphics processor family: NVIDIA, Graphics processor: GeForce GT 220. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active