Long product name Palit GeForce GTX 580 (1536MB GDDR5) NVIDIA 1.5 GB
:
GeForce GTX 580 (1536MB GDDR5), 384bit, PCI Express 2.0, Dual-link DVI-I, 1x HDMI1.4a, 1x Display Port, Dual-link HDCP, DirectX 11, OpenGL 4.1, SLI Ready, PhysX, CUDA
The long product name of Palit GeForce GTX 580 (1536MB GDDR5) NVIDIA 1.5 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
GeForce GTX 580 (1536MB GDDR5), 384bit, PCI Express 2.0, Dual-link DVI-I, 1x HDMI1.4a, 1x Display Port, Dual-link HDCP, DirectX 11, OpenGL 4.1, SLI Ready, PhysX, CUDA
More>>>
Short summary description Palit GeForce GTX 580 (1536MB GDDR5) NVIDIA 1.5 GB:
This short summary of the Palit GeForce GTX 580 (1536MB GDDR5) NVIDIA 1.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.
Palit GeForce GTX 580 (1536MB GDDR5), GeForce GTX 580, 1.5 GB, GDDR5, 384 bit, 2560 x 1600 pixels, PCI Express 2.0
Long summary description Palit GeForce GTX 580 (1536MB GDDR5) NVIDIA 1.5 GB:
This is an auto-generated long summary of Palit GeForce GTX 580 (1536MB GDDR5) NVIDIA 1.5 GB based on the first three specs of the first five spec groups.
Palit GeForce GTX 580 (1536MB GDDR5). Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 580. Discrete graphics card memory: 1.5 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active