Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Palit NE5X570HF10DA GeForce GTX 570 1.25GB GDDR5

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Palit
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NE5X570HF10DA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NE5X570H10DA-1101F show
Show alternative article codes used in the online market place
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Palit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7767
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 14 Dec 2017 19:13:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Palit NE5X570HF10DA GeForce GTX 570 1.25GB GDDR5 :
The short editorial description of Palit NE5X570HF10DA GeForce GTX 570 1.25GB GDDR5

GeForce® GTX 570 Sonic Platinum, 1280MB, GDDR5, PCI-E, DUAL-DVI, HDMI, DisplayPort
More>>>
Short summary description Palit NE5X570HF10DA GeForce GTX 570 1.25GB GDDR5:
This short summary of the Palit NE5X570HF10DA GeForce GTX 570 1.25GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.
Palit NE5X570HF10DA, GeForce GTX 570, 1.25 GB, GDDR5, 320 bit, 2560 x 1600 pixels, PCI Express 2.0
Long summary description Palit NE5X570HF10DA GeForce GTX 570 1.25GB GDDR5 :

Palit NE5X570HF10DA. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 570, Processor frequency: 800 MHz. Discrete graphics adapter memory: 1.25 GB, Graphics adapter memory type: GDDR5, Memory bus: 320 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

This is an auto-generated long summary of Palit NE5X570HF10DA GeForce GTX 570 1.25GB GDDR5 based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
Testseek has collected 20 expert reviews for Palit NE5X570HF10DA GeForce GTX 570 1.25GB GDDR5 顯示卡 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
79%
Source Review comments Score
tbreak.ae
Updated:
2017-03-01
Well, the GTX 570 was finally launched by Nvidia two weeks ago, so the time is ripe to get some factory overclocked versions of the card from various manufacturers. Today I’ll be having a look at the Palit GTX 570 Sonic Platinum “Overclocking Edition”...
Good Factory overclock is stable; Great performance; Super quiet...
Bad Little room for further overclocking...
80%
overclockersclub.com
Updated:
2017-03-01
It's been more than two months since the release of NVIDIA's GTX 570. Since this time, we've seen many different versions of this card from different manufacturers and we already know quite a lot about this card. For instance, it uses the extremely po...
Good Extremely Great Overclocker!, Great Performance, Good Cooler, Quiet Cooler, PhysX Support, NVIDIA CUDA Support, NVIDIA 3D Vision Support, NVIDIA PureVideo HD Technology, Nice price for the performance...
Bad None...
Bottom line Many users came to know and love the NVIDIA GTX 480, but as with all components, it eventually had to be replaced. Luckily for us, NVIDIA replaced the GTX 480 with the more power conscious GTX 570. We've seen a few of these cards from different manufa...
0%