location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pacon Sunworks Construction Paper 12" x 18" White 50 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pacon Check ‘Pacon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sunworks Construction Paper 12" x 18" White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9207
Category:
Good-quality paper, usually white, which is used for drawing or painting. Comes in various sizes including A4 and A3 .
Art Paper Check ‘Pacon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pacon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pacon Sunworks Construction Paper 12" x 18" White 50 sheets :
The long product name of Pacon Sunworks Construction Paper 12" x 18" White 50 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SunWorks® Groundwood Construction Paper
More>>>
Short summary description Pacon Sunworks Construction Paper 12" x 18" White 50 sheets:
This short summary of the Pacon Sunworks Construction Paper 12" x 18" White 50 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Pacon Sunworks Construction Paper 12" x 18" White, 50 sheets

Long summary description Pacon Sunworks Construction Paper 12" x 18" White 50 sheets:
This is an auto-generated long summary of Pacon Sunworks Construction Paper 12" x 18" White 50 sheets based on the first three specs of the first five spec groups.

Pacon Sunworks Construction Paper 12" x 18" White. Sheets quantity: 50 sheets

Brand Image Product code Product Stock Price from
Pacon

Pacon Sunworks Construction Paper 12" x 18" Salmon 50 sheets
(show image)
8607 Sunworks Construction Paper 12" x 18" Salmon 0.00
(excl. VAT)
0 (incl. VAT)
Pacon

Pacon Sunworks Construction Paper 12" x 18" Bright White 50 sheets
(show image)
8707 Sunworks Construction Paper 12" x 18" Bright White 0.00
(excl. VAT)
0 (incl. VAT)
Pacon

Pacon Sunworks Construction Paper 12" x 18" Gray 50 sheets
(show image)
8807 Sunworks Construction Paper 12" x 18" Gray 0.00
(excl. VAT)
0 (incl. VAT)
Pacon

Pacon Sunworks Construction Paper 12" x 18" Hot Pink 50 sheets
(show image)
9107 Sunworks Construction Paper 12" x 18" Hot Pink 0.00
(excl. VAT)
0 (incl. VAT)
Pacon

Pacon Sunworks Construction Paper 12" x 18" Bright Green 50 sheets
(show image)
9607 Sunworks Construction Paper 12" x 18" Bright Green 0.00
(excl. VAT)
0 (incl. VAT)
Pacon

Pacon Sunworks Construction Paper 12" x 18" Holiday Red 50 sheets
(show image)
9907 Sunworks Construction Paper 12" x 18" Holiday Red 0.00
(excl. VAT)
0 (incl. VAT)