location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Packard Bell oneTwo S A5050 E-350 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6310 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Packard Bell Check ‘Packard Bell’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
oneTwo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
oneTwo S A5050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PW.U6HE2.012
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4717276514914
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Packard Bell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Packard Bell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 16:39:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Packard Bell oneTwo S A5050 E-350 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6310 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - E-350 1.6 GHz
  • - 50.8 cm (20") HD+ 1600 x 900
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 500 GB DVD Super Multi DL Card reader integrated
  • - AMD Radeon HD 6310
  • - Ethernet LAN
  • - Windows 7 Home Premium
More>>>
Short summary description Packard Bell oneTwo S A5050 E-350 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6310 Windows 7 Home Premium Black:
This short summary of the Packard Bell oneTwo S A5050 E-350 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6310 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Packard Bell oneTwo S A5050, 50.8 cm (20"), HD+, 4 GB, 500 GB, Windows 7 Home Premium, Black

Long summary description Packard Bell oneTwo S A5050 E-350 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6310 Windows 7 Home Premium Black:
This is an auto-generated long summary of Packard Bell oneTwo S A5050 E-350 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6310 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Packard Bell oneTwo S A5050. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 6310. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Black