location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Packard Bell Dot Series Dot SE/160BE Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows 7 Starter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Packard Bell Check ‘Packard Bell’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Dot Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dot SE/160BE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU.BPP0D.032
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Packard Bell’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Packard Bell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2020 09:24:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Packard Bell Dot Series Dot SE/160BE Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows 7 Starter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - Intel Atom® N450 1.66 GHz
  • - 25.6 cm (10.1")
  • - 1 GB DDR2-SDRAM 667 MHz 1 x 1 GB
  • - 160 GB
  • - Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Starter
More>>>
Short summary description Packard Bell Dot Series Dot SE/160BE Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows 7 Starter Black:
This short summary of the Packard Bell Dot Series Dot SE/160BE Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows 7 Starter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Packard Bell Dot Series Dot SE/160BE, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1 GB, 160 GB, Windows 7 Starter

Long summary description Packard Bell Dot Series Dot SE/160BE Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows 7 Starter Black:
This is an auto-generated long summary of Packard Bell Dot Series Dot SE/160BE Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows 7 Starter Black based on the first three specs of the first five spec groups.

Packard Bell Dot Series Dot SE/160BE. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"). Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows 7 Starter. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-05-23 06:59:56
Uk has collected 12 expert reviews for Packard Bell Dot Series Dot SE/160BE Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows 7 Starter Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2014-05-23 06:59:56
Packard Bell's Dot S netbook really impressed us, with a great set of features and some truly impressive portability. The Dot SE is another excellent and very well-priced option for regular travellers, with a strong battery life and great design. With...
Good Great battery life, Usability, Good screen...
Bad Performance, Completely flat keyboard may put off some...
80%
gadgetspeak.com
Updated:
2014-05-23 06:59:56
This is a small neat Netbook with the faster Intel 1.66GHz processor and Windows Starter edition. Ideal for travelling as with the larger battery you could get a days use. While colour is not important to me this cream and grey offering is nice...
92%
notebookcheck.net
Updated:
2014-05-23 06:59:56
The display basically bids the typically used diagonal of 26 centimeters (10.1 inch). Even the resolution of 1024x600 pixels and the glossy surface is identical with the Aspire One counterparts. The latest Intel Atom N550 dual core processor does its job...
Good Adequate office performance, Low total weight, Quiet cooling system, Good battery runtimes, Low power consumption...
Bad Poor connectivity, Adverse expandability, Poor display (glare), Workmanship (hinges), Small scope of delivery, Air accumulation during load...
Bottom line Netbook on Acer basisThe summarizing assessment of the Packard Bell dot SE is not really easy. The case comes from the mother company, Acer, and doesn't have any surprises for us and attentive readers. The pink and white color of our test device is a matt...
83%